Security Camera Warehouse 2 Wireless Camera System with FM Reciever

Description
2.4GHz Wireless Technology Camera with 30PCS IR LED for 50FT. Night Vision Range 380 TV Lines Resolution, CMOS Imaging Sensor, 6mm Lens 4 Channel Receiver Works with 2 Cameras Stand-up Receiver for Better Signal Reception Weather-proof Camera Suitable for Both Indoor and Outdoor Camera works as Wired or Wireless 4 Channel Manual Switch Built-in Microphone for Audio Monitoring Transmission Frequency ISM 2.400 GHz~ 2.483GHz Modulation Mode FM Non-obstructed Effective Range 328FT. Operating Temperature 14°F to 122°F Storage Temperature -4°F to 140°F Operating Humidity 85%RH CAMERA TV System NTSC Effective Pixels
Description
2.4GHz Wireless Technology Camera with 30PCS IR LED for 50FT. Night Vision Range 380 TV Lines Resolution, CMOS Imaging Sensor, 6mm Lens 4 Channel Receiver Works with 2 Cameras Stand-up Receiver for Better Signal Reception Weather-proof Camera Suitable for Both Indoor and Outdoor Camera works as Wired or Wireless 4 Channel Manual Switch Built-in Microphone for Audio Monitoring Transmission Frequency ISM 2.400 GHz~ 2.483GHz Modulation Mode FM Non-obstructed Effective Range 328FT. Operating Temperature 14°F to 122°F Storage Temperature -4°F to 140°F Operating Humidity 85%RH CAMERA TV System NTSC Effective Pixels

Suppliers

Company
Product
Description
Supplier Links
2.4GHz Wireless Technology Camera with 30PCS IR LED for 50FT. Night Vision Range 380 TV Lines Resolution, CMOS Imaging Sensor, 6mm Lens 4 Channel Receiver Works with 2 Cameras Stand-up Receiver for Better Signal Reception Weather-proof Camera Suitable for Both Indoor and Outdoor Camera works as Wired or Wireless 4 Channel Manual Switch Built-in Microphone for Audio Monitoring Transmission Frequency ISM 2.400 GHz~ 2.483GHz Modulation Mode FM Non-obstructed Effective Range 328FT. Operating Temperature 14°F to 122°F Storage Temperature -4°F to 140°F Operating Humidity 85%RH CAMERA TV System NTSC Effective Pixels
  • 2.4GHz Wireless Technology
  • Camera with 30PCS IR LED for 50FT. Night Vision Range
  • 380 TV Lines Resolution, CMOS Imaging Sensor, 6mm Lens
  • 4 Channel Receiver Works with 2 Cameras
  • Stand-up Receiver for Better Signal Reception
  • Weather-proof Camera Suitable for Both Indoor and Outdoor
  • Camera works as Wired or Wireless
  • 4 Channel Manual Switch
  • Built-in Microphone for Audio Monitoring

Transmission Frequency

ISM 2.400 GHz~ 2.483GHz

Modulation Mode

FM

Non-obstructed Effective Range

328FT.

Operating Temperature

14°F to 122°F

Storage Temperature

-4°F to 140°F

Operating Humidity

85%RH

CAMERA

TV System

NTSC

Effective Pixels

Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number 2 Wireless Camera System with FM Reciever
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
CCTV Cameras - 1464645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details