The Geovision GV-BX520D camera is a 5 MP low lux C-Mount/Box IP Camera.
Geovision GV-BX520D Features
5 megapixel progressive scan CMOS
Dual video streams from two of H.264, MJPEG and MPEG4
Up to 10 fps at 2560 x 1920
Built-in / external microphone
2-way audio
One sensor input and alarm output
TV-out support
Micro SD/SDHC Card Slot
Motion detection
Tampering alarm
Privacy mask
IP address filtering
3GPP / ISMA
DC 12V / PoE
Removable IR-cut filter for Day/Night function
Varifocal megapixel lens
16 languages on Web interface
Geovision GV-BX520D Specifications Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 2560 (H) x 1920 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W 0.2 Lux (1/30 sec), 0.1 Lux (1/5 sec) IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Focal Length 4.5 ~ 10 mm Maximum Aperture F / 1.6 Mount CS Mount Image Format 1/2" Angle of view Diagonal 102° ~ 46.5° Horizontal 80.5° ~ 37° Vertical 60° ~ 28° Operation Focus Manual (w / lock) Zoom
The Geovision GV-BX520D camera is a 5 MP low lux C-Mount/Box IP Camera.
Geovision GV-BX520D Features
- 5 megapixel progressive scan CMOS
- Dual video streams from two of H.264, MJPEG and MPEG4
- Up to 10 fps at 2560 x 1920
- Built-in / external microphone
- 2-way audio
- One sensor input and alarm output
- TV-out support
- Micro SD/SDHC Card Slot
- Motion detection
- Tampering alarm
- Privacy mask
- IP address filtering
- 3GPP / ISMA
- DC 12V / PoE
- Removable IR-cut filter for Day/Night function
- Varifocal megapixel lens
- 16 languages on Web interface
Geovision GV-BX520D Specifications
| Camera |
| Image Sensor | 1/2.5" progressive scan CMOS |
| Picture Elements | 2560 (H) x 1920 (V) |
| Minimum Illumination | Color | 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) |
| B/W | 0.2 Lux (1/30 sec), 0.1 Lux (1/5 sec) |
| IR ON | 0 Lux |
| Shutter Speed | Automatic, Manual (1/5 ~ 1/8000 sec) |
| White Balance | Automatic, Manual (2800K ~ 8500K) |
| Lens |
| Megapixel | Yes |
| Removable IR-cut filter for Day/Night function | Yes |
| Focal Length | 4.5 ~ 10 mm |
| Maximum Aperture | F / 1.6 |
| Mount | CS Mount |
| Image Format | 1/2" |
| Angle of view | Diagonal | 102° ~ 46.5° |
| Horizontal | 80.5° ~ 37° |
| Vertical | 60° ~ 28° |
| Operation | Focus | Manual (w / lock) |
| Zoom |