Security Camera Warehouse Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| 16CH video balun, Rack Mounted 16CH video balun (rack mount) LTAB1160R Additional Information Passive/Active Passive | |
| 3 Feet Ceiling Mount Extension Pole for SCPEX803/SCPEX55W Speed Dome | |
| 3 Feet Ceiling Mount for PTZ Speed Dome (Model SCPEX803/SCPEX55W) | |
| 3 Foot Straight Ceiling PTZ Mounting Bracket | |
| 6 Feet Straight Ceiling Mount Bracket for PTZEX803/PTZEX55W Speed Dome Camera | |
| 6 Foot Straight Ceiling PTZ Mounting Bracket | |
| 6 inch Drop Pole Ceiling Mount Bracket for SCPEX52 | |
| 8 inch Ceiling Mount for PTZ Speed Dome SCPEX803 | |
| Ceiling Camera Mount for PTZ Speed Dome Cameras, support models SCPEX803 and PSCPEX55W-XXX. | |
| DVCHHF C-mount Housing Description This housing is designed for surviving consistent, brutal, attacks on your c-mount cameras. Inside the housing there is a fan for the hot temperatures the camera... | |
| DVCHODPLSHB C-mount Housing Key Features Outdoor Side Open Camera Housing with Heat and Fan Material/Color: Nylon + Fiber Glass / Beige Dimension: 390(L) x 151(W) x 145(H) mm Suitable Camera... | |
| Inside corner bracket for SCPEX803/SCPEX55W External PTZ Dome Camera Converts a standard wall bracket in to an inside corner fixing bracke | |
| LTB303B Technical Specs Indoor Camera Bracket Swivel 360o, Tilt 90o Max. Load 3.3 lbs Plastic, Black | |
| LTB303W Technical Specs Indoor Camera Bracket Swivel 360o, Tilt 90o Max. Load 3.3 lbs Plastic, White | |
| LTB305 Technical Specs Outdoor Housing Bracket , Aluminum, Beige Max Load: 10Kg Dimension: 83(W) x 99(L) x 255(H) mm Swivel angle: 360° Tilt angle: 90° N.W. G.W Cu’ft: 11kg, 12kg,... | |
| LTB308 Technical Specs Cable Managed Bracket, Metal, Beige Max Load: 10Kg Dimension: 208(L) x 75(W) x 115(H) mm Swivel angle: 360 Tilt angle: 120 N.W. G.W Cu’ft: 11.2kg, 13.5kg, 2.3Cu’ft... | |
| LTB327 Product Description This is an dome mounting bracket. It mounts the side of a wall. You can use the mounting bracket indoors or outdoors. LTB327 Product Key Features Dome... | |
| LTDVF2.8-12 C-Mount/CS-Mount Lens Specifications Chip Set Requirement: 1/3" Image Size Zoom Type: 2.8-12mm Manual Zoom, Manual Focus Aperture Range: 1.4-360 M.O.D: 0.1m Angle of View: 95.6o-22.1o Field: 76.2~3.4 Mount:CS-mount... | |
| LTDVF5.0-100 C-Mount/CS-Mount Lens Description Here is the widest range varifocal lens we have. This lens has a range from a 5mm to 100mm setting. At the 100mm setting, your max... | |
| LTDVF6.0-60 C-Mount/CS-Mount Lens Here we have a c-mount/cs-mount 6.0mm fixed lens. This lens is best pared with c-mount cameras with a 1/4" or 1/3" chip-set. The 6.0mm lens will give... | |
| Outside Corner Bracket for Ceiling Mount for PTZ Speed Dome SCPEX803/EX55W | |
| PTZ Camera Indoor Corner Mounting Bracket | |
| PTZ Camera Outdoor Corner Mounting Bracket | |
| Right Angle Bracket for PTZ Speed Dome Camera. | |
| Swan Neck Pole Mount for SCPEX803 or SCPEX55W Series | |
| Used to convert the wall mount bracket provided with SCPEX803/EX55W external dome cameras to a pole mount. | |
| Wall Mount Bracket for SCPEX51 *Only designed for this model. | |
| WM-CEILING-LCD Technical Specs Computer LCD Monitor Ceilling Mount 190° Swivel ±20° Tilt Maximum load: 44lbs VESA Standard 50 / 75 / 100mm 15.5in-22.8in Length Support 10in-30in Monitor Size | |
| Camera bracket with T-Bar For screwless mounting onto ceiling with panel divider Aluminum/beige | |
| LCD Monitor Wall Mount / Double Arm 33 lbs Max Load / 180 ° Swivel / ±45 Tilt 75/100mm mounting holes |