Security Camera Warehouse Vivotek FD7132 IP Dome Camera

Description
VIVOTEK FD7132, aimed at providing 24-hour surveillance for indoor applications, features true day and night functionality with a removable IR-cut filter and IR illuminators. Boasting a 3-axis mechanism, the FD7132 can be flexibly installed in places such as banks, office buildings, and commercial complexes. In daylight, the IR-cut filter is activated to minimize the influence of infrared light on image color. Under low-light conditions, the IR-cut filter is removed automatically and the built-in IR illuminators are enabled to offer infrared light for up to 15 meters (50ft). As such, the FD7132 can provide high sensitivity and delivery of high image quality in both day and night conditions. In addition, the FD7132 can be easily installed on a ceiling or wall because of its sophisticated 3-axis hinge mechanism. In order to prevent occurrences of false alarms, a PIR (Passive Infrared) sensor is built in to detect moving objects by their thermal characteristics. The FD7132 also provides many other advanced functions, including simultaneous dual streams, 3GPP mobile surveillance, 802.3af compliant PoE, two-way audio, and HTTPS encryption. With the full-featured FD7132, you can easily build a cost-effective IP surveillance system for indoor applications such as offices, banks, and retail stores. Features 3.3 ~ 12 mm Vari-focal Lens Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams 3-axis Mechanical Design for Ceiling/Wall Mount Installation Built-in PIR Sensor for Human Detection 3GPP Mobile Surveillance Built-in 802.3af Compliant PoE Two-way Audio Digital I/O for External Sensor and Alarm HTTPS Encrypted Data Transmission System CPU: VVTK-1000 SoC Flash: 8MB RAM: 64MBMB Embedded OS: Linux 2.4 Lens f=3.3 ~ 12 mm F 1.4 (wide) F 2.9 (tele) Focus range: 50cm ~ ∞ Board lens Vari-focal Removable IR-cut filter for day & night function Angle of View 17.9° ~ 63.6° (horizontal) 13.5° ~ 46.5° (vertical) Shutter Time 1/5 ~ 1/15,000 sec Image sensor 1/4" CMOS in VGA Resolution Minimum Illumination 0.56 Lux / F1.4 ( typical ) 0 Lux / F1.4 ( IR LED on ) IR Illuminators IR LED*12 ( 850 nm ) Built-in IR illuminators, Effective up to 15
Description
VIVOTEK FD7132, aimed at providing 24-hour surveillance for indoor applications, features true day and night functionality with a removable IR-cut filter and IR illuminators. Boasting a 3-axis mechanism, the FD7132 can be flexibly installed in places such as banks, office buildings, and commercial complexes. In daylight, the IR-cut filter is activated to minimize the influence of infrared light on image color. Under low-light conditions, the IR-cut filter is removed automatically and the built-in IR illuminators are enabled to offer infrared light for up to 15 meters (50ft). As such, the FD7132 can provide high sensitivity and delivery of high image quality in both day and night conditions. In addition, the FD7132 can be easily installed on a ceiling or wall because of its sophisticated 3-axis hinge mechanism. In order to prevent occurrences of false alarms, a PIR (Passive Infrared) sensor is built in to detect moving objects by their thermal characteristics. The FD7132 also provides many other advanced functions, including simultaneous dual streams, 3GPP mobile surveillance, 802.3af compliant PoE, two-way audio, and HTTPS encryption. With the full-featured FD7132, you can easily build a cost-effective IP surveillance system for indoor applications such as offices, banks, and retail stores. Features 3.3 ~ 12 mm Vari-focal Lens Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams 3-axis Mechanical Design for Ceiling/Wall Mount Installation Built-in PIR Sensor for Human Detection 3GPP Mobile Surveillance Built-in 802.3af Compliant PoE Two-way Audio Digital I/O for External Sensor and Alarm HTTPS Encrypted Data Transmission System CPU: VVTK-1000 SoC Flash: 8MB RAM: 64MBMB Embedded OS: Linux 2.4 Lens f=3.3 ~ 12 mm F 1.4 (wide) F 2.9 (tele) Focus range: 50cm ~ ∞ Board lens Vari-focal Removable IR-cut filter for day & night function Angle of View 17.9° ~ 63.6° (horizontal) 13.5° ~ 46.5° (vertical) Shutter Time 1/5 ~ 1/15,000 sec Image sensor 1/4" CMOS in VGA Resolution Minimum Illumination 0.56 Lux / F1.4 ( typical ) 0 Lux / F1.4 ( IR LED on ) IR Illuminators IR LED*12 ( 850 nm ) Built-in IR illuminators, Effective up to 15

Suppliers

Company
Product
Description
Supplier Links
VIVOTEK FD7132, aimed at providing 24-hour surveillance for indoor applications, features true day and night functionality with a removable IR-cut filter and IR illuminators. Boasting a 3-axis mechanism, the FD7132 can be flexibly installed in places such as banks, office buildings, and commercial complexes. In daylight, the IR-cut filter is activated to minimize the influence of infrared light on image color. Under low-light conditions, the IR-cut filter is removed automatically and the built-in IR illuminators are enabled to offer infrared light for up to 15 meters (50ft). As such, the FD7132 can provide high sensitivity and delivery of high image quality in both day and night conditions. In addition, the FD7132 can be easily installed on a ceiling or wall because of its sophisticated 3-axis hinge mechanism. In order to prevent occurrences of false alarms, a PIR (Passive Infrared) sensor is built in to detect moving objects by their thermal characteristics. The FD7132 also provides many other advanced functions, including simultaneous dual streams, 3GPP mobile surveillance, 802.3af compliant PoE, two-way audio, and HTTPS encryption. With the full-featured FD7132, you can easily build a cost-effective IP surveillance system for indoor applications such as offices, banks, and retail stores. Features 3.3 ~ 12 mm Vari-focal Lens Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams 3-axis Mechanical Design for Ceiling/Wall Mount Installation Built-in PIR Sensor for Human Detection 3GPP Mobile Surveillance Built-in 802.3af Compliant PoE Two-way Audio Digital I/O for External Sensor and Alarm HTTPS Encrypted Data Transmission System CPU: VVTK-1000 SoC Flash: 8MB RAM: 64MBMB Embedded OS: Linux 2.4 Lens f=3.3 ~ 12 mm F 1.4 (wide) F 2.9 (tele) Focus range: 50cm ~ ∞ Board lens Vari-focal Removable IR-cut filter for day & night function Angle of View 17.9° ~ 63.6° (horizontal) 13.5° ~ 46.5° (vertical) Shutter Time 1/5 ~ 1/15,000 sec Image sensor 1/4" CMOS in VGA Resolution Minimum Illumination 0.56 Lux / F1.4 ( typical ) 0 Lux / F1.4 ( IR LED on ) IR Illuminators IR LED*12 ( 850 nm ) Built-in IR illuminators, Effective up to 15

VIVOTEK FD7132, aimed at providing 24-hour surveillance for indoor applications, features true day and night functionality with a removable IR-cut filter and IR illuminators. Boasting a 3-axis mechanism, the FD7132 can be flexibly installed in places such as banks, office buildings, and commercial complexes.
In daylight, the IR-cut filter is activated to minimize the influence of infrared light on image color. Under low-light conditions, the IR-cut filter is removed automatically and the built-in IR illuminators are enabled to offer infrared light for up to 15 meters (50ft). As such, the FD7132 can provide high sensitivity and delivery of high image quality in both day and night conditions.
In addition, the FD7132 can be easily installed on a ceiling or wall because of its sophisticated 3-axis hinge mechanism. In order to prevent occurrences of false alarms, a PIR (Passive Infrared) sensor is built in to detect moving objects by their thermal characteristics.
The FD7132 also provides many other advanced functions, including simultaneous dual streams, 3GPP mobile surveillance, 802.3af compliant PoE, two-way audio, and HTTPS encryption. With the full-featured FD7132, you can easily build a cost-effective IP surveillance system for indoor applications such as offices, banks, and retail stores.

Features

3.3 ~ 12 mm Vari-focal Lens
Removable IR-cut Filter for Day & Night Function
Built-in IR Illuminators, effective up to 15 Meters
Real-time MPEG-4 and MJPEG Compression (Dual Codec)
Dual Simultaneous Streams
3-axis Mechanical Design for Ceiling/Wall Mount Installation
Built-in PIR Sensor for Human Detection
3GPP Mobile Surveillance
Built-in 802.3af Compliant PoE
Two-way Audio
Digital I/O for External Sensor and Alarm
HTTPS Encrypted Data Transmission

SystemCPU: VVTK-1000 SoC
Flash: 8MB
RAM: 64MBMB
Embedded OS: Linux 2.4
Lensf=3.3 ~ 12 mm
F 1.4 (wide)
F 2.9 (tele)
Focus range: 50cm ~ ∞
Board lens
Vari-focal
Removable IR-cut filter for day & night function
Angle of View17.9° ~ 63.6° (horizontal)
13.5° ~ 46.5° (vertical)
Shutter Time1/5 ~ 1/15,000 sec
Image sensor1/4" CMOS in VGA Resolution
Minimum Illumination0.56 Lux / F1.4 ( typical )
0 Lux / F1.4 ( IR LED on )
IR IlluminatorsIR LED*12 ( 850 nm )
Built-in IR illuminators, Effective up to 15
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek FD7132 IP Dome Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 271608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details