Security Camera Warehouse Brickcom FB-100Ae-21 C-Mount Camera

Description
Brand Brickcom Model FB-100Ae-21 Image Sensor 1/4” 1 Mega-Pixel CMOS Sensor Lens Manual Iris (lens not included) Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio 2-way audio, Built-in MIC / Built-in Speaker Network Ethernet : one 10/100Mbps RJ-45 Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP 3GPP Yes IR-Cut Filter Yes Day & Night Yes Dual Streaming Yes Power DC 12V / PoE : 802.3af Compliant Power Consumption 10 w Dimensions 120(L) * 60 (W) * 60(H) mm Warranty 1 Year Brickcom FB-100Ae-21 C-Mount Camera Additional Information Image Sensor 1/4 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 30 FPS Manufacturer Brickcom
Description
Brand Brickcom Model FB-100Ae-21 Image Sensor 1/4” 1 Mega-Pixel CMOS Sensor Lens Manual Iris (lens not included) Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio 2-way audio, Built-in MIC / Built-in Speaker Network Ethernet : one 10/100Mbps RJ-45 Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP 3GPP Yes IR-Cut Filter Yes Day & Night Yes Dual Streaming Yes Power DC 12V / PoE : 802.3af Compliant Power Consumption 10 w Dimensions 120(L) * 60 (W) * 60(H) mm Warranty 1 Year Brickcom FB-100Ae-21 C-Mount Camera Additional Information Image Sensor 1/4 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 30 FPS Manufacturer Brickcom

Suppliers

Company
Product
Description
Supplier Links
Brand Brickcom Model FB-100Ae-21 Image Sensor 1/4” 1 Mega-Pixel CMOS Sensor Lens Manual Iris (lens not included) Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio 2-way audio, Built-in MIC / Built-in Speaker Network Ethernet : one 10/100Mbps RJ-45 Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP 3GPP Yes IR-Cut Filter Yes Day & Night Yes Dual Streaming Yes Power DC 12V / PoE : 802.3af Compliant Power Consumption 10 w Dimensions 120(L) * 60 (W) * 60(H) mm Warranty 1 Year Brickcom FB-100Ae-21 C-Mount Camera Additional Information Image Sensor 1/4 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 30 FPS Manufacturer Brickcom

Brand

Brickcom

Model

FB-100Ae-21

Image Sensor

1/4” 1 Mega-Pixel CMOS Sensor

Lens

Manual Iris (lens not included)

Compression

H.264 / MPEG4 / MJPEG

Max Image Resolution

1280 x 800: 30fps

Audio

2-way audio, Built-in MIC / Built-in Speaker

Network

Ethernet : one 10/100Mbps RJ-45

Protocols

TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP

3GPP

Yes

IR-Cut Filter

Yes

Day & Night

Yes

Dual Streaming

Yes

Power

DC 12V / PoE : 802.3af Compliant

Power Consumption

10 w

Dimensions

120(L) * 60 (W) * 60(H) mm

Warranty

1 Year

Brickcom FB-100Ae-21 C-Mount Camera Additional Information

Image Sensor1/4 inch
Auto IrisYes
Lens TypeFixed
Max Video Resolution1 Megapixel (1280x800)
Video CompressionMJPEG, MPEG-4, H.264
Audio Capable2 Way
Weather ProofNo
Local StorageNo
InfraredYes
Day / Night (Low Lux)No
Tamper DetectionNo
Max Frames Per SecondUp to 30 FPS
ManufacturerBrickcom
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Brickcom FB-100Ae-21 C-Mount Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 1464646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details