Security Camera Warehouse HSM470 Smoke Detector Camera

Description
PIC010A Features ● 1/4" Sony CCD Sensor ● High Resolution of 480 TV Lines ● S/N Ratio of more than 50 dB ● It is not recommended to run 12V DC power line more than 200 feet PIC010A Specifications Image Pick-up Device 1/4" Sony CCD Sensor Effective Picture Elements 510 x 492 (HxV) Horizontal Resolution 480 TV Lines Minimum Illumination 0.1 Lux @ F1.2/0 Lux @ IR-ON S/N Ratio More than 50dB Gamma Characteristic 0.45 Lens Mount Pin Hole Board Mount Auto Gain Control YES Auto White Balance YES Auto Electronic Shutter 1/60s ~ 1/100,000s On/Off Switchable Audio Optional Syncronous System Negative Sync. Internal Video Output 1 Vp-p / 75 Ohms. BNC of F Connector Power Supply DC 12V Operating Temperature -10c ~ +50c HSM470 Smoke Detector Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No
Description
PIC010A Features ● 1/4" Sony CCD Sensor ● High Resolution of 480 TV Lines ● S/N Ratio of more than 50 dB ● It is not recommended to run 12V DC power line more than 200 feet PIC010A Specifications Image Pick-up Device 1/4" Sony CCD Sensor Effective Picture Elements 510 x 492 (HxV) Horizontal Resolution 480 TV Lines Minimum Illumination 0.1 Lux @ F1.2/0 Lux @ IR-ON S/N Ratio More than 50dB Gamma Characteristic 0.45 Lens Mount Pin Hole Board Mount Auto Gain Control YES Auto White Balance YES Auto Electronic Shutter 1/60s ~ 1/100,000s On/Off Switchable Audio Optional Syncronous System Negative Sync. Internal Video Output 1 Vp-p / 75 Ohms. BNC of F Connector Power Supply DC 12V Operating Temperature -10c ~ +50c HSM470 Smoke Detector Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No

Suppliers

Company
Product
Description
Supplier Links
PIC010A Features ● 1/4" Sony CCD Sensor ● High Resolution of 480 TV Lines ● S/N Ratio of more than 50 dB ● It is not recommended to run 12V DC power line more than 200 feet PIC010A Specifications Image Pick-up Device 1/4" Sony CCD Sensor Effective Picture Elements 510 x 492 (HxV) Horizontal Resolution 480 TV Lines Minimum Illumination 0.1 Lux @ F1.2/0 Lux @ IR-ON S/N Ratio More than 50dB Gamma Characteristic 0.45 Lens Mount Pin Hole Board Mount Auto Gain Control YES Auto White Balance YES Auto Electronic Shutter 1/60s ~ 1/100,000s On/Off Switchable Audio Optional Syncronous System Negative Sync. Internal Video Output 1 Vp-p / 75 Ohms. BNC of F Connector Power Supply DC 12V Operating Temperature -10c ~ +50c HSM470 Smoke Detector Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No

PIC010A Features

● 1/4" Sony CCD Sensor
● High Resolution of 480 TV Lines
● S/N Ratio of more than 50 dB
● It is not recommended to run 12V DC power line more than 200 feet

PIC010A Specifications

Image Pick-up Device1/4" Sony CCD Sensor
Effective Picture Elements510 x 492 (HxV)
Horizontal Resolution480 TV Lines
Minimum Illumination0.1 Lux @ F1.2/0 Lux @ IR-ON
S/N RatioMore than 50dB
Gamma Characteristic0.45
Lens MountPin Hole Board Mount
Auto Gain ControlYES
Auto White BalanceYES
Auto Electronic Shutter1/60s ~ 1/100,000s On/Off Switchable
AudioOptional
Syncronous SystemNegative Sync. Internal
Video Output1 Vp-p / 75 Ohms. BNC of F Connector
Power SupplyDC 12V
Operating Temperature-10c ~ +50c

HSM470 Smoke Detector Camera Additional Information

Color VideoYes
InfraredNo
UseIndoor
Lens TypeFixed
Weather RatingNo
Wide Dynamic RangeNo
Day / Night (Low Lux)No
VandalproofNo
Long RangeNo
ManufacturerNo
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number HSM470 Smoke Detector Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 1464640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details