SONY SCB928 Product Description
This is our ultimate C Mount security camera it has everything you need for a high professional security camera. It produces 550 TV Lines of video and also incorporates wide dynamic range technology. This is great for environments with big windows and intense lighting. This c-mount camera has tons of additional lighting options that help improve lighting in various lighting schemes.
SONY SCB928 Product Specifications
Image Pick-up Device: 1/3" Sony Super HAD Wide Dynamic Color CCD
Color: 520 TV Line; B/W: 560 TV Line
Effective Pixels: NTSC 768 (H) x 494 (V)
Horizontal Resolution: 420 TV Lines
Minimum Illumination: Color 0.1 Lux / F1.2 ; B/W 0.0003 Lux
S/N Ratio: More Than 50 dB
Dynamic Range: More than 128X
Camera Functions: ATW, AGC, BLC, AES, AI
White Balance: Auto / ATW / Outdoor / Fluo / Indoor / Manual
Backlight compensation: 5 areas
Mask Areas: 8 areas
Gain Control: ON / OFF switchable
Exposure: Dynamic / Electronic Shutter / Auto Iris
Electron Zoom: 1.0X ~ 2.5X
Motion Detect: 4 windows / full window
Shutter Speed: 1/50(1/60)-1/100,000 sec
Built-in Lens: No Lens
Power Supply: Dual Voltage DC12V/AC24V Professional C-Mount Camera SONY SCB928WD Additional Information
Color Video
Yes
Infrared
Yes
Use
Outdoor
Lens Type
Fixed
Weather Rating
No
Wide Dynamic Range
No
Day / Night (Low Lux)
No
Vandalproof
No
Long Range
No
Manufacturer
N/A
SONY SCB928 Product Description
This is our ultimate C Mount security camera it has everything you need for a high professional security camera. It produces 550 TV Lines of video and also incorporates wide dynamic range technology. This is great for environments with big windows and intense lighting. This c-mount camera has tons of additional lighting options that help improve lighting in various lighting schemes.
SONY SCB928 Product Specifications
- Image Pick-up Device: 1/3" Sony Super HAD Wide Dynamic Color CCD
- Color: 520 TV Line; B/W: 560 TV Line
- Effective Pixels: NTSC 768 (H) x 494 (V)
- Horizontal Resolution: 420 TV Lines
- Minimum Illumination: Color 0.1 Lux / F1.2 ; B/W 0.0003 Lux
- S/N Ratio: More Than 50 dB
- Dynamic Range: More than 128X
- Camera Functions: ATW, AGC, BLC, AES, AI
- White Balance: Auto / ATW / Outdoor / Fluo / Indoor / Manual
- Backlight compensation: 5 areas
- Mask Areas: 8 areas
- Gain Control: ON / OFF switchable
- Exposure: Dynamic / Electronic Shutter / Auto Iris
- Electron Zoom: 1.0X ~ 2.5X
- Motion Detect: 4 windows / full window
- Shutter Speed: 1/50(1/60)-1/100,000 sec
- Built-in Lens: No Lens
- Power Supply: Dual Voltage DC12V/AC24V
Professional C-Mount Camera SONY SCB928WD Additional Information
| Color Video | Yes |
| Infrared | Yes |
| Use | Outdoor |
| Lens Type | Fixed |
| Weather Rating | No |
| Wide Dynamic Range | No |
| Day / Night (Low Lux) | No |
| Vandalproof | No |
| Long Range | No |
| Manufacturer | N/A |