Security Camera Warehouse Geovision GV-PT110D

Description
The Geovision GV-PT110D camera is a ceiling-mount device that features panning and tilting functions. The Geovision GV-PT110D is designed to monitor a wide area and to focus on a selected point on live view when suspicious events occur. Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 1.5 Lux (1/60 sec) 0.2 Lux (1/5 sec) (F1.5, AGC-On, slow shutter-Off) B/W 0 Lux (1/60 sec) (F/1.5, AGC-On, slow shutter-Off) IR ON Shutter Speed 1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Day/Night support Yes Iris Fixed Iris IR support Yes Focal Length 4.0 mm Aperture F/1.5 Lens Mounting M12, Pitch 0.5 mm Angle of view Diagonal 89° Horizontal 71.2° Vertical 50° Operation Focus Manual (w/lock) Zoom None Iris Fixed Operation Video Codec H.264, MPEG4, MJPEG Video Stream Dual Streams from two of H.264, MPEG4 and MJPEG Video Resolution Main Stream 4:3
Description
The Geovision GV-PT110D camera is a ceiling-mount device that features panning and tilting functions. The Geovision GV-PT110D is designed to monitor a wide area and to focus on a selected point on live view when suspicious events occur. Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 1.5 Lux (1/60 sec) 0.2 Lux (1/5 sec) (F1.5, AGC-On, slow shutter-Off) B/W 0 Lux (1/60 sec) (F/1.5, AGC-On, slow shutter-Off) IR ON Shutter Speed 1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Day/Night support Yes Iris Fixed Iris IR support Yes Focal Length 4.0 mm Aperture F/1.5 Lens Mounting M12, Pitch 0.5 mm Angle of view Diagonal 89° Horizontal 71.2° Vertical 50° Operation Focus Manual (w/lock) Zoom None Iris Fixed Operation Video Codec H.264, MPEG4, MJPEG Video Stream Dual Streams from two of H.264, MPEG4 and MJPEG Video Resolution Main Stream 4:3

Suppliers

Company
Product
Description
Supplier Links
The Geovision GV-PT110D camera is a ceiling-mount device that features panning and tilting functions. The Geovision GV-PT110D is designed to monitor a wide area and to focus on a selected point on live view when suspicious events occur. Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 1.5 Lux (1/60 sec) 0.2 Lux (1/5 sec) (F1.5, AGC-On, slow shutter-Off) B/W 0 Lux (1/60 sec) (F/1.5, AGC-On, slow shutter-Off) IR ON Shutter Speed 1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Day/Night support Yes Iris Fixed Iris IR support Yes Focal Length 4.0 mm Aperture F/1.5 Lens Mounting M12, Pitch 0.5 mm Angle of view Diagonal 89° Horizontal 71.2° Vertical 50° Operation Focus Manual (w/lock) Zoom None Iris Fixed Operation Video Codec H.264, MPEG4, MJPEG Video Stream Dual Streams from two of H.264, MPEG4 and MJPEG Video Resolution Main Stream 4:3

The Geovision GV-PT110D camera is a ceiling-mount device that features panning and tilting functions. The Geovision GV-PT110D is designed to monitor a wide area and to focus on a selected point on live view when suspicious events occur.


Camera
Image Sensor1/3" progressive scan CMOS
Picture Elements1280 (H) x 1024 (V)
Minimum IlluminationColor1.5 Lux (1/60 sec)
0.2 Lux (1/5 sec) (F1.5, AGC-On, slow shutter-Off)
B/W0 Lux (1/60 sec) (F/1.5, AGC-On, slow shutter-Off)
IR ON
Shutter Speed1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority)
White BalanceAutomatic, Manual (2800K ~ 8500K)
Lens
Megapixel Yes
Day/Night support Yes
Iris Fixed Iris
IR supportYes
Focal Length4.0 mm
ApertureF/1.5
Lens Mounting M12, Pitch 0.5 mm
Angle of viewDiagonal 89°
Horizontal71.2°
Vertical50°
OperationFocus Manual (w/lock)
ZoomNone
Iris Fixed
Operation
Video Codec H.264, MPEG4, MJPEG
Video StreamDual Streams from two of H.264, MPEG4 and MJPEG
Video ResolutionMain Stream4:3
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Geovision GV-PT110D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2775811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details