Security Camera Warehouse Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
| Product Name | Notes |
|---|---|
| CIL05 Features • Built-in Hi-Power Infrared LED • Switch On/Off by Photo Conductor (CdS) • Power Consumption: DC 15V/800mA • Illuminant Range: 60 degree/10m • Dimension: 161x122x25mm (Not including bracket)... | |
| 114 pcs IR LED 330ft. IR distance DC 12V 500mA (IR On) Auto activated IP66 water resistant Indoor / outdoor | |
| 140 pcs IR LEDs 200ft. IR distance 45-50° light angle AC 24V 1200mA (IR On) IP66 water resistant Aluminum case with sunshield Indoor / outdoor | |
| 147 pcs. 850nm IR LEDs Up to 300ft outdoor IR distance 60 degree light angle with uniform distribution 24V AC (0.8A max) | |
| 147 pcs. 850nm IR LEDs Up to 450ft outdoor IR distance 25 degree light angle with uniform distribution 24V AC (0.8A max) | |
| 198 pcs IR LED 400 ft. IR distance DC 12V 500mA (IR On) Auto activated IP66 water resistant Indoor / outdoor |