Security Camera Warehouse GeoVision GV-BL220D

Description
GeoVision GV-BL220D Features 2 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 IP66 compliant Cable-concealed bracket preventing cable from being cut One alarm input and sensor output Micro SD/SDHC Card Slot 2-way audio Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / AC 24V / PoE Removable IR-cut filter for Day/Night function 16 languages on Web interface The GeoVision GV-BL220D is a 2 Megapixel IP Bullet Camera. The GeoVision GV-BL220D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL220D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL220D Network Bullet Camera supports both DC 12V and AC 24V power supply. GeoVision GV-BL220D Specification td bgColor=#CECFCE class="ctn_table"> 5 : 4 Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1920 (H) x 1080 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W 0 Lux IR ON Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 3.6 ~ 9 mm Maximum Aperture F / 1.3 Mount Ø 14 mm p style="margin-left: 4; margin-top: 1; margin-bottom: 1">Image Format 1/3" Angle of View Diagonal 76° (W
Description
GeoVision GV-BL220D Features 2 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 IP66 compliant Cable-concealed bracket preventing cable from being cut One alarm input and sensor output Micro SD/SDHC Card Slot 2-way audio Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / AC 24V / PoE Removable IR-cut filter for Day/Night function 16 languages on Web interface The GeoVision GV-BL220D is a 2 Megapixel IP Bullet Camera. The GeoVision GV-BL220D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL220D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL220D Network Bullet Camera supports both DC 12V and AC 24V power supply. GeoVision GV-BL220D Specification td bgColor=#CECFCE class="ctn_table"> 5 : 4 Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1920 (H) x 1080 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W 0 Lux IR ON Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 3.6 ~ 9 mm Maximum Aperture F / 1.3 Mount Ø 14 mm p style="margin-left: 4; margin-top: 1; margin-bottom: 1">Image Format 1/3" Angle of View Diagonal 76° (W

Suppliers

Company
Product
Description
Supplier Links
GeoVision GV-BL220D Features 2 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 IP66 compliant Cable-concealed bracket preventing cable from being cut One alarm input and sensor output Micro SD/SDHC Card Slot 2-way audio Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / AC 24V / PoE Removable IR-cut filter for Day/Night function 16 languages on Web interface The GeoVision GV-BL220D is a 2 Megapixel IP Bullet Camera. The GeoVision GV-BL220D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL220D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL220D Network Bullet Camera supports both DC 12V and AC 24V power supply. GeoVision GV-BL220D Specification td bgColor=#CECFCE class="ctn_table"> 5 : 4 Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1920 (H) x 1080 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W 0 Lux IR ON Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 3.6 ~ 9 mm Maximum Aperture F / 1.3 Mount Ø 14 mm p style="margin-left: 4; margin-top: 1; margin-bottom: 1">Image Format 1/3" Angle of View Diagonal 76° (W

GeoVision GV-BL220D Features

  • 2 megapixel progressive scan CMOS
  • Dual video streams from two of H.264, MJPEG and MPEG4
  • Up to 30 fps at 1920 x 1080
  • IP66 compliant
  • Cable-concealed bracket preventing cable from being cut
  • One alarm input and sensor output
  • Micro SD/SDHC Card Slot
  • 2-way audio
  • Motion detection
  • Tampering alarm
  • Privacy mask
  • IP address filtering
  • 3GPP / ISMA
  • DC 12V / AC 24V / PoE
  • Removable IR-cut filter for Day/Night function
  • 16 languages on Web interface

The GeoVision GV-BL220D is a 2 Megapixel IP Bullet Camera. The GeoVision GV-BL220D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL220D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL220D Network Bullet Camera supports both DC 12V and AC 24V power supply.


GeoVision GV-BL220D Specification


td bgColor=#CECFCE class="ctn_table">

5 : 4

Camera
Image Sensor1/2.5" progressive scan CMOS
Picture Elements1920 (H) x 1080 (V)
Minimum IlluminationColor1 Lux (1/30 sec), 0.5 Lux (1/5 sec)
B/W0 Lux
IR ON
Shutter SpeedAutomatic, Manual (1/5 ~ 1/8000 sec)
White BalanceAutomatic, Manual (2800K ~ 8500K)
Lens
Megapixel Yes
Removable IR-cut filter for Day/Night function Yes
Lens TypeVarifocal
Focal Length3.6 ~ 9 mm
Maximum ApertureF / 1.3
MountØ 14 mm
p style="margin-left: 4; margin-top: 1; margin-bottom: 1">Image Format 1/3"
Angle of ViewDiagonal 76° (W
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number GeoVision GV-BL220D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2776431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 3840 lines
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details