Security Camera Warehouse Long Range, Dual Lens, High Resolution Security Camera

Description
Key Features 1/3" Sony Super HAD CCD (Color) 1/3" Sony EX-View HAD CCD (B/W) 540 TV Lines, 600 TV Lines (B/W) 42 unit 5mm LEDs Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 60 - 80 Meters (180FT - 240FT) Weather Proof IP65 Rating Dual Voltage 24V AC / 12V DC, 1500mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD (Color); 1/3" Sony EX-View HAD CCD (B/W) Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Composite Video Output(1.0Vp-p 75ΩTerminated) Synchronization Internal Resolutin 540 TV Lines (Color), 600 TV Lines (B/W) Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec Back Light Compensation Auto Gain Control Auto IR LED 42 unit Infrared LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 60o IR Working Distance 60~80 meters (180~240ft) Lens Korea 8.0mm~22.0mm Vari-focal Lens IP Rating Weather Proof IP65 Power Supply 24V AC or 12V DC, Dual Voltage Power Consumption 1500mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2100g (with bracket) Long Range, Dual Lens, High Resolution Security Camera SCBH6060 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynami
Description
Key Features 1/3" Sony Super HAD CCD (Color) 1/3" Sony EX-View HAD CCD (B/W) 540 TV Lines, 600 TV Lines (B/W) 42 unit 5mm LEDs Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 60 - 80 Meters (180FT - 240FT) Weather Proof IP65 Rating Dual Voltage 24V AC / 12V DC, 1500mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD (Color); 1/3" Sony EX-View HAD CCD (B/W) Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Composite Video Output(1.0Vp-p 75ΩTerminated) Synchronization Internal Resolutin 540 TV Lines (Color), 600 TV Lines (B/W) Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec Back Light Compensation Auto Gain Control Auto IR LED 42 unit Infrared LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 60o IR Working Distance 60~80 meters (180~240ft) Lens Korea 8.0mm~22.0mm Vari-focal Lens IP Rating Weather Proof IP65 Power Supply 24V AC or 12V DC, Dual Voltage Power Consumption 1500mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2100g (with bracket) Long Range, Dual Lens, High Resolution Security Camera SCBH6060 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynami

Suppliers

Company
Product
Description
Supplier Links
Key Features 1/3" Sony Super HAD CCD (Color) 1/3" Sony EX-View HAD CCD (B/W) 540 TV Lines, 600 TV Lines (B/W) 42 unit 5mm LEDs Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 60 - 80 Meters (180FT - 240FT) Weather Proof IP65 Rating Dual Voltage 24V AC / 12V DC, 1500mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD (Color); 1/3" Sony EX-View HAD CCD (B/W) Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Composite Video Output(1.0Vp-p 75ΩTerminated) Synchronization Internal Resolutin 540 TV Lines (Color), 600 TV Lines (B/W) Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec Back Light Compensation Auto Gain Control Auto IR LED 42 unit Infrared LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 60o IR Working Distance 60~80 meters (180~240ft) Lens Korea 8.0mm~22.0mm Vari-focal Lens IP Rating Weather Proof IP65 Power Supply 24V AC or 12V DC, Dual Voltage Power Consumption 1500mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2100g (with bracket) Long Range, Dual Lens, High Resolution Security Camera SCBH6060 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynami

Key Features

  • 1/3" Sony Super HAD CCD (Color)
  • 1/3" Sony EX-View HAD CCD (B/W)
  • 540 TV Lines, 600 TV Lines (B/W)
  • 42 unit 5mm LEDs
  • Korea 8.0mm - 22.0mm Vari-focal Lens
  • 0.01 Lux @ F2.0 (0 Lux IR On)
  • IR Distance 60 - 80 Meters (180FT - 240FT)
  • Weather Proof IP65 Rating
  • Dual Voltage 24V AC / 12V DC, 1500mA (IR On)

Specifications

Image Sensor

1/3" Sony Super HAD CCD (Color); 1/3" Sony EX-View HAD CCD (B/W)

Total Pixels

NTSC: 768 (H) X 494 (V)

S/N Ratio

More than 52dB

Video Output

Composite Video Output(1.0Vp-p 75ΩTerminated)

Synchronization

Internal

Resolutin

540 TV Lines (Color), 600 TV Lines (B/W)

Minimum Illumination

0.01 Lux @ F2.0 (0 Lux IR On)

Electronic Shutter Speed

1/50 (1/60) - 1/100, 000 sec

Back Light Compensation

Auto

Gain Control

Auto

IR LED

42 unit Infrared LED

IR Wavelength

850nm

IR LED Life

20,000 Hours

View Angle

60o

IR Working Distance

60~80 meters (180~240ft)

Lens

Korea 8.0mm~22.0mm Vari-focal Lens

IP Rating

Weather Proof IP65

Power Supply

24V AC or 12V DC, Dual Voltage

Power Consumption

1500mA (IR On)

Operating Temp

-20oC to 50oC (-4oF to 122oF)

Humidity

RH95% Max.

Dimension

284(L) x 161(W) x 233(H) mm

Weight

4.6 lbs / 2100g (with bracket)

Long Range, Dual Lens, High Resolution Security Camera SCBH6060 Additional Information

Color VideoYes
InfraredYes
UseOutdoor
Lens TypeVari-focal
Weather RatingWeather Proof
Wide Dynami
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Long Range, Dual Lens, High Resolution Security Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vision Sensors - 309885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Specialty Camera Type Vision Sensor
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details