Security Camera Warehouse Vivotek FD8161 Dome Network Camera

Description
VIVOTEK FD8161 is a professional-series fixed dome network camera featuring superb megapixel image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances and airports, or applications requiring accurate identification of human faces or license plate numbers. Featuring a 2-megapixel sensor, this camera is able to provide extremely wide coverage with the finest details. With a field of view 6 times larger than a VGA camera, the FD8161 significantly reduces the number of cameras installed. The FD8161 supports the latest in H.264 compression technology, drastically reducing file sizes by 90%. The cropping function removes unnecessary information and transmits only the designated image to optimize bandwidth and storage usage, and the ePTZ feature enables users to focus on close-up shots of different areas in the camera’s view without moving the camera physically. Together with multiple streams which transmit individually configured video feeds simultaneously for viewing on different platforms, the FD8161 is able to meet a diverse set of needs and bandwidth constraints. The camera also comes equipped with a removable IR-cut filter and IR illuminators (15 meters) to provide great clarity and contrast 24 hours a day. Other advanced features include a PIR (Passive Infrared) sensor, a 3-axis mechanism for flexible instal- lation, 802.3af PoE, SD/SDHC card slot, tamper detection, and two-way audio. With the included ST7501 32-CH central management software, the FD8161 is the ultimate camera for demanding environments. Vivotek FD8161 Features 2-megapixel CMOS Sensor 3 ~ 9 mm Vari-focal, Auto-iris Lens Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams ePTZ for Data Efficiency Activity Adaptive Streaming for Dynamic Frame Rate Control 3-axis Mechanical Design for Ceiling/Wall Mount Installation Built-in PIR Sensor for Human Detection Built-in 802.3af Compliant PoE Built-in SD/SDHC Card Slot for On-board Storage Recessed Design with Cable Management for Clean Appearance Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3 ~ 9 mm F 1.2 (wide) F 2.1 (tele) auto iris Board lens Removable IR-cut filter for day & night function
Description
VIVOTEK FD8161 is a professional-series fixed dome network camera featuring superb megapixel image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances and airports, or applications requiring accurate identification of human faces or license plate numbers. Featuring a 2-megapixel sensor, this camera is able to provide extremely wide coverage with the finest details. With a field of view 6 times larger than a VGA camera, the FD8161 significantly reduces the number of cameras installed. The FD8161 supports the latest in H.264 compression technology, drastically reducing file sizes by 90%. The cropping function removes unnecessary information and transmits only the designated image to optimize bandwidth and storage usage, and the ePTZ feature enables users to focus on close-up shots of different areas in the camera’s view without moving the camera physically. Together with multiple streams which transmit individually configured video feeds simultaneously for viewing on different platforms, the FD8161 is able to meet a diverse set of needs and bandwidth constraints. The camera also comes equipped with a removable IR-cut filter and IR illuminators (15 meters) to provide great clarity and contrast 24 hours a day. Other advanced features include a PIR (Passive Infrared) sensor, a 3-axis mechanism for flexible instal- lation, 802.3af PoE, SD/SDHC card slot, tamper detection, and two-way audio. With the included ST7501 32-CH central management software, the FD8161 is the ultimate camera for demanding environments. Vivotek FD8161 Features 2-megapixel CMOS Sensor 3 ~ 9 mm Vari-focal, Auto-iris Lens Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams ePTZ for Data Efficiency Activity Adaptive Streaming for Dynamic Frame Rate Control 3-axis Mechanical Design for Ceiling/Wall Mount Installation Built-in PIR Sensor for Human Detection Built-in 802.3af Compliant PoE Built-in SD/SDHC Card Slot for On-board Storage Recessed Design with Cable Management for Clean Appearance Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3 ~ 9 mm F 1.2 (wide) F 2.1 (tele) auto iris Board lens Removable IR-cut filter for day & night function

Suppliers

Company
Product
Description
Supplier Links
VIVOTEK FD8161 is a professional-series fixed dome network camera featuring superb megapixel image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances and airports, or applications requiring accurate identification of human faces or license plate numbers. Featuring a 2-megapixel sensor, this camera is able to provide extremely wide coverage with the finest details. With a field of view 6 times larger than a VGA camera, the FD8161 significantly reduces the number of cameras installed. The FD8161 supports the latest in H.264 compression technology, drastically reducing file sizes by 90%. The cropping function removes unnecessary information and transmits only the designated image to optimize bandwidth and storage usage, and the ePTZ feature enables users to focus on close-up shots of different areas in the camera’s view without moving the camera physically. Together with multiple streams which transmit individually configured video feeds simultaneously for viewing on different platforms, the FD8161 is able to meet a diverse set of needs and bandwidth constraints. The camera also comes equipped with a removable IR-cut filter and IR illuminators (15 meters) to provide great clarity and contrast 24 hours a day. Other advanced features include a PIR (Passive Infrared) sensor, a 3-axis mechanism for flexible instal- lation, 802.3af PoE, SD/SDHC card slot, tamper detection, and two-way audio. With the included ST7501 32-CH central management software, the FD8161 is the ultimate camera for demanding environments. Vivotek FD8161 Features 2-megapixel CMOS Sensor 3 ~ 9 mm Vari-focal, Auto-iris Lens Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams ePTZ for Data Efficiency Activity Adaptive Streaming for Dynamic Frame Rate Control 3-axis Mechanical Design for Ceiling/Wall Mount Installation Built-in PIR Sensor for Human Detection Built-in 802.3af Compliant PoE Built-in SD/SDHC Card Slot for On-board Storage Recessed Design with Cable Management for Clean Appearance Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3 ~ 9 mm F 1.2 (wide) F 2.1 (tele) auto iris Board lens Removable IR-cut filter for day & night function

VIVOTEK FD8161 is a professional-series fixed dome network camera featuring superb megapixel image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances and airports, or applications requiring accurate identification of human faces or license plate numbers.
Featuring a 2-megapixel sensor, this camera is able to provide extremely wide coverage with the finest details. With a field of view 6 times larger than a VGA camera, the FD8161 significantly reduces the number of cameras installed.
The FD8161 supports the latest in H.264 compression technology, drastically reducing file sizes by 90%. The cropping function removes unnecessary information and transmits only the designated image to optimize bandwidth and storage usage, and the ePTZ feature enables users to focus on close-up shots of different areas in the camera’s view without moving the camera physically. Together with multiple streams which transmit individually configured video feeds simultaneously for viewing on different platforms, the FD8161 is able to meet a diverse set of needs and bandwidth constraints.
The camera also comes equipped with a removable IR-cut filter and IR illuminators (15 meters) to provide great clarity and contrast 24 hours a day. Other advanced features include a PIR (Passive Infrared) sensor, a 3-axis mechanism for flexible instal- lation, 802.3af PoE, SD/SDHC card slot, tamper detection, and two-way audio. With the included ST7501 32-CH central management software, the FD8161 is the ultimate camera for demanding environments.

Vivotek FD8161 Features

2-megapixel CMOS Sensor
3 ~ 9 mm Vari-focal, Auto-iris Lens
Removable IR-cut Filter for Day & Night Function
Built-in IR Illuminators, effective up to 15 Meters
Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec)
Multiple Simultaneous Streams
ePTZ for Data Efficiency
Activity Adaptive Streaming for Dynamic Frame Rate Control
3-axis Mechanical Design for Ceiling/Wall Mount Installation
Built-in PIR Sensor for Human Detection
Built-in 802.3af Compliant PoE
Built-in SD/SDHC Card Slot for On-board Storage
Recessed Design with Cable Management for Clean Appearance
Supports ONVIF Standard to Simplify Integration and Enhance Interoperability

SystemCPU: TI DM365 SoC
Flash: 128MB
RAM: 256MB
Embedded OS: Linux 2.6
Lensf=3 ~ 9 mm
F 1.2 (wide)
F 2.1 (tele)
auto iris
Board lens
Removable IR-cut filter for day & night function
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek FD8161 Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 1248660 - RS Components, Ltd.
Specs
Camera Function Video
View Details