Security Camera Warehouse Geovision GV-CB120D

Description
The Geovision GV-CB120D camera is a 1.3 MP Cube IP Camera. Geovision GV-CB120D Features 1/2.5’’ Progressive Scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 Built-in speaker and microphone Micro SD/SDHC Card Slot G.711 and AAC audio codec Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA Megapixel lens 16 languages on Web interface Geovision GV-CB120D Specifications Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Electronic Day/Night function Yes Lens Type Fixed Focal Length 3.35 mm Max Aperture F/2.4 Image Format 1/3" Angle of view Diagonal 142° Horizontal 131° Vertical 112° Operation Focus No Zoom No Iris Fixed Operation Video Compression H.264, MPEG4, MJPEG Video Stream Stream 1 from H.264 and MJPEG Stream 2 from H.264, MPEG4 and MJPEG Frame Rate 30 fps at 1280 x 1024 * The frame rate and the performance may vary depending on the number of connections
Description
The Geovision GV-CB120D camera is a 1.3 MP Cube IP Camera. Geovision GV-CB120D Features 1/2.5’’ Progressive Scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 Built-in speaker and microphone Micro SD/SDHC Card Slot G.711 and AAC audio codec Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA Megapixel lens 16 languages on Web interface Geovision GV-CB120D Specifications Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Electronic Day/Night function Yes Lens Type Fixed Focal Length 3.35 mm Max Aperture F/2.4 Image Format 1/3" Angle of view Diagonal 142° Horizontal 131° Vertical 112° Operation Focus No Zoom No Iris Fixed Operation Video Compression H.264, MPEG4, MJPEG Video Stream Stream 1 from H.264 and MJPEG Stream 2 from H.264, MPEG4 and MJPEG Frame Rate 30 fps at 1280 x 1024 * The frame rate and the performance may vary depending on the number of connections

Suppliers

Company
Product
Description
Supplier Links
The Geovision GV-CB120D camera is a 1.3 MP Cube IP Camera. Geovision GV-CB120D Features 1/2.5’’ Progressive Scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 Built-in speaker and microphone Micro SD/SDHC Card Slot G.711 and AAC audio codec Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA Megapixel lens 16 languages on Web interface Geovision GV-CB120D Specifications Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Electronic Day/Night function Yes Lens Type Fixed Focal Length 3.35 mm Max Aperture F/2.4 Image Format 1/3" Angle of view Diagonal 142° Horizontal 131° Vertical 112° Operation Focus No Zoom No Iris Fixed Operation Video Compression H.264, MPEG4, MJPEG Video Stream Stream 1 from H.264 and MJPEG Stream 2 from H.264, MPEG4 and MJPEG Frame Rate 30 fps at 1280 x 1024 * The frame rate and the performance may vary depending on the number of connections

The Geovision GV-CB120D camera is a 1.3 MP Cube IP Camera.


    Geovision GV-CB120D Features
  • 1/2.5’’ Progressive Scan CMOS
  • Dual video streams from two of H.264, MJPEG and MPEG4
  • Up to 30 fps at 1280 x 1024
  • Built-in speaker and microphone
  • Micro SD/SDHC Card Slot
  • G.711 and AAC audio codec
  • Motion detection
  • Tampering alarm
  • Privacy mask
  • IP address filtering
  • 3GPP / ISMA
  • Megapixel lens
  • 16 languages on Web interface

Geovision GV-CB120D Specifications

Camera
Image Sensor1/2.5" progressive scan CMOS
Picture Elements1280 (H) x 1024 (V)
Minimum IlluminationColor1 Lux (1/30 sec), 0.5 Lux (1/5 sec)
Shutter SpeedAutomatic, Manual (1/5 ~ 1/8000 sec)
White BalanceAutomatic, Manual (2800K ~ 8500K)
Lens
Megapixel Yes
Electronic Day/Night functionYes
Lens TypeFixed
Focal Length3.35 mm
Max ApertureF/2.4
Image Format1/3"
Angle of viewDiagonal142°
Horizontal131°
Vertical112°
OperationFocusNo
ZoomNo
IrisFixed
Operation
Video Compression H.264, MPEG4, MJPEG
Video StreamStream 1 from H.264 and MJPEG
Stream 2 from H.264, MPEG4 and MJPEG
Frame Rate30 fps at 1280 x 1024
* The frame rate and the performance may vary depending on the number of connections
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Geovision GV-CB120D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 1924383 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 480 lines
Vertical Resolution 234 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details