Security Camera Warehouse Geovision NRMD1

Description
[CAMERA SPEC] ******************** ***************** Number of Camera 4pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 3.6 mm PoE Standard IEEE 802.3af Power over Ethernet / PSE [SYSTEM SPEC] ******************** ***************** CPU Intel® Processor RAM DDRII 1GB OS Microsoft Windows XP Embedded Surveillance System GV-NVR Lite HDD (OS) 2.5 HDD Storage(Data) via USB 2.0 Hard Drive Power Consumption 40W Operating Temp. 0°C ~ 35 °C / 32 °F ~ 95 °F Humidity 0 ~ 80% RH (non-condensing) Dimensions W 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in Weight 650 g Ethernet RJ-45, 10 / 100 / 1000 Mbps VGA Output DVI-D Output (DVI-D signal Only) USB 2.0 Front : 2 ports, Rear : 4 ports Video Codec MJPEG / MPEG4 / H.264 Video Input NVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA ) Audio Compression G.711 Audio Input NVR (GV ) :4 channels Display Frames (CIF) * 15 (Recording 1.3M)/30(Recording VGA) ** per channel Recording Frames 15 (Recording 1.3M)/30(Recording VGA) per channel Playback (Local) Single View Playback (Remote) Single View, Quad View, Multi View Video Analysis Privacy Mask, Screen Change IP Cam Video Resolution 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), Backup Type DVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW*** Recovery Automatic system rebuild Alarm Via GV-IO USB Box (Optional) Remote Access TCP/ IP, LAN, WAN, Internet, ISDN Optional Products GV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard / GV-IR Re
Description
[CAMERA SPEC] ******************** ***************** Number of Camera 4pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 3.6 mm PoE Standard IEEE 802.3af Power over Ethernet / PSE [SYSTEM SPEC] ******************** ***************** CPU Intel® Processor RAM DDRII 1GB OS Microsoft Windows XP Embedded Surveillance System GV-NVR Lite HDD (OS) 2.5 HDD Storage(Data) via USB 2.0 Hard Drive Power Consumption 40W Operating Temp. 0°C ~ 35 °C / 32 °F ~ 95 °F Humidity 0 ~ 80% RH (non-condensing) Dimensions W 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in Weight 650 g Ethernet RJ-45, 10 / 100 / 1000 Mbps VGA Output DVI-D Output (DVI-D signal Only) USB 2.0 Front : 2 ports, Rear : 4 ports Video Codec MJPEG / MPEG4 / H.264 Video Input NVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA ) Audio Compression G.711 Audio Input NVR (GV ) :4 channels Display Frames (CIF) * 15 (Recording 1.3M)/30(Recording VGA) ** per channel Recording Frames 15 (Recording 1.3M)/30(Recording VGA) per channel Playback (Local) Single View Playback (Remote) Single View, Quad View, Multi View Video Analysis Privacy Mask, Screen Change IP Cam Video Resolution 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), Backup Type DVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW*** Recovery Automatic system rebuild Alarm Via GV-IO USB Box (Optional) Remote Access TCP/ IP, LAN, WAN, Internet, ISDN Optional Products GV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard / GV-IR Re

Suppliers

Company
Product
Description
Supplier Links
[CAMERA SPEC] ******************** ***************** Number of Camera 4pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 3.6 mm PoE Standard IEEE 802.3af Power over Ethernet / PSE [SYSTEM SPEC] ******************** ***************** CPU Intel® Processor RAM DDRII 1GB OS Microsoft Windows XP Embedded Surveillance System GV-NVR Lite HDD (OS) 2.5 HDD Storage(Data) via USB 2.0 Hard Drive Power Consumption 40W Operating Temp. 0°C ~ 35 °C / 32 °F ~ 95 °F Humidity 0 ~ 80% RH (non-condensing) Dimensions W 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in Weight 650 g Ethernet RJ-45, 10 / 100 / 1000 Mbps VGA Output DVI-D Output (DVI-D signal Only) USB 2.0 Front : 2 ports, Rear : 4 ports Video Codec MJPEG / MPEG4 / H.264 Video Input NVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA ) Audio Compression G.711 Audio Input NVR (GV ) :4 channels Display Frames (CIF) * 15 (Recording 1.3M)/30(Recording VGA) ** per channel Recording Frames 15 (Recording 1.3M)/30(Recording VGA) per channel Playback (Local) Single View Playback (Remote) Single View, Quad View, Multi View Video Analysis Privacy Mask, Screen Change IP Cam Video Resolution 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), Backup Type DVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW*** Recovery Automatic system rebuild Alarm Via GV-IO USB Box (Optional) Remote Access TCP/ IP, LAN, WAN, Internet, ISDN Optional Products GV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard / GV-IR Re
[CAMERA SPEC]*************************************
Number of Camera4pc
Image Sensor1/3 progressive scan CMOS
Picture Elements1280 (H) x 1024 (V)
Video CodecH.264, MPEG4, MJPEG
Focal Lengthf = 3.6 mm
PoE StandardIEEE 802.3af Power over Ethernet / PSE
[SYSTEM SPEC]*************************************
CPUIntel® Processor
RAMDDRII 1GB
OSMicrosoft Windows XP Embedded
Surveillance SystemGV-NVR Lite
HDD (OS)2.5 HDD
Storage(Data)via USB 2.0 Hard Drive
Power Consumption40W
Operating Temp.0°C ~ 35 °C / 32 °F ~ 95 °F
Humidity0 ~ 80% RH (non-condensing)
DimensionsW 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in
Weight650 g
EthernetRJ-45, 10 / 100 / 1000 Mbps
VGA OutputDVI-D Output (DVI-D signal Only)
USB 2.0Front : 2 ports, Rear : 4 ports
Video CodecMJPEG / MPEG4 / H.264
Video InputNVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA )
Audio CompressionG.711
Audio InputNVR (GV ) :4 channels
Display Frames (CIF) *15 (Recording 1.3M)/30(Recording VGA) ** per channel
Recording Frames15 (Recording 1.3M)/30(Recording VGA) per channel
Playback (Local)Single View
Playback (Remote)Single View, Quad View, Multi View
Video AnalysisPrivacy Mask, Screen Change
IP Cam Video Resolution1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF),
Backup TypeDVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW***
RecoveryAutomatic system rebuild
AlarmVia GV-IO USB Box (Optional)
Remote AccessTCP/ IP, LAN, WAN, Internet, ISDN
Optional ProductsGV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard / GV-IR Re
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Geovision NRMD1
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2029874 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details