Security Camera Warehouse Indoor Infrared Dome Camera Sony SCD707

Description
480 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT Plastic Case 12V DC, 500mA Min Indoor Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC Effective Pixels: 768 (H) x 582 (V) Sensing Area: 4.9mm x 3.7mm Resolution: 480 TV lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: 2.8~10mm Vari-focal Lens Infrared LED: 36 Pcs Infrared Distance: 98FT Infrared Wavelength: 850nm Video Output: 1.0Vp-p 75Ω Power Supply: DC 12V, 500mA Min Dimension: Ø 4.7" x 3.6" Indoor Infrared Dome Camera Sony SCD707 Additional Information Color Video Yes Infrared Yes Use Indoor Lens Type Vari-focal Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A
Description
480 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT Plastic Case 12V DC, 500mA Min Indoor Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC Effective Pixels: 768 (H) x 582 (V) Sensing Area: 4.9mm x 3.7mm Resolution: 480 TV lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: 2.8~10mm Vari-focal Lens Infrared LED: 36 Pcs Infrared Distance: 98FT Infrared Wavelength: 850nm Video Output: 1.0Vp-p 75Ω Power Supply: DC 12V, 500mA Min Dimension: Ø 4.7" x 3.6" Indoor Infrared Dome Camera Sony SCD707 Additional Information Color Video Yes Infrared Yes Use Indoor Lens Type Vari-focal Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
480 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT Plastic Case 12V DC, 500mA Min Indoor Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC Effective Pixels: 768 (H) x 582 (V) Sensing Area: 4.9mm x 3.7mm Resolution: 480 TV lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: 2.8~10mm Vari-focal Lens Infrared LED: 36 Pcs Infrared Distance: 98FT Infrared Wavelength: 850nm Video Output: 1.0Vp-p 75Ω Power Supply: DC 12V, 500mA Min Dimension: Ø 4.7" x 3.6" Indoor Infrared Dome Camera Sony SCD707 Additional Information Color Video Yes Infrared Yes Use Indoor Lens Type Vari-focal Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A
  • 480 TV Lines
  • 2.8~10mm Vari-focal Lens
  • 36 Pcs IR LEDs, IR Distance: 98FT
  • Plastic Case
  • 12V DC, 500mA Min
  • Indoor

  • Image Sensor: 1/3" Sony High Resolution CCD
  • Signal System: NTSC
  • Effective Pixels: 768 (H) x 582 (V)
  • Sensing Area: 4.9mm x 3.7mm
  • Resolution: 480 TV lines
  • MIN. Illumination: 0.0 Lux (IR on)
  • S/N Ratio: More than 48 dB
  • Auto Electronic Shutter: 1/60 to 1/100,000 sec
  • Lens Types: 2.8~10mm Vari-focal Lens
  • Infrared LED: 36 Pcs
  • Infrared Distance: 98FT
  • Infrared Wavelength: 850nm
  • Video Output: 1.0Vp-p 75Ω
  • Power Supply: DC 12V, 500mA Min
  • Dimension: Ø 4.7" x 3.6"

Indoor Infrared Dome Camera Sony SCD707 Additional Information

Color VideoYes
InfraredYes
UseIndoor
Lens TypeVari-focal
Weather RatingNo
Wide Dynamic RangeNo
Day / Night (Low Lux)No
VandalproofNo
Long RangeNo
ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Indoor Infrared Dome Camera Sony SCD707
Camera Function Video
Unlock Full Specs
to access all available technical data