Security Camera Warehouse Lip Stick Camera Sony SCH903

Description
SCH903 Lip Stick Camera Key Features 1/4” Sony Color CCD 420 TV Line 1 Lux / F1.2 3.6mm Flat Lens DC 12V, 120mA Mounting Bracket Included Image Pick-up Device: 1/3” Sony Color CCD Signal System: PAL/NTSC Effective Pixels: PAL: 512(H)x492(V) NTSC: 512(H)x582(V) Horizontal Resolution: 420 TV Lines Minimum Illumination: 1 Lux / F1.2 S/N Ratio: More than 48 dB Electronic Shutter: 1/50(1/60) ~ 1/100,000 Sec White Balance: Auto Back Light Compensation: Auto Lens: 3.6mm Flat Lens Video Output: 1.0 Vp-p 75 Ω, BNC Power Supply: DC 12V Power Consumption: 110mA Dimension: 24 x 31(L) mm Operating Temperature: -10°C to 50 °C Lip Stick Camera Sony SCH903 Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A
Description
SCH903 Lip Stick Camera Key Features 1/4” Sony Color CCD 420 TV Line 1 Lux / F1.2 3.6mm Flat Lens DC 12V, 120mA Mounting Bracket Included Image Pick-up Device: 1/3” Sony Color CCD Signal System: PAL/NTSC Effective Pixels: PAL: 512(H)x492(V) NTSC: 512(H)x582(V) Horizontal Resolution: 420 TV Lines Minimum Illumination: 1 Lux / F1.2 S/N Ratio: More than 48 dB Electronic Shutter: 1/50(1/60) ~ 1/100,000 Sec White Balance: Auto Back Light Compensation: Auto Lens: 3.6mm Flat Lens Video Output: 1.0 Vp-p 75 Ω, BNC Power Supply: DC 12V Power Consumption: 110mA Dimension: 24 x 31(L) mm Operating Temperature: -10°C to 50 °C Lip Stick Camera Sony SCH903 Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
SCH903 Lip Stick Camera Key Features 1/4” Sony Color CCD 420 TV Line 1 Lux / F1.2 3.6mm Flat Lens DC 12V, 120mA Mounting Bracket Included Image Pick-up Device: 1/3” Sony Color CCD Signal System: PAL/NTSC Effective Pixels: PAL: 512(H)x492(V) NTSC: 512(H)x582(V) Horizontal Resolution: 420 TV Lines Minimum Illumination: 1 Lux / F1.2 S/N Ratio: More than 48 dB Electronic Shutter: 1/50(1/60) ~ 1/100,000 Sec White Balance: Auto Back Light Compensation: Auto Lens: 3.6mm Flat Lens Video Output: 1.0 Vp-p 75 Ω, BNC Power Supply: DC 12V Power Consumption: 110mA Dimension: 24 x 31(L) mm Operating Temperature: -10°C to 50 °C Lip Stick Camera Sony SCH903 Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

SCH903 Lip Stick Camera Key Features

  • 1/4” Sony Color CCD
  • 420 TV Line
  • 1 Lux / F1.2
  • 3.6mm Flat Lens
  • DC 12V, 120mA
  • Mounting Bracket Included
  • Image Pick-up Device: 1/3” Sony Color CCD
  • Signal System: PAL/NTSC
  • Effective Pixels: PAL: 512(H)x492(V) NTSC: 512(H)x582(V)
  • Horizontal Resolution: 420 TV Lines
  • Minimum Illumination: 1 Lux / F1.2
  • S/N Ratio: More than 48 dB
  • Electronic Shutter: 1/50(1/60) ~ 1/100,000 Sec
  • White Balance: Auto
  • Back Light Compensation: Auto
  • Lens: 3.6mm Flat Lens
  • Video Output: 1.0 Vp-p 75 Ω, BNC
  • Power Supply: DC 12V
  • Power Consumption: 110mA
  • Dimension: 24 x 31(L) mm
  • Operating Temperature: -10°C to 50 °C

Lip Stick Camera Sony SCH903 Additional Information

Color VideoYes
InfraredNo
UseIndoor
Lens TypeFixed
Weather RatingNo
Wide Dynamic RangeNo
Day / Night (Low Lux)No
VandalproofNo
Long RangeNo
ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Lip Stick Camera Sony SCH903
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 180154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details