Security Camera Warehouse Brickcom WVS01AP

Description
The Brickcom VS-01A series is a high performance video server which helps users makes an easy transition from an analog to IP-based surveillance system. It offers a single channel solution which integrates any analog camera into the IP system. Equipped with outstanding video processing capabilities, the VS-01A brings the high video quality of IP cameras to any analog system. The VS-01A is able to automatically scan analog signals (NTSC/PAL) and adapt to the optimum operation mode to offer the best video conversion. By offering H.264/M-JPEG/MPEG-4 triple codec compression, it is able to offer a flexible system which does not require high bandwidth and storage capabilities. Through these features, the VS-01A is able to simultaneously deliver dual configurable video streams at 30fps at D1 resolution. The wireless model of the VS-01A transforms any analog camera into one that is not restricted by location or landforms. By adopting the technology of IEEE 802.11 a/b/g/n, the camera only needs to be set in an area with wireless coverage to transmit the video feed. The WPS button on the WVS-01A allows for easy configuration and troubleshooting by simplifying the complicated camera to AP/Router connection. Users do not have to worry about the data connection failing because each video server is equipped with a SD/SDHC memory card slot for local storage. Support for Power over Ethernet enables the video server, as well as the analog camera, to use the same cable for power and data transmission, eliminating the need to install an external power supply. By adopting the technology of video enhancement (3D de-interface, 3D noise reduction and WDR enhancement), Brickcom VS-01A offer high video quality of IP cameras and make the Video smooth and detailed. Product Name Wireless 1 channel Video Server Hardware System CPU: 500 MHz; Flash: 16M; RAM: 64M DDR Video Compression : H.264 / MPEG4 / MJPEG Input Analog composite video BNC input, NTSC/PAL auto-sensing Output Analog composite video BNC output Image Resolution and Frame Rate NTSC: 30fps@720x480; PAL: 25fps@720x576 Audio Streaming Two-way audio support Audio Input Built-in microphone, external microphone or Line input Audio output Line output Ethernet one 10/100Mbps RJ-45, IEEE 802.11a/b/g/n compliance (*) Supported Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP, Wi
Description
The Brickcom VS-01A series is a high performance video server which helps users makes an easy transition from an analog to IP-based surveillance system. It offers a single channel solution which integrates any analog camera into the IP system. Equipped with outstanding video processing capabilities, the VS-01A brings the high video quality of IP cameras to any analog system. The VS-01A is able to automatically scan analog signals (NTSC/PAL) and adapt to the optimum operation mode to offer the best video conversion. By offering H.264/M-JPEG/MPEG-4 triple codec compression, it is able to offer a flexible system which does not require high bandwidth and storage capabilities. Through these features, the VS-01A is able to simultaneously deliver dual configurable video streams at 30fps at D1 resolution. The wireless model of the VS-01A transforms any analog camera into one that is not restricted by location or landforms. By adopting the technology of IEEE 802.11 a/b/g/n, the camera only needs to be set in an area with wireless coverage to transmit the video feed. The WPS button on the WVS-01A allows for easy configuration and troubleshooting by simplifying the complicated camera to AP/Router connection. Users do not have to worry about the data connection failing because each video server is equipped with a SD/SDHC memory card slot for local storage. Support for Power over Ethernet enables the video server, as well as the analog camera, to use the same cable for power and data transmission, eliminating the need to install an external power supply. By adopting the technology of video enhancement (3D de-interface, 3D noise reduction and WDR enhancement), Brickcom VS-01A offer high video quality of IP cameras and make the Video smooth and detailed. Product Name Wireless 1 channel Video Server Hardware System CPU: 500 MHz; Flash: 16M; RAM: 64M DDR Video Compression : H.264 / MPEG4 / MJPEG Input Analog composite video BNC input, NTSC/PAL auto-sensing Output Analog composite video BNC output Image Resolution and Frame Rate NTSC: 30fps@720x480; PAL: 25fps@720x576 Audio Streaming Two-way audio support Audio Input Built-in microphone, external microphone or Line input Audio output Line output Ethernet one 10/100Mbps RJ-45, IEEE 802.11a/b/g/n compliance (*) Supported Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP, Wi

Suppliers

Company
Product
Description
Supplier Links
The Brickcom VS-01A series is a high performance video server which helps users makes an easy transition from an analog to IP-based surveillance system. It offers a single channel solution which integrates any analog camera into the IP system. Equipped with outstanding video processing capabilities, the VS-01A brings the high video quality of IP cameras to any analog system. The VS-01A is able to automatically scan analog signals (NTSC/PAL) and adapt to the optimum operation mode to offer the best video conversion. By offering H.264/M-JPEG/MPEG-4 triple codec compression, it is able to offer a flexible system which does not require high bandwidth and storage capabilities. Through these features, the VS-01A is able to simultaneously deliver dual configurable video streams at 30fps at D1 resolution. The wireless model of the VS-01A transforms any analog camera into one that is not restricted by location or landforms. By adopting the technology of IEEE 802.11 a/b/g/n, the camera only needs to be set in an area with wireless coverage to transmit the video feed. The WPS button on the WVS-01A allows for easy configuration and troubleshooting by simplifying the complicated camera to AP/Router connection. Users do not have to worry about the data connection failing because each video server is equipped with a SD/SDHC memory card slot for local storage. Support for Power over Ethernet enables the video server, as well as the analog camera, to use the same cable for power and data transmission, eliminating the need to install an external power supply. By adopting the technology of video enhancement (3D de-interface, 3D noise reduction and WDR enhancement), Brickcom VS-01A offer high video quality of IP cameras and make the Video smooth and detailed. Product Name Wireless 1 channel Video Server Hardware System CPU: 500 MHz; Flash: 16M; RAM: 64M DDR Video Compression : H.264 / MPEG4 / MJPEG Input Analog composite video BNC input, NTSC/PAL auto-sensing Output Analog composite video BNC output Image Resolution and Frame Rate NTSC: 30fps@720x480; PAL: 25fps@720x576 Audio Streaming Two-way audio support Audio Input Built-in microphone, external microphone or Line input Audio output Line output Ethernet one 10/100Mbps RJ-45, IEEE 802.11a/b/g/n compliance (*) Supported Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP, Wi

The Brickcom VS-01A series is a high performance video server which helps users makes an easy transition from an analog to IP-based surveillance system. It offers a single channel solution which integrates any analog camera into the IP system. Equipped with outstanding video processing capabilities, the VS-01A brings the high video quality of IP cameras to any analog system.

The VS-01A is able to automatically scan analog signals (NTSC/PAL) and adapt to the optimum operation mode to offer the best video conversion. By offering H.264/M-JPEG/MPEG-4 triple codec compression, it is able to offer a flexible system which does not require high bandwidth and storage capabilities. Through these features, the VS-01A is able to simultaneously deliver dual configurable video streams at 30fps at D1 resolution. The wireless model of the VS-01A transforms any analog camera into one that is not restricted by location or landforms. By adopting the technology of IEEE 802.11 a/b/g/n, the camera only needs to be set in an area with wireless coverage to transmit the video feed. The WPS button on the WVS-01A allows for easy configuration and troubleshooting by simplifying the complicated camera to AP/Router connection. Users do not have to worry about the data connection failing because each video server is equipped with a SD/SDHC memory card slot for local storage. Support for Power over Ethernet enables the video server, as well as the analog camera, to use the same cable for power and data transmission, eliminating the need to install an external power supply. By adopting the technology of video enhancement (3D de-interface, 3D noise reduction and WDR enhancement), Brickcom VS-01A offer high video quality of IP cameras and make the Video smooth and detailed.

Product NameWireless 1 channel Video Server
Hardware SystemCPU: 500 MHz; Flash: 16M; RAM: 64M DDR
VideoCompression : H.264 / MPEG4 / MJPEG
InputAnalog composite video BNC input, NTSC/PAL auto-sensing
OutputAnalog composite video BNC output
Image Resolution and Frame RateNTSC: 30fps@720x480; PAL: 25fps@720x576
Audio StreamingTwo-way audio support
Audio InputBuilt-in microphone, external microphone or Line input
Audio outputLine output
Ethernetone 10/100Mbps RJ-45, IEEE 802.11a/b/g/n compliance (*)
Supported ProtocolsTCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE, UPnP, RTP, RTSP,RTCP, Wi
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Brickcom WVS01AP
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 282222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details