1/3" color CCD
3.6mm fixed lens
21 IR LEDs, 50ft
DC 12V
Indoor
420 TV Lines Indoor Plastic Turret Dome Camera Additional Information
Color Video
Yes
Infrared
Yes
Use
Indoor
Lens Type
Fixed
Weather Rating
No
Wide Dynamic Range
No
Day / Night (Low Lux)
Yes
Vandalproof
No
Long Range
No
Manufacturer
LTS
- 1/3" color CCD
- 3.6mm fixed lens
- 21 IR LEDs, 50ft
- DC 12V
- Indoor
- 420 TV Lines
Indoor Plastic Turret Dome Camera Additional Information
| Color Video | Yes |
| Infrared | Yes |
| Use | Indoor |
| Lens Type | Fixed |
| Weather Rating | No |
| Wide Dynamic Range | No |
| Day / Night (Low Lux) | Yes |
| Vandalproof | No |
| Long Range | No |
| Manufacturer | LTS |