Security Camera Warehouse Vivotek IP8332 Network Bullet Camera

Description
VIVOTEK IP8332 is a best-in-class, bullet-style network camera designed for diverse outdoor applications. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at a smooth 30 fps, the IP8332 is an all-in-one outdoor camera capable of capturing high quality and high resolution video. In order to adapt to constantly changing outdoor lighting conditions, the IP8332 features a removable IR-cut filter as well as IR illuminators effective up to 15M for superior image quality around the clock. For protection against harsh outdoor environments, the camera is encased in an IP66-rated housing and weather-proof casing to withstand rain and dust. The IP8332 supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With H.264, MPEG-4, and MJPEG compatibility all included, multiple streams can be simultaneously transmitted in any of these formats at different resolutions, frame rates, and image qualities for versatile platforms. The streams can also be individually configured to meet different needs or bandwidth constraints, thereby further optimizing bandwidth and storage. Incorporating a number of advanced features standard for VIVOTEK cameras, including tamper detection, 802.3af compliant PoE, SD/SDHC card slot, and VIVOTEK's 32-channel recording software, the IP8332 is the ideal solution for your outdoor surveillance needs. Vivotek IP8332 Features 1/4" CMOS Sensor in 1280 X 800 resolution Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams Activity Adaptive Streaming for Dynamic Frame Rate Control Weather-proof IP66 rated Housing Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Digital Input for External Sensor Built-in MicroSD/SDHC Card Slot for On-board Storage Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3.6 mm F 1.8 Board lens IR corrected Removable IR-cut filter for day & night function Angle of View 56° (horizontal) 41° (vertical) 71° (diagonal) Shutter Time 1/5 ~ 1/25,000 sec Image sensor 1/4" CMOS in 1280 x 800 Resolution Minimum Illumination 0 Lux
Description
VIVOTEK IP8332 is a best-in-class, bullet-style network camera designed for diverse outdoor applications. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at a smooth 30 fps, the IP8332 is an all-in-one outdoor camera capable of capturing high quality and high resolution video. In order to adapt to constantly changing outdoor lighting conditions, the IP8332 features a removable IR-cut filter as well as IR illuminators effective up to 15M for superior image quality around the clock. For protection against harsh outdoor environments, the camera is encased in an IP66-rated housing and weather-proof casing to withstand rain and dust. The IP8332 supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With H.264, MPEG-4, and MJPEG compatibility all included, multiple streams can be simultaneously transmitted in any of these formats at different resolutions, frame rates, and image qualities for versatile platforms. The streams can also be individually configured to meet different needs or bandwidth constraints, thereby further optimizing bandwidth and storage. Incorporating a number of advanced features standard for VIVOTEK cameras, including tamper detection, 802.3af compliant PoE, SD/SDHC card slot, and VIVOTEK's 32-channel recording software, the IP8332 is the ideal solution for your outdoor surveillance needs. Vivotek IP8332 Features 1/4" CMOS Sensor in 1280 X 800 resolution Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams Activity Adaptive Streaming for Dynamic Frame Rate Control Weather-proof IP66 rated Housing Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Digital Input for External Sensor Built-in MicroSD/SDHC Card Slot for On-board Storage Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3.6 mm F 1.8 Board lens IR corrected Removable IR-cut filter for day & night function Angle of View 56° (horizontal) 41° (vertical) 71° (diagonal) Shutter Time 1/5 ~ 1/25,000 sec Image sensor 1/4" CMOS in 1280 x 800 Resolution Minimum Illumination 0 Lux

Suppliers

Company
Product
Description
Supplier Links
VIVOTEK IP8332 is a best-in-class, bullet-style network camera designed for diverse outdoor applications. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at a smooth 30 fps, the IP8332 is an all-in-one outdoor camera capable of capturing high quality and high resolution video. In order to adapt to constantly changing outdoor lighting conditions, the IP8332 features a removable IR-cut filter as well as IR illuminators effective up to 15M for superior image quality around the clock. For protection against harsh outdoor environments, the camera is encased in an IP66-rated housing and weather-proof casing to withstand rain and dust. The IP8332 supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With H.264, MPEG-4, and MJPEG compatibility all included, multiple streams can be simultaneously transmitted in any of these formats at different resolutions, frame rates, and image qualities for versatile platforms. The streams can also be individually configured to meet different needs or bandwidth constraints, thereby further optimizing bandwidth and storage. Incorporating a number of advanced features standard for VIVOTEK cameras, including tamper detection, 802.3af compliant PoE, SD/SDHC card slot, and VIVOTEK's 32-channel recording software, the IP8332 is the ideal solution for your outdoor surveillance needs. Vivotek IP8332 Features 1/4" CMOS Sensor in 1280 X 800 resolution Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 15 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams Activity Adaptive Streaming for Dynamic Frame Rate Control Weather-proof IP66 rated Housing Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Digital Input for External Sensor Built-in MicroSD/SDHC Card Slot for On-board Storage Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3.6 mm F 1.8 Board lens IR corrected Removable IR-cut filter for day & night function Angle of View 56° (horizontal) 41° (vertical) 71° (diagonal) Shutter Time 1/5 ~ 1/25,000 sec Image sensor 1/4" CMOS in 1280 x 800 Resolution Minimum Illumination 0 Lux

VIVOTEK IP8332 is a best-in-class, bullet-style network camera designed for diverse outdoor applications. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at a smooth 30 fps, the IP8332 is an all-in-one outdoor camera capable of capturing high quality and high resolution video.
In order to adapt to constantly changing outdoor lighting conditions, the IP8332 features a removable IR-cut filter as well as IR illuminators effective up to 15M for superior image quality around the clock. For protection against harsh outdoor environments, the camera is encased in an IP66-rated housing and weather-proof casing to withstand rain and dust.
The IP8332 supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With H.264, MPEG-4, and MJPEG compatibility all included, multiple streams can be simultaneously transmitted in any of these formats at different resolutions, frame rates, and image qualities for versatile platforms. The streams can also be individually configured to meet different needs or bandwidth constraints, thereby further optimizing bandwidth and storage.
Incorporating a number of advanced features standard for VIVOTEK cameras, including tamper detection, 802.3af compliant PoE, SD/SDHC card slot, and VIVOTEK's 32-channel recording software, the IP8332 is the ideal solution for your outdoor surveillance needs.

Vivotek IP8332 Features


1/4" CMOS Sensor in 1280 X 800 resolution
Removable IR-cut Filter for Day & Night Function
Built-in IR Illuminators, effective up to 15 Meters
Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec)
Multiple Simultaneous Streams
Activity Adaptive Streaming for Dynamic Frame Rate Control
Weather-proof IP66 rated Housing
Tamper Detection for Unauthorized Changes
Built-in 802.3af Compliant PoE
Digital Input for External Sensor
Built-in MicroSD/SDHC Card Slot for On-board Storage
Supports ONVIF Standard to Simplify Integration and Enhance Interoperability

SystemCPU: TI DM365 SoC
Flash: 128MB
RAM: 256MB
Embedded OS: Linux 2.6
Lensf=3.6 mm
F 1.8
Board lens
IR corrected
Removable IR-cut filter for day & night function
Angle of View56° (horizontal)
41° (vertical)
71° (diagonal)
Shutter Time1/5 ~ 1/25,000 sec
Image sensor1/4" CMOS in 1280 x 800 Resolution
Minimum Illumination 0 Lux
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek IP8332 Network Bullet Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2029876 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details