Security Camera Warehouse Long Range, Varifocal, High Resolution Bullet Camera

Description
Key Features 1/3" Sony Super HAD CCD 540 TV Lines, Sony HQ1 48 unit 5mm LED Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 40 - 50 Meters (120FT - 150FT) Weather Proof IP65 Rating 12V DC, 1000mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD; Sony DSP Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Composite Video Output(1.0Vp-p 75ΩTerminated) Synchronization Internal Resolutin 540 TV Lines, Sony HQ1 Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec Back Light Compensation Auto Gain Control Auto IR LED 48 unit Infrared LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 45o IR Working Distance 40~50 meters (120~150ft) Lens Korea 8.0mm~22.0mm Vari-focal Lens IP Rating Weatherproof IP65 Power Supply 12V DC Power Consumption 1000mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2100g (with bracket) Long Range, Varifocal, High Resolution Bullet Camera SCBH6040 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range No
Description
Key Features 1/3" Sony Super HAD CCD 540 TV Lines, Sony HQ1 48 unit 5mm LED Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 40 - 50 Meters (120FT - 150FT) Weather Proof IP65 Rating 12V DC, 1000mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD; Sony DSP Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Composite Video Output(1.0Vp-p 75ΩTerminated) Synchronization Internal Resolutin 540 TV Lines, Sony HQ1 Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec Back Light Compensation Auto Gain Control Auto IR LED 48 unit Infrared LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 45o IR Working Distance 40~50 meters (120~150ft) Lens Korea 8.0mm~22.0mm Vari-focal Lens IP Rating Weatherproof IP65 Power Supply 12V DC Power Consumption 1000mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2100g (with bracket) Long Range, Varifocal, High Resolution Bullet Camera SCBH6040 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range No

Suppliers

Company
Product
Description
Supplier Links
Key Features 1/3" Sony Super HAD CCD 540 TV Lines, Sony HQ1 48 unit 5mm LED Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 40 - 50 Meters (120FT - 150FT) Weather Proof IP65 Rating 12V DC, 1000mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD; Sony DSP Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Composite Video Output(1.0Vp-p 75ΩTerminated) Synchronization Internal Resolutin 540 TV Lines, Sony HQ1 Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec Back Light Compensation Auto Gain Control Auto IR LED 48 unit Infrared LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 45o IR Working Distance 40~50 meters (120~150ft) Lens Korea 8.0mm~22.0mm Vari-focal Lens IP Rating Weatherproof IP65 Power Supply 12V DC Power Consumption 1000mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2100g (with bracket) Long Range, Varifocal, High Resolution Bullet Camera SCBH6040 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range No

Key Features

  • 1/3" Sony Super HAD CCD
  • 540 TV Lines, Sony HQ1
  • 48 unit 5mm LED
  • Korea 8.0mm - 22.0mm Vari-focal Lens
  • 0.01 Lux @ F2.0 (0 Lux IR On)
  • IR Distance 40 - 50 Meters (120FT - 150FT)
  • Weather Proof IP65 Rating
  • 12V DC, 1000mA (IR On)

Specifications

Image Sensor

1/3" Sony Super HAD CCD; Sony DSP

Total Pixels

NTSC: 768 (H) X 494 (V)

S/N Ratio

More than 52dB

Video Output

Composite Video Output(1.0Vp-p 75ΩTerminated)

Synchronization

Internal

Resolutin

540 TV Lines, Sony HQ1

Minimum Illumination

0.01 Lux @ F2.0 (0 Lux IR On)

Electronic Shutter Speed

1/50 (1/60) - 1/100, 000 sec

Back Light Compensation

Auto

Gain Control

Auto

IR LED

48 unit Infrared LED

IR Wavelength

850nm

IR LED Life

20,000 Hours

View Angle

45o

IR Working Distance

40~50 meters (120~150ft)

Lens

Korea 8.0mm~22.0mm Vari-focal Lens

IP Rating

Weatherproof IP65

Power Supply

12V DC

Power Consumption

1000mA (IR On)

Operating Temp

-20oC to 50oC (-4oF to 122oF)

Humidity

RH95% Max.

Dimension

284(L) x 161(W) x 233(H) mm

Weight

4.6 lbs / 2100g (with bracket)

Long Range, Varifocal, High Resolution Bullet Camera SCBH6040 Additional Information

Color VideoYes
InfraredYes
UseOutdoor
Lens TypeVari-focal
Weather RatingWeather Proof
Wide Dynamic RangeNo
Day / Night (Low Lux)Yes
VandalproofNo
Long RangeNo
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Long Range, Varifocal, High Resolution Bullet Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 330896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details