Security Camera Warehouse Brickcom CB100AP

Description
Pet Monitor The motion detector feature can be used to create forbidden areas in the home which the pet should not enter when the owner is away. If the camera records the pet entering the region, a recorded message can be programmed to play and the owner will be notified via email or MMS. Residence Monitor Home owners worry about their house and property when they are away. The CB-100A has a built in PIR sensor which can detect unauthorized movement in a residence. Once movement is detected, the illumination LED will be triggered and an alter with a snapshot can be emailed or sent through an MMS to the user's portable device. Elderly and Child Care A high concern for many people is the safety of elderly relatives and small children. Users can use the CB-100A camera to ensure that the safety of their loved ones by use of the live view and intercom functions. Small Office Surveillance: Security systems for small offices can be expensive and difficult to install and maintain. With EasyConfig software, the CB-100A can easily be installed and configured by anyone without extensive technical knowledge. The video can be viewed remotely so business owners can monitor office safety and employee productivity at all times. Product Name Megapixel Cube Network Camera Hardware System CPU: 500 MHz; Flash: 16M; RAM: 64M DDR Image Sensor Type 1/4” Mega-Pixel CMOS Sensor Image Sensor Resolution Sensor Resolution : 1280 x 800 pixel Minimum Illumination 0 Lux (with LED), 1 Lux (without LED) Lens Type f= 3.74 mm, Board Lens View Angle H: 54.8° V: 35.9° F-number: F2.0 Video Auto Exposure Control / Auto White Balance / Auto Gain Control Image Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio 2-way audio, Built-in MIC / Built-in Speaker Network Ethernet : one 10/100Mbps RJ-45 WiFi 802.11 b/g/n Supported Protocols TCP/IP, UDP, ICMP, DHCP,NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba,PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP Interface & Buttons Micro SD card slot,DC Power Connector,Ethernet Cable Connector,Privacy Button,WPS Button,Reset Button,Microphone,PI R sensor/ Speaker/ Illumination LED LEDs Power / Connect / Internet /
Description
Pet Monitor The motion detector feature can be used to create forbidden areas in the home which the pet should not enter when the owner is away. If the camera records the pet entering the region, a recorded message can be programmed to play and the owner will be notified via email or MMS. Residence Monitor Home owners worry about their house and property when they are away. The CB-100A has a built in PIR sensor which can detect unauthorized movement in a residence. Once movement is detected, the illumination LED will be triggered and an alter with a snapshot can be emailed or sent through an MMS to the user's portable device. Elderly and Child Care A high concern for many people is the safety of elderly relatives and small children. Users can use the CB-100A camera to ensure that the safety of their loved ones by use of the live view and intercom functions. Small Office Surveillance: Security systems for small offices can be expensive and difficult to install and maintain. With EasyConfig software, the CB-100A can easily be installed and configured by anyone without extensive technical knowledge. The video can be viewed remotely so business owners can monitor office safety and employee productivity at all times. Product Name Megapixel Cube Network Camera Hardware System CPU: 500 MHz; Flash: 16M; RAM: 64M DDR Image Sensor Type 1/4” Mega-Pixel CMOS Sensor Image Sensor Resolution Sensor Resolution : 1280 x 800 pixel Minimum Illumination 0 Lux (with LED), 1 Lux (without LED) Lens Type f= 3.74 mm, Board Lens View Angle H: 54.8° V: 35.9° F-number: F2.0 Video Auto Exposure Control / Auto White Balance / Auto Gain Control Image Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio 2-way audio, Built-in MIC / Built-in Speaker Network Ethernet : one 10/100Mbps RJ-45 WiFi 802.11 b/g/n Supported Protocols TCP/IP, UDP, ICMP, DHCP,NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba,PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP Interface & Buttons Micro SD card slot,DC Power Connector,Ethernet Cable Connector,Privacy Button,WPS Button,Reset Button,Microphone,PI R sensor/ Speaker/ Illumination LED LEDs Power / Connect / Internet /

Suppliers

Company
Product
Description
Supplier Links
Pet Monitor The motion detector feature can be used to create forbidden areas in the home which the pet should not enter when the owner is away. If the camera records the pet entering the region, a recorded message can be programmed to play and the owner will be notified via email or MMS. Residence Monitor Home owners worry about their house and property when they are away. The CB-100A has a built in PIR sensor which can detect unauthorized movement in a residence. Once movement is detected, the illumination LED will be triggered and an alter with a snapshot can be emailed or sent through an MMS to the user's portable device. Elderly and Child Care A high concern for many people is the safety of elderly relatives and small children. Users can use the CB-100A camera to ensure that the safety of their loved ones by use of the live view and intercom functions. Small Office Surveillance: Security systems for small offices can be expensive and difficult to install and maintain. With EasyConfig software, the CB-100A can easily be installed and configured by anyone without extensive technical knowledge. The video can be viewed remotely so business owners can monitor office safety and employee productivity at all times. Product Name Megapixel Cube Network Camera Hardware System CPU: 500 MHz; Flash: 16M; RAM: 64M DDR Image Sensor Type 1/4” Mega-Pixel CMOS Sensor Image Sensor Resolution Sensor Resolution : 1280 x 800 pixel Minimum Illumination 0 Lux (with LED), 1 Lux (without LED) Lens Type f= 3.74 mm, Board Lens View Angle H: 54.8° V: 35.9° F-number: F2.0 Video Auto Exposure Control / Auto White Balance / Auto Gain Control Image Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio 2-way audio, Built-in MIC / Built-in Speaker Network Ethernet : one 10/100Mbps RJ-45 WiFi 802.11 b/g/n Supported Protocols TCP/IP, UDP, ICMP, DHCP,NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba,PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP Interface & Buttons Micro SD card slot,DC Power Connector,Ethernet Cable Connector,Privacy Button,WPS Button,Reset Button,Microphone,PI R sensor/ Speaker/ Illumination LED LEDs Power / Connect / Internet /

Pet Monitor The motion detector feature can be used to create forbidden areas in the home which the pet should not enter when the owner is away. If the camera records the pet entering the region, a recorded message can be programmed to play and the owner will be notified via email or MMS.
Residence Monitor Home owners worry about their house and property when they are away. The CB-100A has a built in PIR sensor which can detect unauthorized movement in a residence. Once movement is detected, the illumination LED will be triggered and an alter with a snapshot can be emailed or sent through an MMS to the user's portable device.
Elderly and Child Care A high concern for many people is the safety of elderly relatives and small children. Users can use the CB-100A camera to ensure that the safety of their loved ones by use of the live view and intercom functions.
Small Office Surveillance: Security systems for small offices can be expensive and difficult to install and maintain. With EasyConfig software, the CB-100A can easily be installed and configured by anyone without extensive technical knowledge. The video can be viewed remotely so business owners can monitor office safety and employee productivity at all times.


Product NameMegapixel Cube Network Camera
Hardware SystemCPU: 500 MHz; Flash: 16M; RAM: 64M DDR
Image Sensor Type1/4” Mega-Pixel CMOS Sensor
Image Sensor ResolutionSensor Resolution : 1280 x 800 pixel
Minimum Illumination0 Lux (with LED), 1 Lux (without LED)
Lens Typef= 3.74 mm, Board Lens
View AngleH: 54.8° V: 35.9° F-number: F2.0
VideoAuto Exposure Control / Auto White Balance / Auto Gain Control
Image CompressionH.264 / MPEG4 / MJPEG
Max Image Resolution1280 x 800: 30fps
Audio2-way audio, Built-in MIC / Built-in Speaker
NetworkEthernet : one 10/100Mbps RJ-45
WiFi802.11 b/g/n
Supported ProtocolsTCP/IP, UDP, ICMP, DHCP,NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba,PPPoE, UPnP, Bonjour, RTP, RTSP, RTCP
Interface & ButtonsMicro SD card slot,DC Power Connector,Ethernet Cable Connector,Privacy Button,WPS Button,Reset Button,Microphone,PIR sensor/ Speaker/ Illumination LED
LEDsPower / Connect / Internet /
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Brickcom CB100AP
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details