Security Camera Warehouse EF600 SONY Effio DSP High Resolution Infrared Bullet Camera

Description
EF600 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Low light sensitivity of 0.05 at F1.4 ● Small and exquisite EF600 Specifications Type Colour IP Rating IP67 Signal System NTSC / PAL Picture Elements NTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V) Picture Up device 1/3" HR color CCD image sensor with SONY Effio DSP Horizontal Resolution more than 600 TV Lines Min. Illumination 0.05 Lux /F1.4 IR Effective Range Up to 25 meters Electronic Shutter Auto: 1/50(60) to 1/100,000 sec. Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec. Video Output CVBS : 1.0V p-p 75ohm BLC, Iris Mode Yes, AES S/N Ratio More than 48dBs (AGCoff) Power Supply DC12V Power Consumption 400mA Dimension 142 x 75(H) mm Operating Temperature -10 C ~ +50 C, RH95% Max Storage Temperature -20 C ~ +60 C, RH95% Max EF600 SONY Effio DSP High Resolution Infrared Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No
Description
EF600 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Low light sensitivity of 0.05 at F1.4 ● Small and exquisite EF600 Specifications Type Colour IP Rating IP67 Signal System NTSC / PAL Picture Elements NTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V) Picture Up device 1/3" HR color CCD image sensor with SONY Effio DSP Horizontal Resolution more than 600 TV Lines Min. Illumination 0.05 Lux /F1.4 IR Effective Range Up to 25 meters Electronic Shutter Auto: 1/50(60) to 1/100,000 sec. Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec. Video Output CVBS : 1.0V p-p 75ohm BLC, Iris Mode Yes, AES S/N Ratio More than 48dBs (AGCoff) Power Supply DC12V Power Consumption 400mA Dimension 142 x 75(H) mm Operating Temperature -10 C ~ +50 C, RH95% Max Storage Temperature -20 C ~ +60 C, RH95% Max EF600 SONY Effio DSP High Resolution Infrared Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No

Suppliers

Company
Product
Description
Supplier Links
EF600 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Low light sensitivity of 0.05 at F1.4 ● Small and exquisite EF600 Specifications Type Colour IP Rating IP67 Signal System NTSC / PAL Picture Elements NTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V) Picture Up device 1/3" HR color CCD image sensor with SONY Effio DSP Horizontal Resolution more than 600 TV Lines Min. Illumination 0.05 Lux /F1.4 IR Effective Range Up to 25 meters Electronic Shutter Auto: 1/50(60) to 1/100,000 sec. Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec. Video Output CVBS : 1.0V p-p 75ohm BLC, Iris Mode Yes, AES S/N Ratio More than 48dBs (AGCoff) Power Supply DC12V Power Consumption 400mA Dimension 142 x 75(H) mm Operating Temperature -10 C ~ +50 C, RH95% Max Storage Temperature -20 C ~ +60 C, RH95% Max EF600 SONY Effio DSP High Resolution Infrared Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No

EF600 Features

● 1/3" HR color CCD image sensor with SONY Efffio DSP
● More than 600 TV Lines
● High Resolution
● Low light sensitivity of 0.05 at F1.4
● Small and exquisite

EF600 Specifications

TypeColour
IP RatingIP67
Signal SystemNTSC / PAL
Picture ElementsNTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V)
Picture Up device1/3" HR color CCD image sensor with SONY Effio DSP
Horizontal Resolutionmore than 600 TV Lines
Min. Illumination0.05 Lux /F1.4
IR Effective RangeUp to 25 meters
Electronic Shutter Auto: 1/50(60) to 1/100,000 sec.
Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec.
Video OutputCVBS : 1.0V p-p 75ohm
BLC, Iris ModeYes, AES
S/N RatioMore than 48dBs (AGCoff)
Power SupplyDC12V
Power Consumption400mA
Dimension142 x 75(H) mm
Operating Temperature-10 C ~ +50 C, RH95% Max
Storage Temperature-20 C ~ +60 C, RH95% Max

EF600 SONY Effio DSP High Resolution Infrared Bullet Camera Additional Information

Color VideoYes
InfraredYes
UseOutdoor
Lens TypeVari-focal
Weather RatingWeather Proof
Wide Dynamic RangeNo
Day / Night (Low Lux)No
VandalproofNo
Long RangeNo
ManufacturerNo
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number EF600 SONY Effio DSP High Resolution Infrared Bullet Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Inspection Cameras - 330899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details