Security Camera Warehouse Geovision GV-SD010-S23X

Description
The GV-IP Speed Dome provides variable pan/tilt speeds ranging from a fast patrol of 400° per second to a slow ramble of 5° per second with 0.225° pan accuracy for fast and accurate tracking ability. The 360° endless rotation and -10°~190° tilt travel make tracking the object passing directly beneath the GV-IP Speed Dome. A maximum of 256 preset points can be programmed for precise location of target areas, and users can also define 8 sequences, 4 auto-pan modes and 4 cruise routes for the Dome to operate automatically. The GV-IP Speed Dome provides 4 alarm inputs and 1 alarm relay output, and the alarm management can be done through the network as well. Model GV-SD010-S18X GV-SD010-S23X GV-SD010-S36X Camera Image Sensor 1/4" Exview CCD 1/4" Progressive CCD 1/4" Exview CCD Optical Zoom 18x 23x 36x Digital Zoom 12x Effective Pixels NTSC 380k PAL 440k Horizontal Resolution NTSC 530 TVL 540 TVL 530 TVL PAL 530 TVL 540 TVL 530 TVL Scanning System NTSC / PAL Synchronization Internal / Line Lock Video Output 1.0 Vp-p / 75 Ω, BNC S/N Ratio gt; 50 dB (AGC Off) Minimum Illumination 0.07 lux ; 0.01 lux (B/W) 0.1 lux ; 0.01 lux (B/W) 0.1 lux ; 0.01 lux (B/W) Focal Length 4.1 ~ 73.8 mm 3.6 ~ 82.8 mm 3.4 ~ 122.4 mm Focus Mode Auto / Manual White Balance Auto / Manual Iris Control
Description
The GV-IP Speed Dome provides variable pan/tilt speeds ranging from a fast patrol of 400° per second to a slow ramble of 5° per second with 0.225° pan accuracy for fast and accurate tracking ability. The 360° endless rotation and -10°~190° tilt travel make tracking the object passing directly beneath the GV-IP Speed Dome. A maximum of 256 preset points can be programmed for precise location of target areas, and users can also define 8 sequences, 4 auto-pan modes and 4 cruise routes for the Dome to operate automatically. The GV-IP Speed Dome provides 4 alarm inputs and 1 alarm relay output, and the alarm management can be done through the network as well. Model GV-SD010-S18X GV-SD010-S23X GV-SD010-S36X Camera Image Sensor 1/4" Exview CCD 1/4" Progressive CCD 1/4" Exview CCD Optical Zoom 18x 23x 36x Digital Zoom 12x Effective Pixels NTSC 380k PAL 440k Horizontal Resolution NTSC 530 TVL 540 TVL 530 TVL PAL 530 TVL 540 TVL 530 TVL Scanning System NTSC / PAL Synchronization Internal / Line Lock Video Output 1.0 Vp-p / 75 Ω, BNC S/N Ratio gt; 50 dB (AGC Off) Minimum Illumination 0.07 lux ; 0.01 lux (B/W) 0.1 lux ; 0.01 lux (B/W) 0.1 lux ; 0.01 lux (B/W) Focal Length 4.1 ~ 73.8 mm 3.6 ~ 82.8 mm 3.4 ~ 122.4 mm Focus Mode Auto / Manual White Balance Auto / Manual Iris Control

Suppliers

Company
Product
Description
Supplier Links
The GV-IP Speed Dome provides variable pan/tilt speeds ranging from a fast patrol of 400° per second to a slow ramble of 5° per second with 0.225° pan accuracy for fast and accurate tracking ability. The 360° endless rotation and -10°~190° tilt travel make tracking the object passing directly beneath the GV-IP Speed Dome. A maximum of 256 preset points can be programmed for precise location of target areas, and users can also define 8 sequences, 4 auto-pan modes and 4 cruise routes for the Dome to operate automatically. The GV-IP Speed Dome provides 4 alarm inputs and 1 alarm relay output, and the alarm management can be done through the network as well. Model GV-SD010-S18X GV-SD010-S23X GV-SD010-S36X Camera Image Sensor 1/4" Exview CCD 1/4" Progressive CCD 1/4" Exview CCD Optical Zoom 18x 23x 36x Digital Zoom 12x Effective Pixels NTSC 380k PAL 440k Horizontal Resolution NTSC 530 TVL 540 TVL 530 TVL PAL 530 TVL 540 TVL 530 TVL Scanning System NTSC / PAL Synchronization Internal / Line Lock Video Output 1.0 Vp-p / 75 Ω, BNC S/N Ratio gt; 50 dB (AGC Off) Minimum Illumination 0.07 lux ; 0.01 lux (B/W) 0.1 lux ; 0.01 lux (B/W) 0.1 lux ; 0.01 lux (B/W) Focal Length 4.1 ~ 73.8 mm 3.6 ~ 82.8 mm 3.4 ~ 122.4 mm Focus Mode Auto / Manual White Balance Auto / Manual Iris Control

The GV-IP Speed Dome provides variable pan/tilt speeds ranging from a fast patrol of 400° per second to a slow ramble of 5° per second with 0.225° pan accuracy for fast and accurate tracking ability. The 360° endless rotation and -10°~190° tilt travel make tracking the object passing directly beneath the GV-IP Speed Dome. A maximum of 256 preset points can be programmed for precise location of target areas, and users can also define 8 sequences, 4 auto-pan modes and 4 cruise routes for the Dome to operate automatically.

The GV-IP Speed Dome provides 4 alarm inputs and 1 alarm relay output, and the alarm management can be done through the network as well.


Model

GV-SD010-S18X

GV-SD010-S23X

GV-SD010-S36X

Camera
Image Sensor1/4" Exview CCD1/4" Progressive CCD1/4" Exview CCD
Optical Zoom18x23x36x
Digital Zoom12x
Effective PixelsNTSC380k
PAL440k
Horizontal ResolutionNTSC530 TVL540 TVL530 TVL
PAL530 TVL540 TVL530 TVL
Scanning SystemNTSC / PAL
SynchronizationInternal / Line Lock
Video Output1.0 Vp-p / 75 Ω, BNC
S/N Ratiogt; 50 dB (AGC Off)
Minimum Illumination0.07 lux ; 0.01 lux (B/W) 0.1 lux ; 0.01 lux (B/W)0.1 lux ; 0.01 lux (B/W)
Focal Length4.1 ~ 73.8 mm3.6 ~ 82.8 mm 3.4 ~ 122.4 mm
Focus ModeAuto / Manual
White BalanceAuto / Manual
Iris Control
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Geovision GV-SD010-S23X
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 1876162 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details