Security Camera Warehouse Vandal Proof Color Dome Camera Sony SCD718H

Description
36 IR LED Color Dome Camera, 1/3” Sony High Resolution CCD, 540 TV Lines, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3-Axis, White Color Effective Pixels: 768(H) x 582(V) 540 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT 3-Axis Metal Case, Vandal Proof 12V DC, 500mA Min. (1A Recommended) Indoor / Out Door, Weather-proof Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC Effective Pixels: 768 (H) x582 (V) Sensing Area: 4.9mm x 3.7mm Resolution: 540 TV lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: 2.8~10mm Vari-focal Lens Infrared LED: 36 Pcs Infrared Distance: 98FT Infrared Wavelength: 850nm Video Output: 1.0Vp-p 75Ω Power Supply: DC 12V, 500mA Min. (1A Recommended) Dimension: Ø 4.7" x 3.6" Weight: 1.85 lbs Vandal Proof Color Dome Camera Sony SCD718H Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A
Description
36 IR LED Color Dome Camera, 1/3” Sony High Resolution CCD, 540 TV Lines, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3-Axis, White Color Effective Pixels: 768(H) x 582(V) 540 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT 3-Axis Metal Case, Vandal Proof 12V DC, 500mA Min. (1A Recommended) Indoor / Out Door, Weather-proof Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC Effective Pixels: 768 (H) x582 (V) Sensing Area: 4.9mm x 3.7mm Resolution: 540 TV lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: 2.8~10mm Vari-focal Lens Infrared LED: 36 Pcs Infrared Distance: 98FT Infrared Wavelength: 850nm Video Output: 1.0Vp-p 75Ω Power Supply: DC 12V, 500mA Min. (1A Recommended) Dimension: Ø 4.7" x 3.6" Weight: 1.85 lbs Vandal Proof Color Dome Camera Sony SCD718H Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
36 IR LED Color Dome Camera, 1/3” Sony High Resolution CCD, 540 TV Lines, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3-Axis, White Color Effective Pixels: 768(H) x 582(V) 540 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT 3-Axis Metal Case, Vandal Proof 12V DC, 500mA Min. (1A Recommended) Indoor / Out Door, Weather-proof Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC Effective Pixels: 768 (H) x582 (V) Sensing Area: 4.9mm x 3.7mm Resolution: 540 TV lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: 2.8~10mm Vari-focal Lens Infrared LED: 36 Pcs Infrared Distance: 98FT Infrared Wavelength: 850nm Video Output: 1.0Vp-p 75Ω Power Supply: DC 12V, 500mA Min. (1A Recommended) Dimension: Ø 4.7" x 3.6" Weight: 1.85 lbs Vandal Proof Color Dome Camera Sony SCD718H Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A

36 IR LED Color Dome Camera, 1/3” Sony High Resolution CCD, 540 TV Lines, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3-Axis, White Color

  • Effective Pixels: 768(H) x 582(V)
  • 540 TV Lines
  • 2.8~10mm Vari-focal Lens
  • 36 Pcs IR LEDs, IR Distance: 98FT
  • 3-Axis
  • Metal Case, Vandal Proof
  • 12V DC, 500mA Min. (1A Recommended)
  • Indoor / Out Door, Weather-proof

  • Image Sensor: 1/3" Sony High Resolution CCD
  • Signal System: NTSC
  • Effective Pixels: 768 (H) x582 (V)
  • Sensing Area: 4.9mm x 3.7mm
  • Resolution: 540 TV lines
  • MIN. Illumination: 0.0 Lux (IR on)
  • S/N Ratio: More than 48 dB
  • Auto Electronic Shutter: 1/60 to 1/100,000 sec
  • Lens Types: 2.8~10mm Vari-focal Lens
  • Infrared LED: 36 Pcs
  • Infrared Distance: 98FT
  • Infrared Wavelength: 850nm
  • Video Output: 1.0Vp-p 75Ω
  • Power Supply: DC 12V, 500mA Min. (1A Recommended)
  • Dimension: Ø 4.7" x 3.6"
  • Weight: 1.85 lbs

Vandal Proof Color Dome Camera Sony SCD718H Additional Information

Color VideoYes
InfraredYes
UseOutdoor
Lens TypeVari-focal
Weather RatingWeather Proof
Wide Dynamic RangeNo
Day / Night (Low Lux)No
VandalproofYes
Long RangeNo
ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vandal Proof Color Dome Camera Sony SCD718H
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details