Security Camera Warehouse Wide Dynamic Range Dome Camera Sony SCD728WD

Description
1/3" Sony Super HAD Wide Dynamic CCD High Resolution 520 TV Lines Color: 0.1 Lux F1.2; B/W: 0.0003 Lux 4~9mm Vari-focal Auto Iris Lens Wide Dinamic Range WDR with OSD IRC, AWB, ATW, AGC, BLC, AES, AI Vandal Proof, Weather Proof Built-in 3-Axis Bracket DC 12V / AC 24V Dual Voltage Remote Controller included Image Sensor: 1/3" Sony Super HAD Wide Dynamic CCD Resolution: 520 TV Lines Signal System: NTSC Picture Elements: NTSC:768(H) x 494(V) MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux S/N Ratio: More than 50dB Dynamic Range: More than 128X Lens: 4~9mm Vari-focal Auto Iris Lens Automatic Exposure : Dynamic / Electronic Shutter / Auto Iris Auto Gain Control: Auto (-3~28dB) White Balance: Auto/Auto Trancking/Outdoor/Fl uo/Indoor/Manual Electron Zoom: 1.0X ~ 2.5X Motion Detect: 4 Windows / Full Windows Back Light Compensation: 5 Areas Privacy Zone: 8 Areas Video Output: 1.0 Vp-p, 75 Ohms Power Supply: DC 12V or AC 24V Dual Voltage Power Consumption: about 3.5W Operating Temperature: 14°F to 122°F Storage Temperature: -4°F to 140°F Camera Dimension: 2.25" x 5.50" x 2.25" Camera Weight: 0.66 lbs Package Dimension: 4.65" x 8.25" x 4.00" Package Weight: 1.10 lbs Wide Dynamic Range Dome Camera Sony SCD728WD Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range Yes Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A
Description
1/3" Sony Super HAD Wide Dynamic CCD High Resolution 520 TV Lines Color: 0.1 Lux F1.2; B/W: 0.0003 Lux 4~9mm Vari-focal Auto Iris Lens Wide Dinamic Range WDR with OSD IRC, AWB, ATW, AGC, BLC, AES, AI Vandal Proof, Weather Proof Built-in 3-Axis Bracket DC 12V / AC 24V Dual Voltage Remote Controller included Image Sensor: 1/3" Sony Super HAD Wide Dynamic CCD Resolution: 520 TV Lines Signal System: NTSC Picture Elements: NTSC:768(H) x 494(V) MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux S/N Ratio: More than 50dB Dynamic Range: More than 128X Lens: 4~9mm Vari-focal Auto Iris Lens Automatic Exposure : Dynamic / Electronic Shutter / Auto Iris Auto Gain Control: Auto (-3~28dB) White Balance: Auto/Auto Trancking/Outdoor/Fl uo/Indoor/Manual Electron Zoom: 1.0X ~ 2.5X Motion Detect: 4 Windows / Full Windows Back Light Compensation: 5 Areas Privacy Zone: 8 Areas Video Output: 1.0 Vp-p, 75 Ohms Power Supply: DC 12V or AC 24V Dual Voltage Power Consumption: about 3.5W Operating Temperature: 14°F to 122°F Storage Temperature: -4°F to 140°F Camera Dimension: 2.25" x 5.50" x 2.25" Camera Weight: 0.66 lbs Package Dimension: 4.65" x 8.25" x 4.00" Package Weight: 1.10 lbs Wide Dynamic Range Dome Camera Sony SCD728WD Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range Yes Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
1/3" Sony Super HAD Wide Dynamic CCD High Resolution 520 TV Lines Color: 0.1 Lux F1.2; B/W: 0.0003 Lux 4~9mm Vari-focal Auto Iris Lens Wide Dinamic Range WDR with OSD IRC, AWB, ATW, AGC, BLC, AES, AI Vandal Proof, Weather Proof Built-in 3-Axis Bracket DC 12V / AC 24V Dual Voltage Remote Controller included Image Sensor: 1/3" Sony Super HAD Wide Dynamic CCD Resolution: 520 TV Lines Signal System: NTSC Picture Elements: NTSC:768(H) x 494(V) MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux S/N Ratio: More than 50dB Dynamic Range: More than 128X Lens: 4~9mm Vari-focal Auto Iris Lens Automatic Exposure : Dynamic / Electronic Shutter / Auto Iris Auto Gain Control: Auto (-3~28dB) White Balance: Auto/Auto Trancking/Outdoor/Fl uo/Indoor/Manual Electron Zoom: 1.0X ~ 2.5X Motion Detect: 4 Windows / Full Windows Back Light Compensation: 5 Areas Privacy Zone: 8 Areas Video Output: 1.0 Vp-p, 75 Ohms Power Supply: DC 12V or AC 24V Dual Voltage Power Consumption: about 3.5W Operating Temperature: 14°F to 122°F Storage Temperature: -4°F to 140°F Camera Dimension: 2.25" x 5.50" x 2.25" Camera Weight: 0.66 lbs Package Dimension: 4.65" x 8.25" x 4.00" Package Weight: 1.10 lbs Wide Dynamic Range Dome Camera Sony SCD728WD Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range Yes Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A
  • 1/3" Sony Super HAD Wide Dynamic CCD
  • High Resolution 520 TV Lines
  • Color: 0.1 Lux F1.2; B/W: 0.0003 Lux
  • 4~9mm Vari-focal Auto Iris Lens
  • Wide Dinamic Range WDR with OSD
  • IRC, AWB, ATW, AGC, BLC, AES, AI
  • Vandal Proof, Weather Proof
  • Built-in 3-Axis Bracket
  • DC 12V / AC 24V Dual Voltage
  • Remote Controller included

  • Image Sensor: 1/3" Sony Super HAD Wide Dynamic CCD
  • Resolution: 520 TV Lines
  • Signal System: NTSC
  • Picture Elements: NTSC:768(H) x 494(V)
  • MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux
  • S/N Ratio: More than 50dB
  • Dynamic Range: More than 128X
  • Lens: 4~9mm Vari-focal Auto Iris Lens
  • Automatic Exposure : Dynamic / Electronic Shutter / Auto Iris
  • Auto Gain Control: Auto (-3~28dB)
  • White Balance: Auto/Auto Trancking/Outdoor/Fluo/Indoor/Manual
  • Electron Zoom: 1.0X ~ 2.5X
  • Motion Detect: 4 Windows / Full Windows
  • Back Light Compensation: 5 Areas
  • Privacy Zone: 8 Areas
  • Video Output: 1.0 Vp-p, 75 Ohms
  • Power Supply: DC 12V or AC 24V Dual Voltage
  • Power Consumption: about 3.5W
  • Operating Temperature: 14°F to 122°F
  • Storage Temperature: -4°F to 140°F
  • Camera Dimension: 2.25" x 5.50" x 2.25"
  • Camera Weight: 0.66 lbs
  • Package Dimension: 4.65" x 8.25" x 4.00"
  • Package Weight: 1.10 lbs

Wide Dynamic Range Dome Camera Sony SCD728WD Additional Information

Color VideoYes
InfraredYes
UseOutdoor
Lens TypeVari-focal
Weather RatingWeather Proof
Wide Dynamic RangeYes
Day / Night (Low Lux)No
VandalproofYes
Long RangeNo
ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Wide Dynamic Range Dome Camera Sony SCD728WD
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Cameras - 563029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details