Security Camera Warehouse GeoVision GV-FD120D

Description
GeoVision GV-FD120D Features 1/3" progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 3-axis mechanism (pan / tilt / roll) Varifocal megapixel lens Built-in IR LED 2-way audio AAC and G.711 audio codec One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC 12V / AC 24V / PoE Motion detection Tampering alarm Privacy mask Removable IR-cut filter for Day/Night function IP address filtering Supports iPhone, iPad, Android & 3GPP 16 languages on Web interface GeoVision GV-FD120D Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec) B/W IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 2.7 ~ 9 mm Maximum Aperture F/1.3 Mount Ø 14 mm Image Format 1/3" Angle of View Diagonal 126° (W) ~ 38.2° (T) Horizontal 98.5° (W) ~ 29.8° (T) Vertical 78.7° (W) ~ 23.9° (T) Operation Focus Manual (w / lock) Zoom Manual (w / lock) Iris DC drive
Description
GeoVision GV-FD120D Features 1/3" progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 3-axis mechanism (pan / tilt / roll) Varifocal megapixel lens Built-in IR LED 2-way audio AAC and G.711 audio codec One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC 12V / AC 24V / PoE Motion detection Tampering alarm Privacy mask Removable IR-cut filter for Day/Night function IP address filtering Supports iPhone, iPad, Android & 3GPP 16 languages on Web interface GeoVision GV-FD120D Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec) B/W IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 2.7 ~ 9 mm Maximum Aperture F/1.3 Mount Ø 14 mm Image Format 1/3" Angle of View Diagonal 126° (W) ~ 38.2° (T) Horizontal 98.5° (W) ~ 29.8° (T) Vertical 78.7° (W) ~ 23.9° (T) Operation Focus Manual (w / lock) Zoom Manual (w / lock) Iris DC drive

Suppliers

Company
Product
Description
Supplier Links
GeoVision GV-FD120D Features 1/3" progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 3-axis mechanism (pan / tilt / roll) Varifocal megapixel lens Built-in IR LED 2-way audio AAC and G.711 audio codec One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC 12V / AC 24V / PoE Motion detection Tampering alarm Privacy mask Removable IR-cut filter for Day/Night function IP address filtering Supports iPhone, iPad, Android & 3GPP 16 languages on Web interface GeoVision GV-FD120D Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec) B/W IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 2.7 ~ 9 mm Maximum Aperture F/1.3 Mount Ø 14 mm Image Format 1/3" Angle of View Diagonal 126° (W) ~ 38.2° (T) Horizontal 98.5° (W) ~ 29.8° (T) Vertical 78.7° (W) ~ 23.9° (T) Operation Focus Manual (w / lock) Zoom Manual (w / lock) Iris DC drive

GeoVision GV-FD120D Features

  • 1/3" progressive scan Low Lux CMOS
  • Dual video streams from two of H.264, MJPEG and MPEG4
  • Up to 30 fps at 1280 x 1024
  • 3-axis mechanism (pan / tilt / roll)
  • Varifocal megapixel lens
  • Built-in IR LED
  • 2-way audio
  • AAC and G.711 audio codec
  • One sensor input and alarm output
  • TV-out support
  • Micro SD/SDHC Card Slot DC 12V / AC 24V / PoE
  • Motion detection
  • Tampering alarm
  • Privacy mask
  • Removable IR-cut filter for Day/Night function
  • IP address filtering
  • Supports iPhone, iPad, Android & 3GPP
  • 16 languages on Web interface

GeoVision GV-FD120D Specification


Camera
Image Sensor1/3" progressive scan CMOS
Picture Elements1280 (H) x 1024 (V)
Minimum IlluminationColor0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec)
B/W
IR ON
0 Lux
Shutter SpeedAutomatic, Manual (1/5 ~ 1/8000 sec)
White BalanceAutomatic, Manual (2800K ~ 8500K)
Lens
Megapixel Yes
Removable IR-cut filter for Day/Night function Yes
Lens TypeVarifocal
Focal Length2.7 ~ 9 mm
Maximum ApertureF/1.3
MountØ 14 mm
Image Format1/3"
Angle of ViewDiagonal126° (W) ~ 38.2° (T)
Horizontal98.5° (W) ~ 29.8° (T)
Vertical78.7° (W) ~ 23.9° (T)
OperationFocusManual (w / lock)
ZoomManual (w / lock)
IrisDC drive
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number GeoVision GV-FD120D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2516985 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details