Security Camera Warehouse Infrared Bullet IP Camera

Description
520 TVL, 1/3" SONY CCD Wifi 802.11b/g 6.0 mm Fixed Focal Lens IR LEDs, 130FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia Symbian, Windows Mobile Multi-level user management Vandal-resistant • DC 12V Weather-resistant Alert via email and FTP Infrared Bullet IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression H.264 Audio Capable 2 Way Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second No Manufacturer LTS
Description
520 TVL, 1/3" SONY CCD Wifi 802.11b/g 6.0 mm Fixed Focal Lens IR LEDs, 130FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia Symbian, Windows Mobile Multi-level user management Vandal-resistant • DC 12V Weather-resistant Alert via email and FTP Infrared Bullet IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression H.264 Audio Capable 2 Way Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second No Manufacturer LTS

Suppliers

Company
Product
Description
Supplier Links
520 TVL, 1/3" SONY CCD Wifi 802.11b/g 6.0 mm Fixed Focal Lens IR LEDs, 130FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia Symbian, Windows Mobile Multi-level user management Vandal-resistant • DC 12V Weather-resistant Alert via email and FTP Infrared Bullet IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression H.264 Audio Capable 2 Way Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second No Manufacturer LTS
  • 520 TVL, 1/3" SONY CCD
  • Wifi 802.11b/g
  • 6.0 mm Fixed Focal Lens
  • IR LEDs, 130FT
  • Standard H.264 video compression
  • Standard G.711 audio compression
  • Support Web browser and CMS
  • Support two-way audio
  • Support iPhone, Android,
  • Nokia Symbian, Windows Mobile
  • Multi-level user management
  • Vandal-resistant • DC 12V
  • Weather-resistant
  • Alert via email and FTP

Infrared Bullet IP Camera Additional Information

Image Sensor1/3 inch
Auto IrisNo
Lens TypeFixed
Max Video Resolution0.3 Megapixel (640x480)
Video CompressionH.264
Audio Capable2 Way
Weather ProofYes
Local StorageNo
InfraredYes
Day / Night (Low Lux)No
Tamper DetectionNo
Max Frames Per SecondNo
ManufacturerLTS
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Infrared Bullet IP Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2728611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details