1.3 megapixel progressive scan CMOS
Dual video streams from two of H.264, MJPEG and MPEG4
Up to 30 fps at 1280 x 1024
Built-in / external microphone with 2-way audio
Varifocal megapixel lens GeoVision 84-BX11V-D01 IP Network Box Camera Additional Information
Image Sensor
1/3 inch
Auto Iris
No
Lens Type
Fixed
Max Video Resolution
3 Megapixel (2048 x 1536)
Video Compression
MJPEG, MPEG-4, H.264
Audio Capable
2 Way
Weather Proof
No
Local Storage
No
Infrared
No
Day / Night (Low Lux)
No
Tamper Detection
No
Max Frames Per Second
Up to 30 FPS
Manufacturer
GeoVision
- 1.3 megapixel progressive scan CMOS
- Dual video streams from two of H.264, MJPEG and MPEG4
- Up to 30 fps at 1280 x 1024
- Built-in / external microphone with 2-way audio
- Varifocal megapixel lens
GeoVision 84-BX11V-D01 IP Network Box Camera Additional Information
| Image Sensor | 1/3 inch |
| Auto Iris | No |
| Lens Type | Fixed |
| Max Video Resolution | 3 Megapixel (2048 x 1536) |
| Video Compression | MJPEG, MPEG-4, H.264 |
| Audio Capable | 2 Way |
| Weather Proof | No |
| Local Storage | No |
| Infrared | No |
| Day / Night (Low Lux) | No |
| Tamper Detection | No |
| Max Frames Per Second | Up to 30 FPS |
| Manufacturer | GeoVision |