Security Camera Warehouse Datasheets for Low Light Cameras
Low light cameras are a type of video camera with extreme photon sensitivity, and are excellent for recording in situations where only ambient levels of light are available. Common deployments include overnight surveillance and remote machine monitoring.
Low Light Cameras: Learn more
| Product Name | Notes |
|---|---|
| 24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor Effective Pixels: 510(H) x 492(V) 540 TV Lines ELC AGC AWB IR Distance: 45FT (Outdoor) Built-in... | |
| EF600 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Low light sensitivity of 0.05 at F1.4... | |
| HITACHI-SCD725H Product Key Features 1/3" Sony High Resolution Super HAD CCD HITACHI 14 Bit High Performance DSP Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 21 IR, 98FT IR Range Super... | |
| K120/6 Features ● 1/3" Sony Super HAD CCD ● 480 TV Lines ● 0.8 Lux (Day), 0 Lux (IR On) ● 12V DC Power Supply ● It is not recommended... | |
| Key Features 1/3" Sony Super HAD CCD 480 TV Lines 42 pcs LED, 100~130FT IR Range 4-9mm Vari-focal Lens 0 Lux (IR On) External zoom and focus adjustments 3-Axis Pan/Tilt... | |
| Key Features 1/3" Sony Super HAD CCD 540 TV Lines High Resolution 2.8-10mm Vari-focal Lens 35 pcs ¢8 IR LEDs 164FT Long Range IR LED Distance 0.1 Lux Day /... | |
| SONY SCB601 Key Features 1/3" Sony Super HAD CCD 480 TV Lines 42 pcs LED, 105FT IR Range 3.6mm Fixed Lens 20 Concurrent Users with Password Protection 0 Lux (IR... | |
| Sony SCB603 Key Features 1/3" Sony Super HAD CCD 480 TV Lines 75FT IR LED Distance 3.6mm Fixed Lens 0 Lux Day & Night Auto Switch Aluminum Housing Weather Proof... | |
| Sony SCD702NIR Product Key Features 1/3" Sony Super HAD Color CCD 480 TV Lines 0 Lux (23 pieces IR LED on), 66FT IR Distance 3.6mm Lens Vandal Proof IP66 Water... | |
| 1/3" Sony Super HAD CCD 540 TV Lines 2.8~10mm Vari-focal Manual Iris Lens 21 IR LED, 66FT IR Range, 0 Lux (IR On) Built-in 3-Axis Bracket IP 65 Weather-proof Vandal... | |
| 20 TVL, 1/3" SONY CCD 6.0 mm Fixed Focal Lens IR LEDs, 78FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support... | |
| 480 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT Plastic Case 12V DC, 500mA Min Indoor Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC... | |
| 520 TVL, 1/3" SONY CCD Wifi 802.11b/g 6.0 mm Fixed Focal Lens IR LEDs, 130FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way... | |
| SONY Effio Series DSP 2.8~12mm vari-focal lens 35 pcs IR LEDs • Retain clear color under low light condition IP66 weather proof Vandal resistant 600 TV lines resolution SONY 1/3" | |
| SONY Effio Series DSP 2.8~12mm vari-focal lens 35 pcs IR LEDs • Retain clear color under low light condition IP66 weather proof Vandal resistant 700 TV lines resolution SONY 1/3" | |
| SONY Effio Series DSP 2.8~12mm vari-focal lens 42 pcs IR LEDs, 130FT Retain clear color under low light condition External lens adjustment Weather proof • Vandal resistant Built in multi-language... |