Security Camera Warehouse Brickcom FD-130AE-73 Vandal Proof IP Dome Camera

Description
> Wide View Coverage > Built-in IR Illuminator LEDs > Removable IR-cut Filter / Auto Light Sensor for Day and Night > Supports MPEG-4 / MJPEG and H.264 Codec Compression > Built-in 802.3af Compliant PoE(Power over Ethernet) > 1 DI/DO for External Alarm and Sensor Device > EasyConfig for easy set up and GUI Integration > Supports 3G portable devices > Vandal-Proof and Weather-Proof(IP66) > Built-in Fan and Heater The VANDAL DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The VANDAL DOME SERIES features a wideangle and vari-focal lens, which offers wide view coverage of all angles. The VANDAL DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices. Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the VANDAL DOME SERIES to external alarm and sensor devices for added security protection. Users do not have to worry about their camera as its vandal proof enclosure protects it from damage caused by vandalism or harsh environments. With an IP66 certified enclosure, the VANDAL DOME SERIES is not only weather proof, but also dust and rust resistant. By utilizing a built-in industrial fan and heater, it can perform well in extreme temperatures. With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the VANDAL DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system. Product Name Megapixel Day & Night Vandal Dome Network Camera Model Name VD-130A - Outdoor / 1.3 MEGAPIXEL / IR LED / 2 way Audio / SDHC / Et
Description
> Wide View Coverage > Built-in IR Illuminator LEDs > Removable IR-cut Filter / Auto Light Sensor for Day and Night > Supports MPEG-4 / MJPEG and H.264 Codec Compression > Built-in 802.3af Compliant PoE(Power over Ethernet) > 1 DI/DO for External Alarm and Sensor Device > EasyConfig for easy set up and GUI Integration > Supports 3G portable devices > Vandal-Proof and Weather-Proof(IP66) > Built-in Fan and Heater The VANDAL DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The VANDAL DOME SERIES features a wideangle and vari-focal lens, which offers wide view coverage of all angles. The VANDAL DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices. Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the VANDAL DOME SERIES to external alarm and sensor devices for added security protection. Users do not have to worry about their camera as its vandal proof enclosure protects it from damage caused by vandalism or harsh environments. With an IP66 certified enclosure, the VANDAL DOME SERIES is not only weather proof, but also dust and rust resistant. By utilizing a built-in industrial fan and heater, it can perform well in extreme temperatures. With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the VANDAL DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system. Product Name Megapixel Day & Night Vandal Dome Network Camera Model Name VD-130A - Outdoor / 1.3 MEGAPIXEL / IR LED / 2 way Audio / SDHC / Et

Suppliers

Company
Product
Description
Supplier Links
> Wide View Coverage > Built-in IR Illuminator LEDs > Removable IR-cut Filter / Auto Light Sensor for Day and Night > Supports MPEG-4 / MJPEG and H.264 Codec Compression > Built-in 802.3af Compliant PoE(Power over Ethernet) > 1 DI/DO for External Alarm and Sensor Device > EasyConfig for easy set up and GUI Integration > Supports 3G portable devices > Vandal-Proof and Weather-Proof(IP66) > Built-in Fan and Heater The VANDAL DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The VANDAL DOME SERIES features a wideangle and vari-focal lens, which offers wide view coverage of all angles. The VANDAL DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices. Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the VANDAL DOME SERIES to external alarm and sensor devices for added security protection. Users do not have to worry about their camera as its vandal proof enclosure protects it from damage caused by vandalism or harsh environments. With an IP66 certified enclosure, the VANDAL DOME SERIES is not only weather proof, but also dust and rust resistant. By utilizing a built-in industrial fan and heater, it can perform well in extreme temperatures. With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the VANDAL DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system. Product Name Megapixel Day & Night Vandal Dome Network Camera Model Name VD-130A - Outdoor / 1.3 MEGAPIXEL / IR LED / 2 way Audio / SDHC / Et
  • > Wide View Coverage
  • > Built-in IR Illuminator LEDs
  • > Removable IR-cut Filter / Auto Light Sensor for Day and Night
  • > Supports MPEG-4 / MJPEG and H.264 Codec Compression
  • > Built-in 802.3af Compliant PoE(Power over Ethernet)
  • > 1 DI/DO for External Alarm and Sensor Device
  • > EasyConfig for easy set up and GUI Integration
  • > Supports 3G portable devices
  • > Vandal-Proof and Weather-Proof(IP66)
  • > Built-in Fan and Heater

The VANDAL DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The VANDAL DOME SERIES features a wideangle and vari-focal lens, which offers wide view coverage of all angles.

The VANDAL DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices.

Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the VANDAL DOME SERIES to external alarm and sensor devices for added security protection.

Users do not have to worry about their camera as its vandal proof enclosure protects it from damage caused by vandalism or harsh environments. With an IP66 certified enclosure, the VANDAL DOME SERIES is not only weather proof, but also dust and rust resistant. By utilizing a built-in industrial fan and heater, it can perform well in extreme temperatures.

With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the VANDAL DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system.

Product NameMegapixel Day & Night Vandal Dome Network Camera
Model NameVD-130A - Outdoor / 1.3 MEGAPIXEL / IR LED / 2 way Audio / SDHC / Et
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Brickcom FD-130AE-73 Vandal Proof IP Dome Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details