Security Camera Warehouse IP Pan Tilt Camera with Remote Control

Description
480 TVL, 1/3" SONY CCD • WiFi 802.11b/g 6.0 mm Fixed Focal Lens • IR LEDs Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia® Symbian, Windows Mobile Multi-level user management Pan and Tilt remote control • DC 12V • Support Mini SD Card Alert via email and FTP IP Pan Tilt Camera with Remote Control Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression H.264 Audio Capable No Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 60 FPS Manufacturer LTS
Description
480 TVL, 1/3" SONY CCD • WiFi 802.11b/g 6.0 mm Fixed Focal Lens • IR LEDs Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia® Symbian, Windows Mobile Multi-level user management Pan and Tilt remote control • DC 12V • Support Mini SD Card Alert via email and FTP IP Pan Tilt Camera with Remote Control Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression H.264 Audio Capable No Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 60 FPS Manufacturer LTS

Suppliers

Company
Product
Description
Supplier Links
480 TVL, 1/3" SONY CCD • WiFi 802.11b/g 6.0 mm Fixed Focal Lens • IR LEDs Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia® Symbian, Windows Mobile Multi-level user management Pan and Tilt remote control • DC 12V • Support Mini SD Card Alert via email and FTP IP Pan Tilt Camera with Remote Control Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression H.264 Audio Capable No Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 60 FPS Manufacturer LTS
  • 480 TVL, 1/3" SONY CCD • WiFi 802.11b/g
  • 6.0 mm Fixed Focal Lens • IR LEDs
  • Standard H.264 video compression
  • Standard G.711 audio compression
  • Support Web browser and CMS
  • Support two-way audio
  • Support iPhone, Android,
  • Nokia® Symbian, Windows Mobile
  • Multi-level user management
  • Pan and Tilt remote control • DC 12V • Support Mini SD Card
  • Alert via email and FTP

IP Pan Tilt Camera with Remote Control Additional Information

Image Sensor1/3 inch
Auto IrisNo
Lens TypeFixed
Max Video Resolution0.3 Megapixel (640x480)
Video CompressionH.264
Audio CapableNo
Weather ProofNo
Local StorageNo
InfraredYes
Day / Night (Low Lux)No
Tamper DetectionNo
Max Frames Per SecondUp to 60 FPS
ManufacturerLTS
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number IP Pan Tilt Camera with Remote Control
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 330901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details