Security Camera Warehouse Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 4-Port 24VAC 4A Output Wall Mount Power Supply, UL Listed Overview: Model AC24-04A-D4 provides 24VAC 4A distributed via 4 PTC protected outputs Specifications: * 24VAC Output. * 4 amp @... | |
| 4-Port 24VAC 4Amp PTC Protected Wall Mount Power Supply, UL Listed Overview: Model AC24-04A-D4 provides 24VAC 4A distributed via 4 PTC protected outputs Specifications: * 24VAC Output. * 4 amp... | |
| 4-Port PTC Protected Wall Mount Power Supply, 5Amp 12V DC , UL Listed 4-Port 12V DC 5Amp Wall Mount Power Supply, UL Listed Overview: Model PS120V5-D provides 12V DC distributed... | |
| CPA800 Product Features 100-240 VAC 50/60 Hz 7 Watts, 10 watts surge CPA800 Technical Specs Model Number: PS120V0800 ROHS Approved Switching Power Supply Input Voltage Range: 100-240 VAC... | |
| UL List DC 12V 2.0A Power Adapter Model Number PS120V1250 ROHS Approved Switching Power Supply Input Voltage Range 100-240 VAC 50/60 Hz Peak Output Power 18 Watts, 23 watts surge... | |
| UL List DC 12V 2.0A Power Adapter Model Number PS120V2000 ROHS Approved Switching Power Supply Input Voltage 100-240 VAC 50/60 Hz Peak Output Power 24 Watts, 30 watts surge Load... | |
| UL List Regulated Power Adapter 12V, 4.0 Amp Model Number PS120V4-D Input Voltage Range 100-240 VAC 50/60 Hz Peak Output Power 24 Watts, 30 watts surge Load Regulation ±3% over... | |
| UL List Regulated Power Adapter 12V, 5.0 Amp Model Number TS5-6W Input Voltage Range 100-240 VAC 50/60 Hz 1.5A Peak Output Power 24 Watts, 30 watts surge Load Regulation ±3%... |