VIVOTEK's PZ7111 is a high-performance network camera featuring 10x zoom and pan/tilt functionality. The camera is designed for indoor surveillance applications such as retail stores, offices, and banks.
The built-in 10x motorized optical zoom module provides excellent depth of field when zoomed in, displaying clear-cut images of near or distant objects. With 300-degree pan and 135-degree tilt, the camera can achieve a wide range of view, giving users more comprehensive control over the monitored site. The PZ7111 is incorporated with VIVOTEK's self-developed Bach SoC; therefore, users can benefit from the advantages of dual-codec video and two-way audio. With support for simultaneous dual streaming, the camera allows users to view MJPEG or MPEG-4 videos on multiple platforms such as web browsers or 3G cell phones.
VIVOTEK's PZ7111 also supports Power-over-Ethernet connection, making installation easier and more cost-efficient. The free, standard, multi-lingual 16-channel recording software helps users to seamlessly set up an easy-to-use IP surveillance system.
Features
10x Optical Zoom Lens
Motorized Pan/Tilt (Pan: -150˚ ~ +150˚; Tilt: -45˚ ~ +90˚)
Real-time MPEG-4 and MJPEG Compression (Dual Codec)
Dual Simultaneous Streams
3GPP Mobile Surveillance
Built-in 802.3af Compliant PoE
Two-way Audio
Built-in/External Microphone Switch
HTTPS Encrypted Data Transmission
Digital I/O for External Sensor and Alarm
| System | CPU: Bach SoC Flash: 8MB RAM: 64MB + 32MBMB Embedded OS: Linux 2.6 |
|---|---|
| Pan/Tilt/Zoom | Pan range: 300° (-150° ~ +150°) Tilt range: 135° (-45° ~ +90°) 10x optical zoom 10x digital zoom Auto pan mode Auto patrol mode |
| Lens | 10x optical zoom f=4.2 ~ 42 mm F 1.8 (wide) F 2.9 (tele) auto iris auto focus |
| Angle of View | 4.9° ~ 46° (horizontal) 3.6° ~ 35° (vertical) |
| Shutter Time | 1/60(PZ7112), 1/50 ~ 1/10000 sec |
| Image sensor | 1/4" CCD in D1 Resolution |
| Minimum Illumination | 1.5 Lux / F1.8 ( typical ) 0.05 Lux / F1.8 ( low light mode ) |
| Video | Compression: MJPEG & MPEG-4 Streaming: Simultaneous dual streams MPEG-4 streaming over UDP, TCP, HTTP or HTTPS MPEG-4 multicast streaming MJPEG streaming over HTTP or HTTPS Supports 3GPP mobile surveillance Fram |
| Security Camera Warehouse | |
|---|---|
| Product Category | Video Cameras |
| Product Number | Vivotek PZ7111 PTZ IP Camera |
| Camera Function | Video |