Security Camera Warehouse Geovision BX11F-D

Description
Image Device 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination 1.3M 0.5 lux at F 1.0 Lens Fixed lens 4mm Shutter Speed 1/5 ~ 1/4000 sec, Balanced, Speed Priority, Quality Priority White Balance Automatic, Manual (2800K ~ 8500K) Operation Video Codec H.264, MPEG4, MJPEG Video Streaming Dual Streams from two of H.264, MPEG4 and MJPEG Video Resolution 1.3M 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), 176 x 144 Frame Rate 1.3M 15 fps at SXGA, 30 fps at VGA Image Setting Brightness, Contrast, Sharpness, Gamma, White Balance, Flicker-less, Image Orientation Audio Codec G.711 Digital Input Wet Contact 7V~30V Relay Output 277V AC 5A (NO), 3A (NC)30V DC 5A (NO), 3A (NC) Networking 10/100 Mbps Ethernet, RJ-45 Day/Night function Yes PoE Yes Audio 1 in 1 out TV-Out BNC connector Power Source 12V DC / PoE Power Consumption 7.2 W (max. 600mA @ 12V DC) Operating Environments 0 °C ~ 50 °C / 32 °F ~ 122 °F Dimensions 115 x 65 x 60 (mm) / 4.52 x 2.55 x 2.36 (in) Weight 450 ± 50 (g) / 0.99 ± 0.11 (lb) 3G Mobile Phone Built-in player for 3GPP / ISMA Live Viewing IE , GV-MultiView CMS Server support GV-Control Center, GV-Center V2, GV-VSM, GV-GIS Geovision BX11F-D Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared No Day / Night (Low Lux)
Description
Image Device 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination 1.3M 0.5 lux at F 1.0 Lens Fixed lens 4mm Shutter Speed 1/5 ~ 1/4000 sec, Balanced, Speed Priority, Quality Priority White Balance Automatic, Manual (2800K ~ 8500K) Operation Video Codec H.264, MPEG4, MJPEG Video Streaming Dual Streams from two of H.264, MPEG4 and MJPEG Video Resolution 1.3M 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), 176 x 144 Frame Rate 1.3M 15 fps at SXGA, 30 fps at VGA Image Setting Brightness, Contrast, Sharpness, Gamma, White Balance, Flicker-less, Image Orientation Audio Codec G.711 Digital Input Wet Contact 7V~30V Relay Output 277V AC 5A (NO), 3A (NC)30V DC 5A (NO), 3A (NC) Networking 10/100 Mbps Ethernet, RJ-45 Day/Night function Yes PoE Yes Audio 1 in 1 out TV-Out BNC connector Power Source 12V DC / PoE Power Consumption 7.2 W (max. 600mA @ 12V DC) Operating Environments 0 °C ~ 50 °C / 32 °F ~ 122 °F Dimensions 115 x 65 x 60 (mm) / 4.52 x 2.55 x 2.36 (in) Weight 450 ± 50 (g) / 0.99 ± 0.11 (lb) 3G Mobile Phone Built-in player for 3GPP / ISMA Live Viewing IE , GV-MultiView CMS Server support GV-Control Center, GV-Center V2, GV-VSM, GV-GIS Geovision BX11F-D Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared No Day / Night (Low Lux)

Suppliers

Company
Product
Description
Supplier Links
Image Device 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination 1.3M 0.5 lux at F 1.0 Lens Fixed lens 4mm Shutter Speed 1/5 ~ 1/4000 sec, Balanced, Speed Priority, Quality Priority White Balance Automatic, Manual (2800K ~ 8500K) Operation Video Codec H.264, MPEG4, MJPEG Video Streaming Dual Streams from two of H.264, MPEG4 and MJPEG Video Resolution 1.3M 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), 176 x 144 Frame Rate 1.3M 15 fps at SXGA, 30 fps at VGA Image Setting Brightness, Contrast, Sharpness, Gamma, White Balance, Flicker-less, Image Orientation Audio Codec G.711 Digital Input Wet Contact 7V~30V Relay Output 277V AC 5A (NO), 3A (NC)30V DC 5A (NO), 3A (NC) Networking 10/100 Mbps Ethernet, RJ-45 Day/Night function Yes PoE Yes Audio 1 in 1 out TV-Out BNC connector Power Source 12V DC / PoE Power Consumption 7.2 W (max. 600mA @ 12V DC) Operating Environments 0 °C ~ 50 °C / 32 °F ~ 122 °F Dimensions 115 x 65 x 60 (mm) / 4.52 x 2.55 x 2.36 (in) Weight 450 ± 50 (g) / 0.99 ± 0.11 (lb) 3G Mobile Phone Built-in player for 3GPP / ISMA Live Viewing IE , GV-MultiView CMS Server support GV-Control Center, GV-Center V2, GV-VSM, GV-GIS Geovision BX11F-D Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared No Day / Night (Low Lux)
Image Device1/3 progressive scan CMOS
Picture Elements1280 (H) x 1024 (V)
Minimum Illumination1.3M 0.5 lux at F 1.0
LensFixed lens 4mm
Shutter Speed1/5 ~ 1/4000 sec, Balanced, Speed Priority, Quality Priority
White BalanceAutomatic, Manual (2800K ~ 8500K)
Operation Video CodecH.264, MPEG4, MJPEG
Video StreamingDual Streams from two of H.264, MPEG4 and MJPEG
Video Resolution1.3M 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), 176 x 144
Frame Rate1.3M 15 fps at SXGA, 30 fps at VGA
Image SettingBrightness, Contrast, Sharpness, Gamma, White Balance, Flicker-less, Image Orientation
Audio CodecG.711
Digital InputWet Contact 7V~30V
Relay Output277V AC 5A (NO), 3A (NC)30V DC 5A (NO), 3A (NC)
Networking10/100 Mbps Ethernet, RJ-45
Day/Night functionYes
PoEYes
Audio1 in 1 out
TV-OutBNC connector
Power Source12V DC / PoE
Power Consumption7.2 W (max. 600mA @ 12V DC)
Operating Environments0 °C ~ 50 °C / 32 °F ~ 122 °F
Dimensions115 x 65 x 60 (mm) / 4.52 x 2.55 x 2.36 (in)
Weight450 ± 50 (g) / 0.99 ± 0.11 (lb)
3G Mobile PhoneBuilt-in player for 3GPP / ISMA
Live ViewingIE , GV-MultiView
CMS Server supportGV-Control Center, GV-Center V2, GV-VSM, GV-GIS

Geovision BX11F-D Additional Information

Image Sensor1/3 inch
Auto IrisYes
Lens TypeFixed
Max Video Resolution1 Megapixel (1280x800)
Video CompressionMJPEG, MPEG-4, H.264
Audio Capable2 Way
Weather ProofNo
Local StorageNo
InfraredNo
Day / Night (Low Lux)
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Geovision BX11F-D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 330905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details