Security Camera Warehouse High Resolution SuperHAD Dome Camera Sony SCD728H

Description
SONY-SCD728H Product Key Features 1/3” Sony High Resolution SuperHAD CCD 680 TV Lines Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 36 IR, 98FT IR Range Vandal Resistant Indoor / Out Door, Weather-proof SONY-SCD728H Product Specifications Image Pick-up Device: 1/3" SONY Super HAD Wide Dynamic CCD Signal System: NTSC Effective Pixels: 768(H) x 494(V) Sensing Area: 4.9mm x 3.7mm Resolution: 550 TV Lines MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux Lens Types: 4-9mm Vari-focal Lens S/N Ratio: More than 50dB Dynamic Range: More than 128X Auto Electronic Shutter: 1/60 to 1/100,000 sec Automatic Exposure: Dynamic / Electronic Shutter / Auto Iris Auto Gain Control: Auto (-3 ~ 28dB) Auto Electronic Shutter: 1/60 to 1/100,000 sec White Balance: Auto/Auto Trancking/Outdoor/Fl uo/Indoor/Manual Electron Zoom: 1.0X ~ 2.5X Motion Detect : 4 Windows / Full Windows Back Light Compensation: 5 Areas Privacy Zone: 8 Areas Video Output: 1.0 voltage 75 ohms Operating Temperature: 14 degrees F to 122 degrees F Storage Temperature: -4 degrees F to 140 degrees F Power Supply: DC 12V or AC 24V Dual Voltage (1A Recommended) Power Consumption: about 3.5W Power Supply: AC 24V/DC 12V, 500mA Min. (1A Recommended) Weight: 0.66 lbs Dimension: 2.25" x 5.50" x 2.25" High Resolution SuperHAD Dome Camera Sony SCD728H Additional Information
Description
SONY-SCD728H Product Key Features 1/3” Sony High Resolution SuperHAD CCD 680 TV Lines Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 36 IR, 98FT IR Range Vandal Resistant Indoor / Out Door, Weather-proof SONY-SCD728H Product Specifications Image Pick-up Device: 1/3" SONY Super HAD Wide Dynamic CCD Signal System: NTSC Effective Pixels: 768(H) x 494(V) Sensing Area: 4.9mm x 3.7mm Resolution: 550 TV Lines MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux Lens Types: 4-9mm Vari-focal Lens S/N Ratio: More than 50dB Dynamic Range: More than 128X Auto Electronic Shutter: 1/60 to 1/100,000 sec Automatic Exposure: Dynamic / Electronic Shutter / Auto Iris Auto Gain Control: Auto (-3 ~ 28dB) Auto Electronic Shutter: 1/60 to 1/100,000 sec White Balance: Auto/Auto Trancking/Outdoor/Fl uo/Indoor/Manual Electron Zoom: 1.0X ~ 2.5X Motion Detect : 4 Windows / Full Windows Back Light Compensation: 5 Areas Privacy Zone: 8 Areas Video Output: 1.0 voltage 75 ohms Operating Temperature: 14 degrees F to 122 degrees F Storage Temperature: -4 degrees F to 140 degrees F Power Supply: DC 12V or AC 24V Dual Voltage (1A Recommended) Power Consumption: about 3.5W Power Supply: AC 24V/DC 12V, 500mA Min. (1A Recommended) Weight: 0.66 lbs Dimension: 2.25" x 5.50" x 2.25" High Resolution SuperHAD Dome Camera Sony SCD728H Additional Information

Suppliers

Company
Product
Description
Supplier Links
SONY-SCD728H Product Key Features 1/3” Sony High Resolution SuperHAD CCD 680 TV Lines Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 36 IR, 98FT IR Range Vandal Resistant Indoor / Out Door, Weather-proof SONY-SCD728H Product Specifications Image Pick-up Device: 1/3" SONY Super HAD Wide Dynamic CCD Signal System: NTSC Effective Pixels: 768(H) x 494(V) Sensing Area: 4.9mm x 3.7mm Resolution: 550 TV Lines MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux Lens Types: 4-9mm Vari-focal Lens S/N Ratio: More than 50dB Dynamic Range: More than 128X Auto Electronic Shutter: 1/60 to 1/100,000 sec Automatic Exposure: Dynamic / Electronic Shutter / Auto Iris Auto Gain Control: Auto (-3 ~ 28dB) Auto Electronic Shutter: 1/60 to 1/100,000 sec White Balance: Auto/Auto Trancking/Outdoor/Fl uo/Indoor/Manual Electron Zoom: 1.0X ~ 2.5X Motion Detect : 4 Windows / Full Windows Back Light Compensation: 5 Areas Privacy Zone: 8 Areas Video Output: 1.0 voltage 75 ohms Operating Temperature: 14 degrees F to 122 degrees F Storage Temperature: -4 degrees F to 140 degrees F Power Supply: DC 12V or AC 24V Dual Voltage (1A Recommended) Power Consumption: about 3.5W Power Supply: AC 24V/DC 12V, 500mA Min. (1A Recommended) Weight: 0.66 lbs Dimension: 2.25" x 5.50" x 2.25" High Resolution SuperHAD Dome Camera Sony SCD728H Additional Information

SONY-SCD728H Product Key Features

  • 1/3” Sony High Resolution SuperHAD CCD
  • 680 TV Lines
  • Stalight 0.001 Low Lux
  • 2.8~10mm Vari-focal Lens
  • 36 IR, 98FT IR Range
  • Vandal Resistant
  • Indoor / Out Door, Weather-proof

SONY-SCD728H Product Specifications

  • Image Pick-up Device: 1/3" SONY Super HAD Wide Dynamic CCD
  • Signal System: NTSC
  • Effective Pixels: 768(H) x 494(V)
  • Sensing Area: 4.9mm x 3.7mm
  • Resolution: 550 TV Lines
  • MIN. Illumination: Color: 0.1 Lux F1.2; B/W: 0.0003 Lux
  • Lens Types: 4-9mm Vari-focal Lens
  • S/N Ratio: More than 50dB
  • Dynamic Range: More than 128X
  • Auto Electronic Shutter: 1/60 to 1/100,000 sec
  • Automatic Exposure: Dynamic / Electronic Shutter / Auto Iris
  • Auto Gain Control: Auto (-3 ~ 28dB)
  • Auto Electronic Shutter: 1/60 to 1/100,000 sec
  • White Balance: Auto/Auto Trancking/Outdoor/Fluo/Indoor/Manual
  • Electron Zoom: 1.0X ~ 2.5X
  • Motion Detect : 4 Windows / Full Windows
  • Back Light Compensation: 5 Areas
  • Privacy Zone: 8 Areas
  • Video Output: 1.0 voltage 75 ohms
  • Operating Temperature: 14 degrees F to 122 degrees F
  • Storage Temperature: -4 degrees F to 140 degrees F
  • Power Supply: DC 12V or AC 24V Dual Voltage (1A Recommended)
  • Power Consumption: about 3.5W
  • Power Supply: AC 24V/DC 12V, 500mA Min. (1A Recommended)
  • Weight: 0.66 lbs
  • Dimension: 2.25" x 5.50" x 2.25"
    High Resolution SuperHAD Dome Camera Sony SCD728H Additional Information
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number High Resolution SuperHAD Dome Camera Sony SCD728H
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 9064113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CCD Camera
Application / Industry Security / Law Enforcement
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details