Security Camera Warehouse GeoVision GV-MFD110 Dome Camera

Description
1.3 Megapixel Progressive Scan CMOS Built-in Web server for monitoring through IE browser Dual video streams from two of H.264, MJPEG and MPEG4 Up to 15 frames per second in megapixel resolution (1280 x 1024) Built-in microphone Active Tampering alarm Motion detection triggering actions like image upload Privacy mask IP address filtering 3GPP/ISMA PoE (Power over Ethernet) Megapixel lens 16 languages on Web interface Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) , 1.3 M CMOS Minimum Illumination Color 1.5 Lux (1/60 sec), 0.2 Lux (1/5 sec), (F/1.8, AGC-On, slow shutter-Off) Shutter Speed 1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority) White Balance Automatic, Manual (2800K ~ 8500K) Lens Aperture F / 1.8 Lens Focal f = 3.6 mm Angle of View 100.2° (D), 77° (H), 54°(V) Operation Video Codec H.264, MPEG4, MJPEG Video Streaming Dual Streams from two of H.264, MPEG4 and MJPEG Frame Rate 30 fps at 640 x 512 (VGA), 15 fps at 1280 x 1024 (SXGA) * The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes). Image Setting Auto Exposure, Auto White Balance, Brightness, Contrast, Sharpness, Gamma, Monochrome, Reverse, Rotate 180°, Flicker-less 50/60 Hz Audio Codec G.711 Video Resolution Main Streaming 4 : 3 1280 x 960, 640 x 480, 320 x 240 5 : 4
Description
1.3 Megapixel Progressive Scan CMOS Built-in Web server for monitoring through IE browser Dual video streams from two of H.264, MJPEG and MPEG4 Up to 15 frames per second in megapixel resolution (1280 x 1024) Built-in microphone Active Tampering alarm Motion detection triggering actions like image upload Privacy mask IP address filtering 3GPP/ISMA PoE (Power over Ethernet) Megapixel lens 16 languages on Web interface Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) , 1.3 M CMOS Minimum Illumination Color 1.5 Lux (1/60 sec), 0.2 Lux (1/5 sec), (F/1.8, AGC-On, slow shutter-Off) Shutter Speed 1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority) White Balance Automatic, Manual (2800K ~ 8500K) Lens Aperture F / 1.8 Lens Focal f = 3.6 mm Angle of View 100.2° (D), 77° (H), 54°(V) Operation Video Codec H.264, MPEG4, MJPEG Video Streaming Dual Streams from two of H.264, MPEG4 and MJPEG Frame Rate 30 fps at 640 x 512 (VGA), 15 fps at 1280 x 1024 (SXGA) * The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes). Image Setting Auto Exposure, Auto White Balance, Brightness, Contrast, Sharpness, Gamma, Monochrome, Reverse, Rotate 180°, Flicker-less 50/60 Hz Audio Codec G.711 Video Resolution Main Streaming 4 : 3 1280 x 960, 640 x 480, 320 x 240 5 : 4

Suppliers

Company
Product
Description
Supplier Links
1.3 Megapixel Progressive Scan CMOS Built-in Web server for monitoring through IE browser Dual video streams from two of H.264, MJPEG and MPEG4 Up to 15 frames per second in megapixel resolution (1280 x 1024) Built-in microphone Active Tampering alarm Motion detection triggering actions like image upload Privacy mask IP address filtering 3GPP/ISMA PoE (Power over Ethernet) Megapixel lens 16 languages on Web interface Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) , 1.3 M CMOS Minimum Illumination Color 1.5 Lux (1/60 sec), 0.2 Lux (1/5 sec), (F/1.8, AGC-On, slow shutter-Off) Shutter Speed 1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority) White Balance Automatic, Manual (2800K ~ 8500K) Lens Aperture F / 1.8 Lens Focal f = 3.6 mm Angle of View 100.2° (D), 77° (H), 54°(V) Operation Video Codec H.264, MPEG4, MJPEG Video Streaming Dual Streams from two of H.264, MPEG4 and MJPEG Frame Rate 30 fps at 640 x 512 (VGA), 15 fps at 1280 x 1024 (SXGA) * The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes). Image Setting Auto Exposure, Auto White Balance, Brightness, Contrast, Sharpness, Gamma, Monochrome, Reverse, Rotate 180°, Flicker-less 50/60 Hz Audio Codec G.711 Video Resolution Main Streaming 4 : 3 1280 x 960, 640 x 480, 320 x 240 5 : 4
  • 1.3 Megapixel Progressive Scan CMOS
  • Built-in Web server for monitoring through IE browser
  • Dual video streams from two of H.264, MJPEG and MPEG4
  • Up to 15 frames per second in megapixel resolution (1280 x 1024)
  • Built-in microphone
  • Active Tampering alarm
  • Motion detection triggering actions like image upload
  • Privacy mask
  • IP address filtering
  • 3GPP/ISMA
  • PoE (Power over Ethernet)
  • Megapixel lens
  • 16 languages on Web interface

Specification

Camera
Image Sensor 1/3" progressive scan CMOS
Picture Elements 1280 (H) x 1024 (V) , 1.3 M CMOS
Minimum Illumination Color 1.5 Lux (1/60 sec), 0.2 Lux (1/5 sec), (F/1.8, AGC-On, slow shutter-Off)
Shutter Speed 1/5 ~ 1/4000 sec, Automatic (Balanced, Speed Priority, Quality Priority)
White Balance Automatic, Manual (2800K ~ 8500K)
Lens
Aperture F / 1.8
Lens Focal f = 3.6 mm
Angle of View 100.2° (D), 77° (H), 54°(V)
Operation
Video Codec H.264, MPEG4, MJPEG
Video Streaming Dual Streams from two of H.264, MPEG4 and MJPEG
Frame Rate 30 fps at 640 x 512 (VGA), 15 fps at 1280 x 1024 (SXGA)
* The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes).
Image Setting Auto Exposure, Auto White Balance, Brightness, Contrast, Sharpness, Gamma, Monochrome, Reverse, Rotate 180°, Flicker-less 50/60 Hz
Audio Codec G.711
Video Resolution
Main Streaming 4 : 3 1280 x 960, 640 x 480, 320 x 240
5 : 4
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number GeoVision GV-MFD110 Dome Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2873046 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details