Security Camera Warehouse Infrared Turret IP Camera

Description
20 TVL, 1/3" SONY CCD 6.0 mm Fixed Focal Lens IR LEDs, 78FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia Symbian, Windows Mobile Multi-level user management DC 12V Vandal-resistant Weather-resistant Alert via email and FTP Infrared Turret IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable No Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 20 FPS Manufacturer LTS
Description
20 TVL, 1/3" SONY CCD 6.0 mm Fixed Focal Lens IR LEDs, 78FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia Symbian, Windows Mobile Multi-level user management DC 12V Vandal-resistant Weather-resistant Alert via email and FTP Infrared Turret IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable No Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 20 FPS Manufacturer LTS

Suppliers

Company
Product
Description
Supplier Links
20 TVL, 1/3" SONY CCD 6.0 mm Fixed Focal Lens IR LEDs, 78FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support iPhone, Android, Nokia Symbian, Windows Mobile Multi-level user management DC 12V Vandal-resistant Weather-resistant Alert via email and FTP Infrared Turret IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable No Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper Detection No Max Frames Per Second Up to 20 FPS Manufacturer LTS
  • 20 TVL, 1/3" SONY CCD
  • 6.0 mm Fixed Focal Lens
  • IR LEDs, 78FT
  • Standard H.264 video compression
  • Standard G.711 audio compression
  • Support Web browser and CMS
  • Support two-way audio
  • Support iPhone, Android,
  • Nokia Symbian, Windows Mobile
  • Multi-level user management
  • DC 12V
  • Vandal-resistant
  • Weather-resistant
  • Alert via email and FTP

Infrared Turret IP Camera Additional Information

Image Sensor1/3 inch
Auto IrisNo
Lens TypeFixed
Max Video Resolution0.3 Megapixel (640x480)
Video CompressionNo
Audio CapableNo
Weather ProofYes
Local StorageNo
InfraredYes
Day / Night (Low Lux)No
Tamper DetectionNo
Max Frames Per SecondUp to 20 FPS
ManufacturerLTS
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Infrared Turret IP Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Cameras - 1457893 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details