Security Camera Warehouse Vandal Proof Weatherproof Dome Camera Sony SCD726

Description
SONY-SCD726 Product Key Features 1/3" Sony High Resolution SuperHAD CCD 480 TV Lines 2.8~12mm Vari-focal Lens Dual Voltage DC 12V / AC 24V Vandal Proof Indoor / Outdoor, Weather-proof SONY-SCD726 Product Specifications Image Pick-up Device: 1/3" Sony High Resolution Super HAD CCD Signal System: NTSC Effective Pixels: 768 (H) x582 (V) Resolution: 480 TV Lines MIN. Illumination: 0 Lux LED ON S/N Ratio: More than 52 dB Sync System: Internal/External Lens Types: 2.8~12mm Vari-focal Lens Infrared LED: 42 pieces Infrared Distance: 115FT Gamma Correction: less than 0.45 Video Output: 1.0Vp-p 75 Ohms Terminated Power Supply: DC 12V / AC 24V Operation Temperature: -20 degrees C to +50 degrees C Vandal Proof Weatherproof Dome Camera Sony SCD726 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A
Description
SONY-SCD726 Product Key Features 1/3" Sony High Resolution SuperHAD CCD 480 TV Lines 2.8~12mm Vari-focal Lens Dual Voltage DC 12V / AC 24V Vandal Proof Indoor / Outdoor, Weather-proof SONY-SCD726 Product Specifications Image Pick-up Device: 1/3" Sony High Resolution Super HAD CCD Signal System: NTSC Effective Pixels: 768 (H) x582 (V) Resolution: 480 TV Lines MIN. Illumination: 0 Lux LED ON S/N Ratio: More than 52 dB Sync System: Internal/External Lens Types: 2.8~12mm Vari-focal Lens Infrared LED: 42 pieces Infrared Distance: 115FT Gamma Correction: less than 0.45 Video Output: 1.0Vp-p 75 Ohms Terminated Power Supply: DC 12V / AC 24V Operation Temperature: -20 degrees C to +50 degrees C Vandal Proof Weatherproof Dome Camera Sony SCD726 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
SONY-SCD726 Product Key Features 1/3" Sony High Resolution SuperHAD CCD 480 TV Lines 2.8~12mm Vari-focal Lens Dual Voltage DC 12V / AC 24V Vandal Proof Indoor / Outdoor, Weather-proof SONY-SCD726 Product Specifications Image Pick-up Device: 1/3" Sony High Resolution Super HAD CCD Signal System: NTSC Effective Pixels: 768 (H) x582 (V) Resolution: 480 TV Lines MIN. Illumination: 0 Lux LED ON S/N Ratio: More than 52 dB Sync System: Internal/External Lens Types: 2.8~12mm Vari-focal Lens Infrared LED: 42 pieces Infrared Distance: 115FT Gamma Correction: less than 0.45 Video Output: 1.0Vp-p 75 Ohms Terminated Power Supply: DC 12V / AC 24V Operation Temperature: -20 degrees C to +50 degrees C Vandal Proof Weatherproof Dome Camera Sony SCD726 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof Yes Long Range No Manufacturer N/A

SONY-SCD726 Product Key Features

  • 1/3" Sony High Resolution SuperHAD CCD
  • 480 TV Lines
  • 2.8~12mm Vari-focal Lens
  • Dual Voltage DC 12V / AC 24V
  • Vandal Proof
  • Indoor / Outdoor, Weather-proof
    SONY-SCD726 Product Specifications
  • Image Pick-up Device: 1/3" Sony High Resolution Super HAD CCD
  • Signal System: NTSC
  • Effective Pixels: 768 (H) x582 (V)
  • Resolution: 480 TV Lines
  • MIN. Illumination: 0 Lux LED ON
  • S/N Ratio: More than 52 dB
  • Sync System: Internal/External
  • Lens Types: 2.8~12mm Vari-focal Lens
  • Infrared LED: 42 pieces
  • Infrared Distance: 115FT
  • Gamma Correction: less than 0.45
  • Video Output: 1.0Vp-p 75 Ohms Terminated
  • Power Supply: DC 12V / AC 24V
  • Operation Temperature: -20 degrees C to +50 degrees C
    Vandal Proof Weatherproof Dome Camera Sony SCD726 Additional Information
    Color VideoYes
    InfraredYes
    UseOutdoor
    Lens TypeFixed
    Weather RatingWeather Proof
    Wide Dynamic RangeNo
    Day / Night (Low Lux)No
    VandalproofYes
    Long RangeNo
    ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vandal Proof Weatherproof Dome Camera Sony SCD726
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 1248660 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details