SONY Effio-E DSP
2.8-12mm varifocal lens
35 IR LEDs, 165ft
DC 12V
Vandal-resistant
Weather-resistant
3 axis bracket
SONY 1/3" Exview HAD CCD II
700 TV Lines 3 Axis Varifocal Bullet Camera 700 TVL Additional Information
Color Video
Yes
Infrared
Yes
Use
Outdoor
Lens Type
Vari-focal
Weather Rating
Weather Resistant
Wide Dynamic Range
No
Day / Night (Low Lux)
Yes
Vandalproof
Yes
Long Range
No
Manufacturer
LTS
- SONY Effio-E DSP
- 2.8-12mm varifocal lens
- 35 IR LEDs, 165ft
- DC 12V
- Vandal-resistant
- Weather-resistant
- 3 axis bracket
- SONY 1/3" Exview HAD CCD II
- 700 TV Lines
3 Axis Varifocal Bullet Camera 700 TVL Additional Information
| Color Video | Yes |
| Infrared | Yes |
| Use | Outdoor |
| Lens Type | Vari-focal |
| Weather Rating | Weather Resistant |
| Wide Dynamic Range | No |
| Day / Night (Low Lux) | Yes |
| Vandalproof | Yes |
| Long Range | No |
| Manufacturer | LTS |