Security Camera Warehouse Vivotek IPPZ7112 Network PTZ Camera

Description
VIVOTEK's PZ7112/PZ7122 is a high-performance network camera featuring 10x zoom and pan/tilt functionality. The camera is designed for indoor surveillance applications such as retail stores, offices, and banks. The built-in 10x motorized optical zoom module provides excellent depth of field when zoomed in, displaying clear-cut images of near or distant objects. With 300-degree pan and 135-degree tilt, the camera can achieve a wide range of view, giving users more comprehensive control over the monitored site. The PZ7112/PZ7122 is incorporated with VIVOTEK's self-developed Bach SoC; therefore, users can benefit from the advantages of dual-codec video and two-way audio. With support for simultaneous dual streaming, the camera allows users to view MJPEG or MPEG-4 videos on multiple platforms such as web browsers or 3G cell phones. VIVOTEK's PZ7112/PZ7122 also supports wireless connection, making installation easier and more cost-efficient. The free, standard, multi-lingual 16-channel recording software helps users to seamlessly set up an easy-to-use IP surveillance system. Features 10x Optical Zoom Lens Motorized Pan/Tilt (Pan: -150˚ ~ +150˚; Tilt: -45˚ ~ +90˚) Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams 3GPP Mobile Surveillance Built-in 802.11b/g WLAN Two-way Audio Built-in/External Microphone Switch HTTPS Encrypted Data Transmission Digital I/O for External Sensor and Alarm System CPU: Bach SoC Flash: 8MB RAM: 64MB + 32MBMB Embedded OS: Linux 2.6 Pan/Tilt/Zoom Pan range: 300° (-150° ~ +150°) Tilt range: 135° (-45° ~ +90°) 10x optical zoom 10x digital zoom Auto pan mode Auto patrol mode Lens 10x optical zoom f=4.2 ~ 42 mm F 1.8 (wide) F 2.9 (tele) auto iris auto focus Angle of View 4.9° ~ 46° (horizontal) 3.6° ~ 35° (vertical) Shutter Time 1/60(PZ7111), 1/50 ~ 1/10000 sec Image sensor 1/4" CCD in D1 Resolution Minimum Illumination 1.5 Lux / F1.8 ( typical ) 0.05 Lux / F1.8 ( low light mode ) Video Compression: MJPEG & MPEG-4 Streaming: Simultaneous dual streams MPEG-4 streaming over UDP, TCP, HTTP or HTTPS MPEG-4 multicast streaming MJPEG streaming over HTTP or
Description
VIVOTEK's PZ7112/PZ7122 is a high-performance network camera featuring 10x zoom and pan/tilt functionality. The camera is designed for indoor surveillance applications such as retail stores, offices, and banks. The built-in 10x motorized optical zoom module provides excellent depth of field when zoomed in, displaying clear-cut images of near or distant objects. With 300-degree pan and 135-degree tilt, the camera can achieve a wide range of view, giving users more comprehensive control over the monitored site. The PZ7112/PZ7122 is incorporated with VIVOTEK's self-developed Bach SoC; therefore, users can benefit from the advantages of dual-codec video and two-way audio. With support for simultaneous dual streaming, the camera allows users to view MJPEG or MPEG-4 videos on multiple platforms such as web browsers or 3G cell phones. VIVOTEK's PZ7112/PZ7122 also supports wireless connection, making installation easier and more cost-efficient. The free, standard, multi-lingual 16-channel recording software helps users to seamlessly set up an easy-to-use IP surveillance system. Features 10x Optical Zoom Lens Motorized Pan/Tilt (Pan: -150˚ ~ +150˚; Tilt: -45˚ ~ +90˚) Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams 3GPP Mobile Surveillance Built-in 802.11b/g WLAN Two-way Audio Built-in/External Microphone Switch HTTPS Encrypted Data Transmission Digital I/O for External Sensor and Alarm System CPU: Bach SoC Flash: 8MB RAM: 64MB + 32MBMB Embedded OS: Linux 2.6 Pan/Tilt/Zoom Pan range: 300° (-150° ~ +150°) Tilt range: 135° (-45° ~ +90°) 10x optical zoom 10x digital zoom Auto pan mode Auto patrol mode Lens 10x optical zoom f=4.2 ~ 42 mm F 1.8 (wide) F 2.9 (tele) auto iris auto focus Angle of View 4.9° ~ 46° (horizontal) 3.6° ~ 35° (vertical) Shutter Time 1/60(PZ7111), 1/50 ~ 1/10000 sec Image sensor 1/4" CCD in D1 Resolution Minimum Illumination 1.5 Lux / F1.8 ( typical ) 0.05 Lux / F1.8 ( low light mode ) Video Compression: MJPEG & MPEG-4 Streaming: Simultaneous dual streams MPEG-4 streaming over UDP, TCP, HTTP or HTTPS MPEG-4 multicast streaming MJPEG streaming over HTTP or

Suppliers

Company
Product
Description
Supplier Links
VIVOTEK's PZ7112/PZ7122 is a high-performance network camera featuring 10x zoom and pan/tilt functionality. The camera is designed for indoor surveillance applications such as retail stores, offices, and banks. The built-in 10x motorized optical zoom module provides excellent depth of field when zoomed in, displaying clear-cut images of near or distant objects. With 300-degree pan and 135-degree tilt, the camera can achieve a wide range of view, giving users more comprehensive control over the monitored site. The PZ7112/PZ7122 is incorporated with VIVOTEK's self-developed Bach SoC; therefore, users can benefit from the advantages of dual-codec video and two-way audio. With support for simultaneous dual streaming, the camera allows users to view MJPEG or MPEG-4 videos on multiple platforms such as web browsers or 3G cell phones. VIVOTEK's PZ7112/PZ7122 also supports wireless connection, making installation easier and more cost-efficient. The free, standard, multi-lingual 16-channel recording software helps users to seamlessly set up an easy-to-use IP surveillance system. Features 10x Optical Zoom Lens Motorized Pan/Tilt (Pan: -150˚ ~ +150˚; Tilt: -45˚ ~ +90˚) Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams 3GPP Mobile Surveillance Built-in 802.11b/g WLAN Two-way Audio Built-in/External Microphone Switch HTTPS Encrypted Data Transmission Digital I/O for External Sensor and Alarm System CPU: Bach SoC Flash: 8MB RAM: 64MB + 32MBMB Embedded OS: Linux 2.6 Pan/Tilt/Zoom Pan range: 300° (-150° ~ +150°) Tilt range: 135° (-45° ~ +90°) 10x optical zoom 10x digital zoom Auto pan mode Auto patrol mode Lens 10x optical zoom f=4.2 ~ 42 mm F 1.8 (wide) F 2.9 (tele) auto iris auto focus Angle of View 4.9° ~ 46° (horizontal) 3.6° ~ 35° (vertical) Shutter Time 1/60(PZ7111), 1/50 ~ 1/10000 sec Image sensor 1/4" CCD in D1 Resolution Minimum Illumination 1.5 Lux / F1.8 ( typical ) 0.05 Lux / F1.8 ( low light mode ) Video Compression: MJPEG & MPEG-4 Streaming: Simultaneous dual streams MPEG-4 streaming over UDP, TCP, HTTP or HTTPS MPEG-4 multicast streaming MJPEG streaming over HTTP or

VIVOTEK's PZ7112/PZ7122 is a high-performance network camera featuring 10x zoom and pan/tilt functionality. The camera is designed for indoor surveillance applications such as retail stores, offices, and banks.
The built-in 10x motorized optical zoom module provides excellent depth of field when zoomed in, displaying clear-cut images of near or distant objects. With 300-degree pan and 135-degree tilt, the camera can achieve a wide range of view, giving users more comprehensive control over the monitored site. The PZ7112/PZ7122 is incorporated with VIVOTEK's self-developed Bach SoC; therefore, users can benefit from the advantages of dual-codec video and two-way audio. With support for simultaneous dual streaming, the camera allows users to view MJPEG or MPEG-4 videos on multiple platforms such as web browsers or 3G cell phones.
VIVOTEK's PZ7112/PZ7122 also supports wireless connection, making installation easier and more cost-efficient. The free, standard, multi-lingual 16-channel recording software helps users to seamlessly set up an easy-to-use IP surveillance system.

Features

  • 10x Optical Zoom Lens
  • Motorized Pan/Tilt (Pan: -150˚ ~ +150˚; Tilt: -45˚ ~ +90˚)
  • Real-time MPEG-4 and MJPEG Compression (Dual Codec)
  • Dual Simultaneous Streams
  • 3GPP Mobile Surveillance
  • Built-in 802.11b/g WLAN
  • Two-way Audio
  • Built-in/External Microphone Switch
  • HTTPS Encrypted Data Transmission
  • Digital I/O for External Sensor and Alarm
SystemCPU: Bach SoC
Flash: 8MB
RAM: 64MB + 32MBMB
Embedded OS: Linux 2.6
Pan/Tilt/ZoomPan range: 300° (-150° ~ +150°)
Tilt range: 135° (-45° ~ +90°)
10x optical zoom
10x digital zoom
Auto pan mode
Auto patrol mode
Lens10x optical zoom
f=4.2 ~ 42 mm
F 1.8 (wide)
F 2.9 (tele)
auto iris
auto focus
Angle of View4.9° ~ 46° (horizontal)
3.6° ~ 35° (vertical)
Shutter Time1/60(PZ7111), 1/50 ~ 1/10000 sec
Image sensor1/4" CCD in D1 Resolution
Minimum Illumination1.5 Lux / F1.8 ( typical )
0.05 Lux / F1.8 ( low light mode )
VideoCompression: MJPEG & MPEG-4
Streaming:
Simultaneous dual streams
MPEG-4 streaming over UDP, TCP, HTTP or HTTPS
MPEG-4 multicast streaming
MJPEG streaming over HTTP or
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek IPPZ7112 Network PTZ Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 1248660 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details