Security Camera Warehouse Professional Box Camera Sony SCB918

Description
SONY SCB918 Product Key Features 1/3" SONY Super HAD Color CCD 420 TV Lines 0.1 Lux / F1.2 12V DC No Lens provided SONY SCB918 Product Specifications Image Pick-up Device: 1/3" SONY Color CCD Sensor Picture Elements: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V) Horizontal Frequency: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V) Vertical Frequency: NTSC: 60 Hz PAL: 50 Hz Clock Frequency: NTSC: 19.0699 MHz PAL: 18.9375 MHz Scanning System: NTSC: 2.1 Interlace Minimum Illumination: 0.1 S/N Ratio: 50 dB Gamma Correction: 0.45 White Balance: Auto Tracking Backlight Compensation: ON / OFF switchable Gain Control: ON / OFF switchable Video Format: NTSC Shutter Speed: 1/50(1/60)-1/100,000 sec Lens Driver: ON / OFF switchable Video Output: 1Vp-p, 75 Ohms Built-in Lens: No Lens Dimension: 110 x 55 x 51mm DC12V/150mA Storage Temperature: -30 degrees to 60 degrees Fahrenheit Operating Temperature: -10 degrees to 45 degrees Fahrenheit Professional Box Camera Sony SCB918 Additional Information Color Video Yes Infrared No Use Indoor Lens Type No Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range No Manufacturer No
Description
SONY SCB918 Product Key Features 1/3" SONY Super HAD Color CCD 420 TV Lines 0.1 Lux / F1.2 12V DC No Lens provided SONY SCB918 Product Specifications Image Pick-up Device: 1/3" SONY Color CCD Sensor Picture Elements: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V) Horizontal Frequency: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V) Vertical Frequency: NTSC: 60 Hz PAL: 50 Hz Clock Frequency: NTSC: 19.0699 MHz PAL: 18.9375 MHz Scanning System: NTSC: 2.1 Interlace Minimum Illumination: 0.1 S/N Ratio: 50 dB Gamma Correction: 0.45 White Balance: Auto Tracking Backlight Compensation: ON / OFF switchable Gain Control: ON / OFF switchable Video Format: NTSC Shutter Speed: 1/50(1/60)-1/100,000 sec Lens Driver: ON / OFF switchable Video Output: 1Vp-p, 75 Ohms Built-in Lens: No Lens Dimension: 110 x 55 x 51mm DC12V/150mA Storage Temperature: -30 degrees to 60 degrees Fahrenheit Operating Temperature: -10 degrees to 45 degrees Fahrenheit Professional Box Camera Sony SCB918 Additional Information Color Video Yes Infrared No Use Indoor Lens Type No Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range No Manufacturer No

Suppliers

Company
Product
Description
Supplier Links
SONY SCB918 Product Key Features 1/3" SONY Super HAD Color CCD 420 TV Lines 0.1 Lux / F1.2 12V DC No Lens provided SONY SCB918 Product Specifications Image Pick-up Device: 1/3" SONY Color CCD Sensor Picture Elements: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V) Horizontal Frequency: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V) Vertical Frequency: NTSC: 60 Hz PAL: 50 Hz Clock Frequency: NTSC: 19.0699 MHz PAL: 18.9375 MHz Scanning System: NTSC: 2.1 Interlace Minimum Illumination: 0.1 S/N Ratio: 50 dB Gamma Correction: 0.45 White Balance: Auto Tracking Backlight Compensation: ON / OFF switchable Gain Control: ON / OFF switchable Video Format: NTSC Shutter Speed: 1/50(1/60)-1/100,000 sec Lens Driver: ON / OFF switchable Video Output: 1Vp-p, 75 Ohms Built-in Lens: No Lens Dimension: 110 x 55 x 51mm DC12V/150mA Storage Temperature: -30 degrees to 60 degrees Fahrenheit Operating Temperature: -10 degrees to 45 degrees Fahrenheit Professional Box Camera Sony SCB918 Additional Information Color Video Yes Infrared No Use Indoor Lens Type No Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range No Manufacturer No

SONY SCB918 Product Key Features

  • 1/3" SONY Super HAD Color CCD
  • 420 TV Lines
  • 0.1 Lux / F1.2
  • 12V DC
  • No Lens provided
    SONY SCB918 Product Specifications
  • Image Pick-up Device: 1/3" SONY Color CCD Sensor
  • Picture Elements: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V)
  • Horizontal Frequency: NTSC: 537(H) x 505(V) PAL: 537(H) x 597(V)
  • Vertical Frequency: NTSC: 60 Hz PAL: 50 Hz
  • Clock Frequency: NTSC: 19.0699 MHz PAL: 18.9375 MHz
  • Scanning System: NTSC: 2.1 Interlace
  • Minimum Illumination: 0.1
  • S/N Ratio: 50 dB
  • Gamma Correction: 0.45
  • White Balance: Auto Tracking
  • Backlight Compensation: ON / OFF switchable
  • Gain Control: ON / OFF switchable
  • Video Format: NTSC
  • Shutter Speed: 1/50(1/60)-1/100,000 sec
  • Lens Driver: ON / OFF switchable
  • Video Output: 1Vp-p, 75 Ohms
  • Built-in Lens: No Lens
  • Dimension: 110 x 55 x 51mm
  • DC12V/150mA
  • Storage Temperature: -30 degrees to 60 degrees Fahrenheit
  • Operating Temperature: -10 degrees to 45 degrees Fahrenheit
    Professional Box Camera Sony SCB918 Additional Information
    Color VideoYes
    InfraredNo
    UseIndoor
    Lens TypeNo
    Weather RatingNo
    Wide Dynamic RangeNo
    Day / Night (Low Lux)Yes
    VandalproofNo
    Long RangeNo
    ManufacturerNo
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Professional Box Camera Sony SCB918
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2149639 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 320 lines
Vertical Resolution 240 lines
View Details