Security Camera Warehouse GeoVision GV-BL120D

Description
GeoVision GV-BL120D Features 1.3 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 IP66 compliant Cable-concealed bracket preventing cable from being cut One alarm input and sensor output Micro SD/SDHC Card Slot 2-way audio Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / AC 24V / PoE Removable IR-cut filter for Day/Night function 16 languages on Web interface The GeoVision GV-BL120D is a 1.3 Megapixel IP Bullet low lux Camera. The GeoVision GV-BL120D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL120D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL120D Network Bullet Camera supports both DC 12V and AC 24V power supply. Note: The difference between the GeoVision GV-BL120D and the GeoVision GV-BL110D is that the GeoVision GV-BL120D has a much lower lux rating. GeoVision GV-BL120D Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec) B/W 0 Lux IR ON Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 3.6 ~ 9 mm Maximum Aperture F / 1.3 Mount Ø 14 mm Image Format 1/3" Angle of View
Description
GeoVision GV-BL120D Features 1.3 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 IP66 compliant Cable-concealed bracket preventing cable from being cut One alarm input and sensor output Micro SD/SDHC Card Slot 2-way audio Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / AC 24V / PoE Removable IR-cut filter for Day/Night function 16 languages on Web interface The GeoVision GV-BL120D is a 1.3 Megapixel IP Bullet low lux Camera. The GeoVision GV-BL120D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL120D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL120D Network Bullet Camera supports both DC 12V and AC 24V power supply. Note: The difference between the GeoVision GV-BL120D and the GeoVision GV-BL110D is that the GeoVision GV-BL120D has a much lower lux rating. GeoVision GV-BL120D Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec) B/W 0 Lux IR ON Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 3.6 ~ 9 mm Maximum Aperture F / 1.3 Mount Ø 14 mm Image Format 1/3" Angle of View

Suppliers

Company
Product
Description
Supplier Links
GeoVision GV-BL120D Features 1.3 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 IP66 compliant Cable-concealed bracket preventing cable from being cut One alarm input and sensor output Micro SD/SDHC Card Slot 2-way audio Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / AC 24V / PoE Removable IR-cut filter for Day/Night function 16 languages on Web interface The GeoVision GV-BL120D is a 1.3 Megapixel IP Bullet low lux Camera. The GeoVision GV-BL120D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL120D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL120D Network Bullet Camera supports both DC 12V and AC 24V power supply. Note: The difference between the GeoVision GV-BL120D and the GeoVision GV-BL110D is that the GeoVision GV-BL120D has a much lower lux rating. GeoVision GV-BL120D Specification Camera Image Sensor 1/3" progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination Color 0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec) B/W 0 Lux IR ON Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day/Night function Yes Lens Type Varifocal Focal Length 3.6 ~ 9 mm Maximum Aperture F / 1.3 Mount Ø 14 mm Image Format 1/3" Angle of View

GeoVision GV-BL120D Features

  • 1.3 megapixel progressive scan Low Lux CMOS
  • Dual video streams from two of H.264, MJPEG and MPEG4
  • Up to 30 fps at 1280 x 1024
  • IP66 compliant
  • Cable-concealed bracket preventing cable from being cut
  • One alarm input and sensor output
  • Micro SD/SDHC Card Slot
  • 2-way audio
  • Motion detection
  • Tampering alarm
  • Privacy mask
  • IP address filtering
  • 3GPP / ISMA
  • DC 12V / AC 24V / PoE
  • Removable IR-cut filter for Day/Night function
  • 16 languages on Web interface

The GeoVision GV-BL120D is a 1.3 Megapixel IP Bullet low lux Camera. The GeoVision GV-BL120D IP Bullet Camera features a weather sealed and IP66 compliant housing for outdoor use. GeoVision GV-BL120D also features 16 IR LEDs for infrared illumination in night vision applications. Additionally, the GeoVision GV-BL120D Network Bullet Camera supports both DC 12V and AC 24V power supply.
Note: The difference between the GeoVision GV-BL120D and the GeoVision GV-BL110D is that the GeoVision GV-BL120D has a much lower lux rating.


GeoVision GV-BL120D Specification


Camera
Image Sensor1/3" progressive scan CMOS
Picture Elements1280 (H) x 1024 (V)
Minimum IlluminationColor0.15 Lux (1/30 sec), 0.08 Lux (1/5 sec)
B/W0 Lux
IR ON
Shutter SpeedAutomatic, Manual (1/5 ~ 1/8000 sec)
White BalanceAutomatic, Manual (2800K ~ 8500K)
Lens
Megapixel Yes
Removable IR-cut filter for Day/Night function Yes
Lens TypeVarifocal
Focal Length3.6 ~ 9 mm
Maximum ApertureF / 1.3
MountØ 14 mm
Image Format 1/3"
Angle of View
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number GeoVision GV-BL120D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 638004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2304 lines
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details