Security Camera Warehouse Vivotek IP7330 IP Bullet Camera

Description
VIVOTEK IP7330 is a cost-effective, bullet-style network camera designed for our customers' needs in outdoor applications. With its weather-proof IP66 rated housing, the camera is shielded from harsh conditions such as rain and dust and provides an all-in-one solution without the need for additional accessories. By integrating components for day/night functionality such as dual-band lens and built-in IR illuminators with an effective range of up to 10 meters, the camera is able to achieve superior performance in a compact design. The IP7330 also supports tamper detection, which can detect events such as blockage, redirection, and spray-painting, making it an intelligent solution to possible camera obstruction. Incorporating a number of VIVOTEK's advanced features, including simultaneous dual streams, dual-codec, 802.3af compliant PoE, and our free standard 16-channel recording software, the IP7330 is the ideal solution for your outdoor surveillance needs. Vivotek IP7330 Features 1/4" CMOS Sensor in VGA resolution Dual-band Lens for Day and Night Function Built-in IR Illuminators, effective up to 10 Meters Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams Weather-proof IP66 rated Housing Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Digital Input for External Sensor HTTPS Encrypted Data Transmission System CPU: VVTK-1000 SoC Flash: 8MB RAM: 32MB Embedded OS: Linux 2.4 Lens f=4.0 mm F 1.8 (wide) Board lens Fixed Angle of View 56° (horizontal) 42° (vertical) 71° (diagonal) Shutter Time 1/5 ~ 1/15,000 sec Image sensor 1/4" CMOS in VGA Resolution Minimum Illumination 0 Lux / F1.8 ( IR LED on ) IR Illuminators Built-in IR illuminators, Effective up to 10 meter Video Compression: MJPEG & MPEG-4 Streaming: Simultaneous dual streams MPEG-4 streaming over UDP, TCP, HTTP or HTTPS MPEG-4 multicast streaming MJPEG streaming over HTTP or HTTPS Supports 3GPP mobile surveillance Frame rates: MPEG-4: Up to Up to 30/25 fps at 640x480 MJPEG: Up to Up to 30/25 fps at 640x480 Image Settings Adjustable image size, quality, and bit rate Time stamp and text caption overlay Flip & mirror Configurable brightness, contrast, saturation, sharpness, white balance
Description
VIVOTEK IP7330 is a cost-effective, bullet-style network camera designed for our customers' needs in outdoor applications. With its weather-proof IP66 rated housing, the camera is shielded from harsh conditions such as rain and dust and provides an all-in-one solution without the need for additional accessories. By integrating components for day/night functionality such as dual-band lens and built-in IR illuminators with an effective range of up to 10 meters, the camera is able to achieve superior performance in a compact design. The IP7330 also supports tamper detection, which can detect events such as blockage, redirection, and spray-painting, making it an intelligent solution to possible camera obstruction. Incorporating a number of VIVOTEK's advanced features, including simultaneous dual streams, dual-codec, 802.3af compliant PoE, and our free standard 16-channel recording software, the IP7330 is the ideal solution for your outdoor surveillance needs. Vivotek IP7330 Features 1/4" CMOS Sensor in VGA resolution Dual-band Lens for Day and Night Function Built-in IR Illuminators, effective up to 10 Meters Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams Weather-proof IP66 rated Housing Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Digital Input for External Sensor HTTPS Encrypted Data Transmission System CPU: VVTK-1000 SoC Flash: 8MB RAM: 32MB Embedded OS: Linux 2.4 Lens f=4.0 mm F 1.8 (wide) Board lens Fixed Angle of View 56° (horizontal) 42° (vertical) 71° (diagonal) Shutter Time 1/5 ~ 1/15,000 sec Image sensor 1/4" CMOS in VGA Resolution Minimum Illumination 0 Lux / F1.8 ( IR LED on ) IR Illuminators Built-in IR illuminators, Effective up to 10 meter Video Compression: MJPEG & MPEG-4 Streaming: Simultaneous dual streams MPEG-4 streaming over UDP, TCP, HTTP or HTTPS MPEG-4 multicast streaming MJPEG streaming over HTTP or HTTPS Supports 3GPP mobile surveillance Frame rates: MPEG-4: Up to Up to 30/25 fps at 640x480 MJPEG: Up to Up to 30/25 fps at 640x480 Image Settings Adjustable image size, quality, and bit rate Time stamp and text caption overlay Flip & mirror Configurable brightness, contrast, saturation, sharpness, white balance

Suppliers

Company
Product
Description
Supplier Links
VIVOTEK IP7330 is a cost-effective, bullet-style network camera designed for our customers' needs in outdoor applications. With its weather-proof IP66 rated housing, the camera is shielded from harsh conditions such as rain and dust and provides an all-in-one solution without the need for additional accessories. By integrating components for day/night functionality such as dual-band lens and built-in IR illuminators with an effective range of up to 10 meters, the camera is able to achieve superior performance in a compact design. The IP7330 also supports tamper detection, which can detect events such as blockage, redirection, and spray-painting, making it an intelligent solution to possible camera obstruction. Incorporating a number of VIVOTEK's advanced features, including simultaneous dual streams, dual-codec, 802.3af compliant PoE, and our free standard 16-channel recording software, the IP7330 is the ideal solution for your outdoor surveillance needs. Vivotek IP7330 Features 1/4" CMOS Sensor in VGA resolution Dual-band Lens for Day and Night Function Built-in IR Illuminators, effective up to 10 Meters Real-time MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams Weather-proof IP66 rated Housing Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Digital Input for External Sensor HTTPS Encrypted Data Transmission System CPU: VVTK-1000 SoC Flash: 8MB RAM: 32MB Embedded OS: Linux 2.4 Lens f=4.0 mm F 1.8 (wide) Board lens Fixed Angle of View 56° (horizontal) 42° (vertical) 71° (diagonal) Shutter Time 1/5 ~ 1/15,000 sec Image sensor 1/4" CMOS in VGA Resolution Minimum Illumination 0 Lux / F1.8 ( IR LED on ) IR Illuminators Built-in IR illuminators, Effective up to 10 meter Video Compression: MJPEG & MPEG-4 Streaming: Simultaneous dual streams MPEG-4 streaming over UDP, TCP, HTTP or HTTPS MPEG-4 multicast streaming MJPEG streaming over HTTP or HTTPS Supports 3GPP mobile surveillance Frame rates: MPEG-4: Up to Up to 30/25 fps at 640x480 MJPEG: Up to Up to 30/25 fps at 640x480 Image Settings Adjustable image size, quality, and bit rate Time stamp and text caption overlay Flip & mirror Configurable brightness, contrast, saturation, sharpness, white balance

VIVOTEK IP7330 is a cost-effective, bullet-style network camera designed for our customers' needs in outdoor applications. With its weather-proof IP66 rated housing, the camera is shielded from harsh conditions such as rain and dust and provides an all-in-one solution without the need for additional accessories.
By integrating components for day/night functionality such as dual-band lens and built-in IR illuminators with an effective range of up to 10 meters, the camera is able to achieve superior performance in a compact design.
The IP7330 also supports tamper detection, which can detect events such as blockage, redirection, and spray-painting, making it an intelligent solution to possible camera obstruction.
Incorporating a number of VIVOTEK's advanced features, including simultaneous dual streams, dual-codec, 802.3af compliant PoE, and our free standard 16-channel recording software, the IP7330 is the ideal solution for your outdoor surveillance needs.

Vivotek IP7330 Features


1/4" CMOS Sensor in VGA resolution
Dual-band Lens for Day and Night Function
Built-in IR Illuminators, effective up to 10 Meters
Real-time MPEG-4 and MJPEG Compression (Dual Codec)
Dual Simultaneous Streams
Weather-proof IP66 rated Housing
Tamper Detection for Unauthorized Changes
Built-in 802.3af Compliant PoE
Digital Input for External Sensor
HTTPS Encrypted Data Transmission

SystemCPU: VVTK-1000 SoC
Flash: 8MB
RAM: 32MB
Embedded OS: Linux 2.4
Lensf=4.0 mm
F 1.8 (wide)
Board lens
Fixed
Angle of View56° (horizontal)
42° (vertical)
71° (diagonal)
Shutter Time1/5 ~ 1/15,000 sec
Image sensor1/4" CMOS in VGA Resolution
Minimum Illumination 0 Lux / F1.8 ( IR LED on )
IR IlluminatorsBuilt-in IR illuminators, Effective up to 10 meter
VideoCompression: MJPEG & MPEG-4
Streaming:
Simultaneous dual streams
MPEG-4 streaming over UDP, TCP, HTTP or HTTPS
MPEG-4 multicast streaming
MJPEG streaming over HTTP or HTTPS
Supports 3GPP mobile surveillance
Frame rates:
MPEG-4: Up to Up to 30/25 fps at 640x480
MJPEG: Up to Up to 30/25 fps at 640x480
Image SettingsAdjustable image size, quality, and bit rate
Time stamp and text caption overlay
Flip & mirror
Configurable brightness, contrast, saturation, sharpness, white balance
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek IP7330 IP Bullet Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 633205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details