Security Camera Warehouse Brickcom WFB-100AE-21 Network C-Mount Camera

Description
The Brickcom FB-100A series offers a reliable and excellent solution for 24-hour video surveillance. The FB-100A series offers highly efficient H.264 video compression, which reduces bandwidth and storage requirements without compromising image quality. M-JPEG and MPEG- 4 are also supported for flexibility. With the megapixel progressive sensor and removable IR-cut Filter, this series delivers extremely clear and detailed images that CCTV cameras cannot offer. The internal SD/SDHC memory card slot allows for local storage, which prevents data loss if the data connection is lost. Users can view live feed anywhere by internet browser or 3G mobile phone. Also, the FB-100A series can transmit the video to portable devices through other technology, such as WiMax, NAS, Digital Frame and power line. The FB-100A series receives power through the same cable as for data transmission. This makes installation easy because there is no external power supply needed. Brand Brickcom Model VC-CAB-WFB100AE Image Sensor 1/4" Mega-Pixel CMOS Sensor Lens Lens not included Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio Two-way audio support; Built-in microphone Network 10/100Mbps RJ-45 Wifi Wireless 802.11b/g/n Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE Power DC 12V / 1A (Power Supply) Power Consumption 10 watts Dimensions 120(L) * 60 (W) * 60(H) mm Warranty Limited 2-year warranty Brickcom WFB-100AE-21 Network C-Mount Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No
Description
The Brickcom FB-100A series offers a reliable and excellent solution for 24-hour video surveillance. The FB-100A series offers highly efficient H.264 video compression, which reduces bandwidth and storage requirements without compromising image quality. M-JPEG and MPEG- 4 are also supported for flexibility. With the megapixel progressive sensor and removable IR-cut Filter, this series delivers extremely clear and detailed images that CCTV cameras cannot offer. The internal SD/SDHC memory card slot allows for local storage, which prevents data loss if the data connection is lost. Users can view live feed anywhere by internet browser or 3G mobile phone. Also, the FB-100A series can transmit the video to portable devices through other technology, such as WiMax, NAS, Digital Frame and power line. The FB-100A series receives power through the same cable as for data transmission. This makes installation easy because there is no external power supply needed. Brand Brickcom Model VC-CAB-WFB100AE Image Sensor 1/4" Mega-Pixel CMOS Sensor Lens Lens not included Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio Two-way audio support; Built-in microphone Network 10/100Mbps RJ-45 Wifi Wireless 802.11b/g/n Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE Power DC 12V / 1A (Power Supply) Power Consumption 10 watts Dimensions 120(L) * 60 (W) * 60(H) mm Warranty Limited 2-year warranty Brickcom WFB-100AE-21 Network C-Mount Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No

Suppliers

Company
Product
Description
Supplier Links
The Brickcom FB-100A series offers a reliable and excellent solution for 24-hour video surveillance. The FB-100A series offers highly efficient H.264 video compression, which reduces bandwidth and storage requirements without compromising image quality. M-JPEG and MPEG- 4 are also supported for flexibility. With the megapixel progressive sensor and removable IR-cut Filter, this series delivers extremely clear and detailed images that CCTV cameras cannot offer. The internal SD/SDHC memory card slot allows for local storage, which prevents data loss if the data connection is lost. Users can view live feed anywhere by internet browser or 3G mobile phone. Also, the FB-100A series can transmit the video to portable devices through other technology, such as WiMax, NAS, Digital Frame and power line. The FB-100A series receives power through the same cable as for data transmission. This makes installation easy because there is no external power supply needed. Brand Brickcom Model VC-CAB-WFB100AE Image Sensor 1/4" Mega-Pixel CMOS Sensor Lens Lens not included Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio Two-way audio support; Built-in microphone Network 10/100Mbps RJ-45 Wifi Wireless 802.11b/g/n Protocols TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE Power DC 12V / 1A (Power Supply) Power Consumption 10 watts Dimensions 120(L) * 60 (W) * 60(H) mm Warranty Limited 2-year warranty Brickcom WFB-100AE-21 Network C-Mount Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) No

The Brickcom FB-100A series offers a reliable and excellent solution for 24-hour video surveillance. The FB-100A series offers highly efficient H.264 video compression, which reduces bandwidth and storage requirements without compromising image quality. M-JPEG and MPEG- 4 are also supported for flexibility.
With the megapixel progressive sensor and removable IR-cut Filter, this series delivers extremely clear and detailed images that CCTV cameras cannot offer. The internal SD/SDHC memory card slot allows for local storage, which prevents data loss if the data connection is lost. Users can view live feed anywhere by internet browser or 3G mobile phone. Also, the FB-100A series can transmit the video to portable devices through other technology, such as WiMax, NAS, Digital Frame and power line.
The FB-100A series receives power through the same cable as for data transmission. This makes installation easy because there is no external power supply needed.

Brand

Brickcom

Model

VC-CAB-WFB100AE

Image Sensor

1/4" Mega-Pixel CMOS Sensor

Lens

Lens not included

Compression

H.264 / MPEG4 / MJPEG

Max Image Resolution

1280 x 800: 30fps

Audio

Two-way audio support; Built-in microphone

Network

10/100Mbps RJ-45

Wifi

Wireless 802.11b/g/n

Protocols

TCP/IP, UDP, ICMP,DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP,Samba, PPPoE

Power

DC 12V / 1A (Power Supply)

Power Consumption

10 watts

Dimensions

120(L) * 60 (W) * 60(H) mm

Warranty

Limited 2-year warranty

Brickcom WFB-100AE-21 Network C-Mount Camera Additional Information

Image Sensor1/3 inch
Auto IrisNo
Lens TypeFixed
Max Video Resolution1 Megapixel (1280x800)
Video CompressionMJPEG, MPEG-4, H.264
Audio Capable2 Way
Weather ProofNo
Local StorageNo
InfraredYes
Day / Night (Low Lux)No
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Brickcom WFB-100AE-21 Network C-Mount Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
CCTV Cameras - 2728604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 3840 lines
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details