Security Camera Warehouse Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
| LTAC2030B/W Product Features RG59 Siamese Cable 20AWG Coaxial 95% Braided 18/2 Copper Shield Power 500FT LTAC2030B/W Technical Specs Type: 20AWG Solid, 95% Copper Center Conductor, 128/0.12CCA braiding 18AWG x... | |
| LTAC2031B/W Product Features RG59 Siamese Cable 20AWG Coaxial 95% Braided 18/2 Copper Shield Power 500FT LTAC2031B/W Technical Specs 20AWG Solid, 95% Copper Center Conductor, 128/0.12CCA braiding 18AWG x 2 Power... | |
| LTAC2033B/W Product Features RG59 Siamese Cable 20AWG Coaxial 95% Braided 18/2 Copper Shield Power 1000FT Pull Box LTAC2033B/W Technical Specs Type: 20AWG Solid, 95% Copper Center Conductor, 128/0.12CCA braiding... | |
| LTAC2035C Product Features RG59 Coaxial 95% Braided + 18/2 18 AWG Copper Shield (All Copper) CM/CL2 Rated PVC Jacket Sequential Foot/ Zone Marking LTAC2035C Technical Specs Type: RG59 Coaxial... | |
| LTAC2060 Product Features RG59 Premade Siamese Cable 60FT White or Black LTAC2060 Technical Specs Type: Call for variable lengths 50, 60, 100, 125 or 150 Ft. and colors LTAC2060B... | |
| LTAC2125 Product Features RG59 Premade Siamese Cable 125FT Black LTAC2125 Technical Specs Type: Call for variable lengths 50, 60, 100, 125 or 150 Ft. and colors You may also... | |
| Power Adapter Cable DC Pigtail, Female | |
| Product Features 20AWG Solid, 95% Copper Center Conductor, 128/0.12CCA braiding 18AWG x 2 Power Cord (4*0.4BC + 3*0.4CCA) 1000FT Spool, ZIP Type You may also be interested in the following... | |
| VGA Extension Cable 10 feet in length | |
| VGA Extension Cable 100 Feet | |
| VGA Extension Cable 25 feet | |
| VGA Extension Cable 50 feet | |
| When using RG59 pull boxes, you must make your own terminations on both the video (BNC Connector) and the power cables. These DC Power Pigtails provide a quick, simple and... |