Security Camera Warehouse Vivotek IP7161 Box Camera

Description
VIVOTEK IP7161 is a high-end 2-megapixel network camera with true day and night functions ideally suited for wide, open spaces such as building entrances and airports, or applications requiring accurate identification of individuals, objects, and vehicle license plates. With high-definition 2-megapixel (1600 x 1200) resolution, the IP7161 can deliver extremely clear and detailed images and provide coverage 6 times larger than a VGA camera. Its ePTZ function enables users to quickly move to a target area for close-up shots without moving the camera physically. In addition, multiple video streams can be delivered simultaneously in different resolutions, frame rates and image qualities for viewing on different platforms, so as to meet different needs or bandwidth constraints. To consistently maintain superior image quality during 24-hour surveillance, the IP7161 comes with a built-in removable IR-cut filter to accept IR illumination and an auto-iris lens to adapt to frequent light changes. For safe and secure monitoring, the IP7161 also supports tamper detection so that security staff can be alerted immediately if the camera is blocked, redirected, defocused, or spray-painted. The exceptional activity adaptive streaming can optimize bandwidth usage by allowing for a low frame rate in normal monitoring and a high frame rate during event-triggered recording Features 2-megapixel CMOS Sensor 4.5 ~ 10 mm Vari-focal, Auto-iris Lens Removable IR-cut Filter for Day & Night Function Real-time MPEG-4 and MJPEG Compression (Dual Codec) Multiple Simultaneous Streams ePTZ for Data Efficiency Activity Adaptive Streaming for Dynamic Frame Rate Control Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Two-way Audio via SIP Protocol Built-in SD/SDHC Card Slot for On-board Storage CS- or C-mount Adjustment Ring for Flexible Lens Installation Brand Vivotek Model IP7161 Image Device 1/3.2 CMOS in 1600x1200 Resolution Lens 4.5-10mm Auto Iris F1.6 with removable IR-cut filter Angle of View 37.1° ~ 77.6° (horizontal) Shutter Time 1/5 ~ 1/40,000 sec Video MPEG-4/MJPEG: Up to 30 fps at 800x600/15fps at 1600x1200 Audio Supports two-way audio via SIP protocol Min Illumination
Description
VIVOTEK IP7161 is a high-end 2-megapixel network camera with true day and night functions ideally suited for wide, open spaces such as building entrances and airports, or applications requiring accurate identification of individuals, objects, and vehicle license plates. With high-definition 2-megapixel (1600 x 1200) resolution, the IP7161 can deliver extremely clear and detailed images and provide coverage 6 times larger than a VGA camera. Its ePTZ function enables users to quickly move to a target area for close-up shots without moving the camera physically. In addition, multiple video streams can be delivered simultaneously in different resolutions, frame rates and image qualities for viewing on different platforms, so as to meet different needs or bandwidth constraints. To consistently maintain superior image quality during 24-hour surveillance, the IP7161 comes with a built-in removable IR-cut filter to accept IR illumination and an auto-iris lens to adapt to frequent light changes. For safe and secure monitoring, the IP7161 also supports tamper detection so that security staff can be alerted immediately if the camera is blocked, redirected, defocused, or spray-painted. The exceptional activity adaptive streaming can optimize bandwidth usage by allowing for a low frame rate in normal monitoring and a high frame rate during event-triggered recording Features 2-megapixel CMOS Sensor 4.5 ~ 10 mm Vari-focal, Auto-iris Lens Removable IR-cut Filter for Day & Night Function Real-time MPEG-4 and MJPEG Compression (Dual Codec) Multiple Simultaneous Streams ePTZ for Data Efficiency Activity Adaptive Streaming for Dynamic Frame Rate Control Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Two-way Audio via SIP Protocol Built-in SD/SDHC Card Slot for On-board Storage CS- or C-mount Adjustment Ring for Flexible Lens Installation Brand Vivotek Model IP7161 Image Device 1/3.2 CMOS in 1600x1200 Resolution Lens 4.5-10mm Auto Iris F1.6 with removable IR-cut filter Angle of View 37.1° ~ 77.6° (horizontal) Shutter Time 1/5 ~ 1/40,000 sec Video MPEG-4/MJPEG: Up to 30 fps at 800x600/15fps at 1600x1200 Audio Supports two-way audio via SIP protocol Min Illumination

Suppliers

Company
Product
Description
Supplier Links
VIVOTEK IP7161 is a high-end 2-megapixel network camera with true day and night functions ideally suited for wide, open spaces such as building entrances and airports, or applications requiring accurate identification of individuals, objects, and vehicle license plates. With high-definition 2-megapixel (1600 x 1200) resolution, the IP7161 can deliver extremely clear and detailed images and provide coverage 6 times larger than a VGA camera. Its ePTZ function enables users to quickly move to a target area for close-up shots without moving the camera physically. In addition, multiple video streams can be delivered simultaneously in different resolutions, frame rates and image qualities for viewing on different platforms, so as to meet different needs or bandwidth constraints. To consistently maintain superior image quality during 24-hour surveillance, the IP7161 comes with a built-in removable IR-cut filter to accept IR illumination and an auto-iris lens to adapt to frequent light changes. For safe and secure monitoring, the IP7161 also supports tamper detection so that security staff can be alerted immediately if the camera is blocked, redirected, defocused, or spray-painted. The exceptional activity adaptive streaming can optimize bandwidth usage by allowing for a low frame rate in normal monitoring and a high frame rate during event-triggered recording Features 2-megapixel CMOS Sensor 4.5 ~ 10 mm Vari-focal, Auto-iris Lens Removable IR-cut Filter for Day & Night Function Real-time MPEG-4 and MJPEG Compression (Dual Codec) Multiple Simultaneous Streams ePTZ for Data Efficiency Activity Adaptive Streaming for Dynamic Frame Rate Control Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Two-way Audio via SIP Protocol Built-in SD/SDHC Card Slot for On-board Storage CS- or C-mount Adjustment Ring for Flexible Lens Installation Brand Vivotek Model IP7161 Image Device 1/3.2 CMOS in 1600x1200 Resolution Lens 4.5-10mm Auto Iris F1.6 with removable IR-cut filter Angle of View 37.1° ~ 77.6° (horizontal) Shutter Time 1/5 ~ 1/40,000 sec Video MPEG-4/MJPEG: Up to 30 fps at 800x600/15fps at 1600x1200 Audio Supports two-way audio via SIP protocol Min Illumination

VIVOTEK IP7161 is a high-end 2-megapixel network camera with true day and night functions ideally suited for wide, open spaces such as building entrances and airports, or applications requiring accurate identification of individuals, objects, and vehicle license plates.
With high-definition 2-megapixel (1600 x 1200) resolution, the IP7161 can deliver extremely clear and detailed images and provide coverage 6 times larger than a VGA camera. Its ePTZ function enables users to quickly move to a target area for close-up shots without moving the camera physically. In addition, multiple video streams can be delivered simultaneously in different resolutions, frame rates and image qualities for viewing on different platforms, so as to meet different needs or bandwidth constraints.
To consistently maintain superior image quality during 24-hour surveillance, the IP7161 comes with a built-in removable IR-cut filter to accept IR illumination and an auto-iris lens to adapt to frequent light changes. For safe and secure monitoring, the IP7161 also supports tamper detection so that security staff can be alerted immediately if the camera is blocked, redirected, defocused, or spray-painted. The exceptional activity adaptive streaming can optimize bandwidth usage by allowing for a low frame rate in normal monitoring and a high frame rate during event-triggered recording
Features

  • 2-megapixel CMOS Sensor
  • 4.5 ~ 10 mm Vari-focal, Auto-iris Lens
  • Removable IR-cut Filter for Day & Night Function
  • Real-time MPEG-4 and MJPEG Compression (Dual Codec)
  • Multiple Simultaneous Streams
  • ePTZ for Data Efficiency
  • Activity Adaptive Streaming for Dynamic Frame Rate Control
  • Tamper Detection for Unauthorized Changes
  • Built-in 802.3af Compliant PoE
  • Two-way Audio via SIP Protocol
  • Built-in SD/SDHC Card Slot for On-board Storage
  • CS- or C-mount Adjustment Ring for Flexible Lens Installation

Brand

Vivotek

Model

IP7161

Image Device

1/3.2 CMOS in 1600x1200 Resolution

Lens

4.5-10mm Auto Iris F1.6 with removable IR-cut filter

Angle of View

37.1° ~ 77.6° (horizontal)

Shutter Time

1/5 ~ 1/40,000 sec

Video

MPEG-4/MJPEG: Up to 30 fps at 800x600/15fps at 1600x1200

Audio

Supports two-way audio via SIP protocol

Min Illumination

Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek IP7161 Box Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Raspberry Pi Cameras - 9132673 - RS Components, Ltd.
Specs
Camera Function Video
Format / Output Csi-2
Horizontal Resolution 3280 lines
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details