onsemi Diode Arrays BAV23CLT3G

Description
250 V Dual High Voltage Common Cathode Switching Diode
Request a Quote Datasheet
Description
250 V Dual High Voltage Common Cathode Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAV23CLT3G - Rochester Electronics
Newburyport, MA, United States
250 V Dual High Voltage Common Cathode Switching Diode

250 V Dual High Voltage Common Cathode Switching Diode

Supplier's Site Datasheet
Diode Arrays - BAV23CLT3G-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23CLT3G-ND
Diode Arrays BAV23CLT3G-ND
Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 250 V SOT-23 Diode and Rectifier
286-BAV23CLT3G
Dual 250 V SOT-23 Diode and Rectifier 286-BAV23CLT3G
250 V Dual High Voltage Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: BAV23CLT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23CLT3G can be used for catalog matching and distributor lookup.

250 V Dual High Voltage Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: BAV23CLT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23CLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV23CLT3G - 912875-BAV23CLT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23CLT3G
912875-BAV23CLT3G
Diodes, Rectifiers - Arrays - BAV23CLT3G 912875-BAV23CLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 912875-BAV23CLT3G Features: Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAV23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 912875-BAV23CLT3G
Features: Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23CLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23CLT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAV23CLT3G
DIODE ARRAY GP 250V 400MA SOT23

DIODE ARRAY GP 250V 400MA SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAV23CLT3G BAV23CLT3G-ND 286-BAV23CLT3G 912875-BAV23CLT3G BAV23CLT3G
Product Name Diode Arrays Dual 250 V SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAV23CLT3G Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; High Voltage
RoHS Compliant RoHS RoHS
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23
Unlock Full Specs
to access all available technical data