DIODE STANDARD 200V 0.2A X2DFNW2
High Voltage Switching Diode Series, +175°C 200V, Switching Diode
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 488-BASH20MX2WT5GTR-ND | BASH20MX2WT5G |
| Product Name | Single Diodes | |
| Tj | -55 to 175 C (-67 to 347 F) |