Diode Standard 250V 200mA (DC) Surface Mount SOD-123
250 V High Voltage Switching Diode
250 V High Voltage Switching Diode, SOD-123 2 LEAD, 3000-REEL Product overview: MMSD103T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD103T1 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 250V 200MA SOD123
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MMSD103T1-ND | MMSD103T1 | 280-MMSD103T1 | MMSD103T1 |
| Product Name | Single Diodes | 250 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Applications | Switching; High Voltage | |||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel |