Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118465-XBS104S13R-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 540mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 35pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: XBS104S13R
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323A
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B140WS-7; PMEG4010BEA/DG,115; PMEG4010BEA/DG;
Introduction Date: August 13, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 1A SOD323A Product overview: XBS104S13R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS104S13R-G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SOD-323A
Diode Schottky 40V 1A Surface Mount SOD-323A
Diode Schottky 40V 1A Surface Mount SOD-323A
DIODE SCHOTTKY 40V 1A SOD323A
DIODE SCHOTTKY 40V 1A SOD323A
Schottky Diodes & Rectifiers ShottkyBarrier Diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1118465-XBS104S13R-G | 280-XBS104S13R-G | 893-1188-2-ND | XBS104S13R-G | XBS104S13R-G | XBS104S13R-G |
| Product Name | Diodes, Rectifiers - Single - XBS104S13R-G | Schottky 40V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323A | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323A-2 | ||
| VF | 0.5400 volts | 0.5400 volts | 0.5400 volts |